- Applications
- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Height
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Sanken AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Current - Output (Max) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HWB030S-05-RM Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (30W) | 5.35Lx3.62W x 1.34 H 136.0mmx92.0mmx34.0mm | Active | - | Open Frame | - | - | ITE (Commercial), Medical | 30W | 30W | 1 | CE, cURus, GS | 75% | - | 6A | - | Load Sharing, Universal Input | 34.036mm | - | - | RoHS Compliant | - | ||
![]() HWB060S-24-RM Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.50 H 170.0mmx92.0mmx38.0mm | Active | - | Open Frame | - | - | ITE (Commercial), Medical | 60W | 60W | 1 | CE, cURus, GS | 85% | - | 3.5A | - | Load Sharing, Universal Input | 38.1mm | - | - | RoHS Compliant | - | ||
![]() HWB060S-24-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.50 H 170.0mmx92.0mmx38.0mm | Active | - | Open Frame | 60°C | -10°C | ITE (Commercial) | 60W | 60W | 1 | CE, cURus, GS | 85% | - | 3.5A | 3.5A | Load Sharing, Universal Input | 38.1mm | 169.926mm | 91.948mm | RoHS Compliant | - | ||
![]() HWB060S-12-RM Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 12V | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.50 H 170.0mmx92.0mmx38.0mm | Active | - | Open Frame | - | - | ITE (Commercial), Medical | 60W | 60W | 1 | CE, cURus, GS | 80% | - | 5.2A | - | Load Sharing, Universal Input | 38.1mm | - | - | RoHS Compliant | - | ||
![]() SWF100P-24-L-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF100P (100W) | 6.10Lx2.44W x 1.30 H 155.0mmx62.0mmx33.0mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 100W | 100W | 1 | CE, cURus | 89% | 3kV | 4.2A | - | Adjustable Output, Remote On/Off, Universal Input | 33.02mm | - | - | RoHS Compliant | - | ||
![]() SWF100P-24-LC-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF100P (100W) | 6.10Lx2.44W x 1.30 H 155.0mmx62.0mmx33.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 100W | 100W | 1 | CE, cURus | 89% | 3kV | 4.2A | - | Adjustable Output, Remote On/Off, Universal Input | 33.02mm | - | - | RoHS Compliant | Lead Free | ||
![]() HWB015S-15-RM Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (15W) | 4.33Lx3.62W x 1.34 H 110.0mmx92.0mmx34.0mm | Active | - | Open Frame | - | - | ITE (Commercial), Medical | 15W | 15W | 1 | CE, cURus, GS | 70% | - | 1.3A | - | Load Sharing, Universal Input | 34.036mm | - | - | RoHS Compliant | - | ||
![]() SWF100P-24-LC Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF100P (100W) | 6.10Lx2.44W x 1.30 H 155.0mmx62.0mmx33.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 100W | 100W | 1 | CE, cURus | 89% | 3kV | 4.2A | - | Adjustable Output, Universal Input | 33.02mm | - | - | RoHS Compliant | - | ||
![]() HWB060S-05-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.50 H 170.0mmx92.0mmx38.0mm | Active | - | Open Frame | - | - | ITE (Commercial) | 60W | 60W | 1 | CE, cURus, GS | 75% | - | 10A | - | Load Sharing, Universal Input | 38.1mm | - | - | RoHS Compliant | - | ||
![]() HWB060S-12-R-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.54 H 170.0mmx92.0mmx39.0mm | Active | - | Enclosed | - | - | ITE (Commercial) | 60W | 60W | 1 | CE, cURus, GS | 80% | - | 5.2A | - | Load Sharing, Universal Input | 39.116mm | - | - | RoHS Compliant | - | ||
![]() SWG100-12-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG100 (100W) | 5.85Lx3.68W x 1.26 H 148.5mmx93.5mmx32.0mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 100W | 100W | 1 | CE, cURus, DEMKO | 83% | 3kV | 8.5A | - | DC Input Capable, PFC, Universal Input | 32.004mm | - | - | RoHS Compliant | - | ||
![]() SWF150P-24-LC Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 24V | -10°C~70°C | 2013 | SWF150P (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx75.0mmx37.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 150W | 1 | CE, cURus | 91% | 3kV | 12.6A | 6.3A | Adjustable Output, Universal Input | 37.084mm | - | - | RoHS Compliant | Lead Free | ||
![]() SWG050-05-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG050 (50W) | 4.82Lx3.25W x 1.22 H 122.5mmx82.5mmx31.0mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 50W | 50W | 1 | CE, cURus, DEMKO | 82% | 3kV | 10A | - | DC Input Capable, PFC, Universal Input | 30.988mm | - | - | RoHS Compliant | - | ||
![]() SWG050-12-C-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG050 (50W) | 5.35Lx3.25W x 1.36 H 135.8mmx82.5mmx34.5mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 50W | 50W | 1 | CE, cURus, DEMKO | 82% | 3kV | 4.3A | - | DC Input Capable, PFC, Remote On/Off, Universal Input | 34.544mm | - | - | RoHS Compliant | - | ||
![]() SWG050-24-C-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG050 (50W) | 4.82Lx3.25W x 1.36 H 122.5mmx82.5mmx34.5mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 50W | 50W | 1 | CE, cURus, DEMKO | 84% | 3kV | 2.2A | - | DC Input Capable, PFC, Universal Input | 34.544mm | - | - | RoHS Compliant | Lead Free | ||
![]() SWG150-05-C-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 5V | -10°C~71°C With Derating | 2014 | SWG150 (150W) | 7.20Lx3.68W x 1.48 H 183.0mmx93.5mmx37.5mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 150W | 150W | 1 | CE, cURus, DEMKO | 86% | 3kV | 30A | - | DC Input Capable, PFC, Remote On/Off, Universal Input | 37.592mm | - | - | RoHS Compliant | - | ||
![]() SWG030-05-C-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG030 (30W) | 4.06Lx3.07W x 1.36 H 103.0mmx78.0mmx34.5mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 30W | 30W | 1 | CE, cURus, DEMKO | 77% | 3kV | 6A | - | DC Input Capable, Universal Input | 34.544mm | - | - | RoHS Compliant | - | ||
![]() SWG030-12-C-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG030 (30W) | 4.06Lx3.07W x 1.36 H 103.0mmx78.0mmx34.5mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 30W | 30W | 1 | CE, cURus, DEMKO | 78% | 3kV | 2.5A | - | DC Input Capable, Universal Input | 34.544mm | - | - | RoHS Compliant | Lead Free | ||
![]() SWG100-24-C-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG100 (100W) | 5.85Lx3.68W x 1.40 H 148.5mmx93.5mmx35.5mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 100W | 100W | 1 | CE, cURus, DEMKO | 86% | 3kV | 4.5A | - | DC Input Capable, PFC, Universal Input | 35.56mm | - | - | RoHS Compliant | Lead Free | ||
![]() SWG050-12-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG050 (50W) | 5.35Lx3.25W x 1.36 H 135.8mmx82.5mmx34.5mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 50W | 50W | 1 | CE, cURus, DEMKO | 82% | 3kV | 4.3A | - | DC Input Capable, PFC, Universal Input | 34.544mm | - | - | RoHS Compliant | Lead Free |