- Applications
- Approval Agency
- Cord Length
- Factory Lead Time
- Form
- Input Connector
- Input Type
- Moisture Sensitivity Level (MSL)
- No Load Power Consumption
- Part Status
- Power (Watts)
- Region Utilized
Attribute column
Manufacturer
Sanken AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | No Load Power Consumption | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SED80N2-24.0 Sanken | In Stock | - | Datasheet | 14 Weeks | Desktop | SED80 (80W) | 4.51Lx1.99W x 1.10 H 114.5mmx50.5mmx28.0mm | Active | Not Applicable | ITE (Commercial) | 80W | 80W | cULus, PSE | - | 3.33A | - | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | 500mW Max | 27.94mm | Non-RoHS Compliant | Lead Free | ||
![]() SED80N2-16.0 Sanken | In Stock | - | Datasheet | 14 Weeks | Desktop | SED80 (80W) | 4.51Lx1.99W x 1.10 H 114.5mmx50.5mmx28.0mm | Active | Not Applicable | ITE (Commercial) | 70W | 80W | cULus, PSE | - | 4.38A | - | Cord (Sold Separately) | 16V | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | 500mW Max | 27.94mm | Non-RoHS Compliant | Lead Free | ||
![]() SED80N3-16.0 Sanken | In Stock | - | Datasheet | 14 Weeks | Desktop | SED80 (80W) | 4.51Lx1.99W x 1.10 H 114.5mmx50.5mmx28.0mm | Active | Not Applicable | ITE (Commercial) | 70W | 80W | cULus, PSE | - | 4.38A | - | Cord (Sold Separately) | 16V | Desktop (Class I) | International | 70.9 1.80m | IEC 320-C6 | 500mW Max | 27.94mm | Non-RoHS Compliant | Lead Free | ||
![]() SED80N2-12.0 Sanken | In Stock | - | Datasheet | 14 Weeks | Desktop | SED80 (80W) | 4.51Lx1.99W x 1.10 H 114.5mmx50.5mmx28.0mm | Active | Not Applicable | ITE (Commercial) | 60W | 80W | cULus, PSE | - | 5A | - | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | 500mW Max | 27.94mm | Non-RoHS Compliant | Lead Free | ||
![]() SED80N2-19.0 Sanken | In Stock | - | Datasheet | 14 Weeks | Desktop | SED80 (80W) | 4.51Lx1.99W x 1.10 H 114.5mmx50.5mmx28.0mm | Active | Not Applicable | ITE (Commercial) | 80W | 80W | cULus, PSE | - | 4.2A | - | Cord (Sold Separately) | 19V | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | 500mW Max | 27.94mm | Non-RoHS Compliant | - | ||
![]() SED80N3-24.0 Sanken | In Stock | - | Datasheet | 14 Weeks | - | SED80 (80W) | 4.51Lx1.99W x 1.10 H 114.5mmx50.5mmx28.0mm | Active | Not Applicable | ITE (Commercial) | 80W | - | cULus, PSE | - | - | 3.33A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 70.9 1.80m | IEC 320-C6 | 500mW Max | - | Non-RoHS Compliant | - | ||
![]() SEE55N2-19.0 Sanken | In Stock | - | - | 14 Weeks | - | SEE55 (55W) | 3.46Lx1.54W x 1.06 H 88.0mmx39.0mmx27.0mm | Active | Not Applicable | ITE (Commercial) | 55W | - | cULus, PSE | 86% | - | 2.9A | Cord (Sold Separately) | 19V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | 300mW Max | - | Non-RoHS Compliant | - | ||
![]() SEE75N2-19.0 Sanken | In Stock | - | - | 14 Weeks | - | SEE75 (75W) | 3.46Lx1.54W x 1.06 H 88.0mmx39.0mmx27.0mm | Active | Not Applicable | ITE (Commercial) | 75W | 75W | cULus, PSE | 86% | 3.95A | - | Cord (Sold Separately) | 19V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | 500mW Max | 26.924mm | Non-RoHS Compliant | - | ||
![]() SEE75N2-16.0 Sanken | In Stock | - | - | 14 Weeks | - | SEE75 (75W) | 3.46Lx1.54W x 1.06 H 88.0mmx39.0mmx27.0mm | Active | Not Applicable | ITE (Commercial) | 75W | 75W | cULus, PSE | 88% | 4.69A | - | Cord (Sold Separately) | 16V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | 300mW Max | 26.924mm | Non-RoHS Compliant | - |