- Diode Type
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Diode Element Material
- HTS Code
- JESD-30 Code
- Number of Elements
- Number of Terminals
- Output Current-Max
Attribute column
Manufacturer
Sanyo Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Contact Finish Mating | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Additional Feature | HTS Code | Fastening Type | Current Rating (Amps) | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Case Connection | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Voltage - Peak Reverse (Max) | Reverse Recovery Time-Max | Features | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBD10G-E Sanyo | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | DBD1 | - | - | - | - | - | - | Sanyo | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 600 V | - | 1.05 V @ 500 mA | - | - | 1 A | - | - | - | - | - | 600 V | - | - | - | ||
![]() DBF10G Sanyo | In Stock | - | - | Free Hanging (In-Line) | 4-SIP, DBF | - | - | Aluminum Alloy | - | - | - | MS3106F24 | Silver | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | - | - | - | Metal | Active | 900VAC, 1250VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | Solder Cup | - | Plug, Female Sockets | 4 | Olive Drab | - | - | - | Threaded | 74A | Standard | - | X | - | - | Environment Resistant | - | Olive Drab Cadmium | - | 24-22 | - | - | - | Single Phase | 10 µA @ 600 V | - | 1.05 V @ 500 mA | - | - | 1 A | - | - | - | - | - | 600 V | - | Cable Clamp, Coupling Nut | - | ||
![]() DBF150G Sanyo | 11823 |
| - | Through Hole | 4-SIP, DBF | - | - | - | - | - | - | - | - | - | - | Johnson Controls | - | VH1241AN+9T4GGA | Sanyo | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 600 V | - | 1.1 V @ 7.5 A | - | - | 3.2 A | - | - | - | - | - | 600 V | - | - | - | ||
![]() DBB08CTME Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS2003M SANYO Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 6 | - | - | - | SANYO SEMICONDUCTOR CO LTD | - | - | - | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F6 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | LOW NOISE | 8541.10.00.80 | - | - | - | DUAL | - | FLAT | - | - | unknown | - | 6 | - | R-PDSO-F6 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | - | - | 2 A | - | 1 | 30 V | - | 10 A | - | - | 0.02 μs | - | - | ||
![]() SB20W03T SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 3 | - | - | 0.55 V | SANYO ELECTRIC CO LTD | - | - | - | - | 2 | - | - | - | PLASTIC/EPOXY | R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | SINGLE | - | THROUGH-HOLE | - | - | unknown | - | - | - | R-PSIP-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | - | 2 A | - | 1 | 30 V | - | 20 A | 100 μA | - | 0.02 μs | - | - | ||
![]() SB10-015P SANYO Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 3 | - | - | - | SANYO SEMICONDUCTOR CO LTD | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | - | SINGLE | - | FLAT | - | - | unknown | - | 3 | - | R-PSSO-F3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | - | CATHODE | 1 A | - | 1 | 15 V | - | - | - | - | 0.01 μs | - | - | ||
![]() SB05-05CPI-TB SANYO Semiconductor Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB100-09K SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 3 | - | - | 0.85 V | SANYO ELECTRIC CO LTD | - | - | - | - | 2 | 125 °C | - | - | PLASTIC/EPOXY | R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | TO-220MF | - | - | - | - | - | - | EAR99 | - | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | SINGLE | - | THROUGH-HOLE | - | - | unknown | - | 3 | - | R-PSIP-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | CATHODE | 10 A | - | 1 | 90 V | - | 80 A | 400 μA | - | 0.045 μs | - | - | ||
![]() SB160-09 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 3 | - | - | 0.85 V | SANYO ELECTRIC CO LTD | - | - | - | - | 2 | 125 °C | - | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3PB | - | - | - | - | - | - | EAR99 | - | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | SINGLE | - | THROUGH-HOLE | - | - | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | CATHODE | 16 A | - | 1 | 90 V | - | 100 A | 600 μA | - | 0.05 μs | - | - | ||
![]() SB02-03C-TA SANYO Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 3 | - | - | - | SANYO SEMICONDUCTOR CO LTD | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | DUAL | - | GULL WING | - | - | unknown | - | - | - | R-PDSO-G3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | - | - | 0.2 A | - | - | 30 V | - | - | - | - | 0.01 μs | - | - | ||
![]() SB05W05P SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 3 | - | - | 0.55 V | SANYO ELECTRIC CO LTD | - | - | - | - | 2 | - | - | - | PLASTIC/EPOXY | R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE | 8541.10.00.70 | - | - | - | SINGLE | - | FLAT | - | - | unknown | - | 3 | - | R-PSSO-F3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | CATHODE | 0.5 A | - | - | 50 V | - | 5 A | - | - | 0.01 µs | - | - | ||
![]() SB10W05T SANYO Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 3 | - | - | - | SANYO SEMICONDUCTOR CO LTD | - | - | - | - | 2 | - | - | - | PLASTIC/EPOXY | R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | SINGLE | - | THROUGH-HOLE | - | - | unknown | - | 3 | - | R-PSIP-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | - | 1 A | - | - | 50 V | - | - | - | - | 0.01 µs | - | - | ||
![]() 1SS366-TB SANYO Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 3 | - | - | - | SANYO SEMICONDUCTOR CO LTD | - | - | - | - | 2 | - | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | DUAL | - | GULL WING | - | - | unknown | - | - | - | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | - | 0.035 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SB20-05T SANYO Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 3 | - | - | - | SANYO SEMICONDUCTOR CO LTD | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | HIGH VOLTAGE FAST RECOVERY | HIGH RELIABILITY, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | SINGLE | - | THROUGH-HOLE | - | - | unknown | - | 3 | - | R-PSIP-T3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | - | - | 2 A | - | 1 | 50 V | - | 20 A | - | - | 0.02 µs | - | - | ||
![]() RD0504T-TL SANYO Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 3 | - | - | - | SANYO SEMICONDUCTOR CO LTD | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | HALOGEN FREE, TP-FA, SC-63, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-252 | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | SINGLE | - | GULL WING | - | - | unknown | - | 3 | - | R-PSSO-G3 | - | SINGLE | RECTIFIER DIODE | - | - | - | CATHODE | 5 A | - | 1 | 400 V | TO-252 | 40 A | - | - | 0.05 µs | - | - | ||
![]() SB07W03P SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 3 | - | - | 0.55 V | SANYO ELECTRIC CO LTD | - | - | - | - | 2 | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | - | SINGLE | - | FLAT | - | - | unknown | - | 3 | - | R-PSSO-F3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | CATHODE | 0.7 A | - | - | 30 V | - | 2 A | - | - | 0.01 µs | - | - | ||
![]() DBF40G Sanyo | In Stock | - | - | Through Hole | 4-SIP, DBF | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 600 V | - | 1.05 V @ 2 A | - | - | 2.3 A | - | - | - | - | - | 600 V | - | - | - | ||
![]() SB07-03C-TB-E SANYO Semiconductor Co Ltd | 66000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SANYO SEMICONDUCTOR CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBE001 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 6 | - | - | 0.55 V | SANYO ELECTRIC CO LTD | - | CPH5 | - | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | FAST RECOVERY | HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | - | DUAL | - | GULL WING | - | - | unknown | - | 6 | - | R-PDSO-G6 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | - | - | 2 A | - | 1 | 30 V | - | 20 A | - | - | 0.02 µs | - | - |