- Mfr
- Package
- Product Status
- Series
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Supplier Device Package
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Sanyo Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Ihs Manufacturer | Mfr | Package | Part Life Cycle Code | Product Status | RoHS | Packaging | Series | ECCN Code | Reach Compliance Code | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SS350-TB-E Sanyo | 3026 |
| - | - | - | - | - | - | - | - | Sanyo | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB007T03Q-TL-E-SY Sanyo | 16236 |
| - | - | - | - | - | - | - | - | Sanyo | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DWC010-TE-E Sanyo Semiconductor | 99019 |
| - | - | - | - | - | - | - | - | Sanyo | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD0506LS-SB5 Sanyo | 1626 |
| - | - | Through Hole | TO-220-2 Full Pack | - | TO-220FI(LS)-SB | RD050 | - | Sanyo | Bulk | - | Active | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50 µA @ 600 V | 1.6 V @ 5 A | 150°C (Max) | - | 5A | - | - | - | - | 50 ns | - | ||
![]() DSB15TC Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSK10B Sanyo | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | Sanyo | Bulk | - | Obsolete | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 100 V | 1.1 V @ 1 A | 150°C (Max) | 100 V | 1A | - | - | - | - | - | - | ||
![]() SB50-18 Sanyo | 22351 |
| - | - | - | - | - | - | - | - | Sanyo | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD0306T-TL-H Sanyo | 6176 |
| - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TP-FA | RD030 | - | Sanyo | Bulk | - | Active | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 600 V | 1.5 V @ 3 A | 150°C (Max) | 600 V | 3A | - | - | - | - | 50 ns | - | ||
![]() NSR05F30NRT5G Sanyo | 32009 |
| - | - | Surface Mount | 0402 (1006 Metric) | - | 2-DSN (1x0.6), (0402) | - | - | Sanyo | Bulk | - | Obsolete | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 75 µA @ 30 V | 430 mV @ 500 mA | 150°C (Max) | 30 V | 500mA | - | - | - | - | - | - | ||
![]() SB20-05TP SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | Obsolete | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB30-03TP SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | Obsolete | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS135AE Sanyo | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | Sanyo | Bulk | - | Obsolete | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 100 V | 1 V @ 1 A | 150°C (Max) | 100 V | 1A | - | - | - | - | - | - | ||
![]() DA573S6-TL-H Sanyo | 157511 |
| - | - | - | - | - | - | - | - | Sanyo | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB10-03A-2 Sanyo | 6333 |
| - | - | Through Hole | Axial | - | Axial | - | - | Sanyo | Bulk | - | Active | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 30 V | 550 mV @ 1 A | 125°C | 30 V | 1A | - | - | - | - | 30 ns | - | ||
![]() SVC707-AL Sanyo | 12000 |
| - | - | - | - | - | - | - | - | Sanyo | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSB15TG Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCG10-TD-E Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB20W05P SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | Obsolete | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBS010M-TL-E Sanyo | 487 | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SB0503EC-TR Sanyo | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | Compliant | Digi-Reel® | - | - | - | - | - | - | - | - | - | - | 30 V | 500 mA | 10 ns | - | - | Lead Free |