- Mfr
- Package
- Product Status
- Series
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Supplier Device Package
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Sanyo Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Mfr | Package | Product Status | RoHS | Packaging | Series | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Diode Configuration | Reverse Recovery Time (trr) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBS813-TL-E Sanyo | In Stock | - | - | - | Surface Mount | 8-SMD, Flat Lead | - | 8-VEC | SBS813 | 3A | Sanyo | Bulk | Active | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.4 mA @ 15 V | 420 mV @ 3 A | -55°C ~ 125°C | 30 V | - | - | - | 2 Independent | 20 ns | - | ||
![]() SBR250-10J Sanyo | In Stock | - | - | Through Hole | - | - | 3 | - | - | - | - | - | - | Compliant | Bulk | - | Common Cathode | - | - | - | - | - | - | 100 V | 25 A | - | - | - | Lead Free | ||
![]() SB1003EJ-TR Sanyo | In Stock | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | Compliant | Digi-Reel® | - | - | - | - | - | - | - | - | 30 V | 1 A | 10 ns | - | - | Lead Free |