- Base Product Number
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Gain
- Mfr
- Mounting Type
- Noise Figure (dB Typ @ f)
- Package
- Package / Case
- Power - Max
- Product Status
Attribute column
Manufacturer
Sanyo Transistors - Bipolar (BJT) - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current-Collector (Ic) (Max) | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Gain | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Noise Figure (dB Typ @ f) | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SC2839E-SPA-AC Sanyo | 7500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCH4021TLE Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SA1669-TB-E Sanyo | In Stock | - | - | Surface Mount | Axial | Axial | 2SA1669 | 50mA | Sanyo | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±50ppm/°C | 140 kOhms | Metal Film | 0.25W, 1/4W | -- | 250mW | PNP | 15 @ 5mA, 10V | 5dB | 15V | 3GHz | 2dB @ 900MHz | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | ||
![]() 2SC5231C9-TL-E Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SA1778-3-TB-E Sanyo | 1566 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3-CP | 2SA1778 | 50mA | Sanyo | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | PNP | 60 @ 5mA, 10V | 13dB | 15V | 1.2GHz | 2.5dB @ 400MHz | - | - |