- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Mfr
- Mounting Type
- Package
- Package / Case
- Power - Max
- Product Status
- Resistor - Base (R1)
- Series
- Supplier Device Package
Attribute column
Manufacturer
Sanyo Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current-Collector (Ic) (Max) | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Series | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Resistor - Base (R1) | Resistor - Emitter Base (R2) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUN2235T1G Sanyo | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | 100 mA | - | - | Sanyo | Bulk | Active | - | 230 mW | NPN - Pre-Biased | 80 @ 5mA, 10V | 500nA | 250mV @ 1mA, 10mA | 50 V | 2.2 kOhms | 47 kOhms | ||
![]() DTA123TM3T5G Sanyo | 14423 |
| - | Surface Mount | SOT-723 | SOT-723 | 100 mA | - | - | Sanyo | Bulk | Active | - | 260 mW | PNP - Pre-Biased | 160 @ 5mA, 10V | 500nA | 250mV @ 300µA, 10mA | 50 V | 2.2 kOhms | - | ||
![]() DTC123TM3T5G Sanyo | 7249 |
| - | Surface Mount | SOT-723 | SOT-723 | 100 mA | Murrelektronik | 7000-41581-2260000 | Sanyo | Bulk | Active | - | 260 mW | NPN - Pre-Biased | 160 @ 5mA, 10V | 500nA | 250mV @ 1mA, 10mA | 50 V | 2.2 kOhms | - | ||
![]() DTC115TET1G Sanyo | In Stock | - | - | Surface Mount | SC-75, SOT-416 | SC-75, SOT-416 | 100 mA | - | - | Sanyo | Bulk | Active | - | 200 mW | NPN - Pre-Biased | 160 @ 5mA, 10V | 500nA | 250mV @ 5mA, 10mA | 50 V | 100 kOhms | - |