- Mfr
- Package
- Product Status
- Series
- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- FET Feature
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Sanyo Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Power Dissipation | Power - Max | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | FET Feature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SB808F-SPA Sanyo | 19806 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() 2SD1936T-AC-SY Sanyo | 45020 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() CPH3314-TL-E Sanyo | 4450 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() CPH5616-TL-E Sanyo | 3326 |
| - | - | - | 5 | - | - | Sanyo | Bulk | Active | Non-Compliant | - | * | 800 mW | - | - | - | - | - | - | - | - | ||
![]() 2SJ418-TL-E-SY Sanyo | 6740 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() CPH3307-TL-E Sanyo | 2550 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() 2SK3744-TL-E Sanyo | 13500 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() 2SK1736-AZ Sanyo | 28270 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() STMFS4854NST1G Sanyo | 11577 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() 2SK3706-MG5 Sanyo | 9370 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | ||
![]() 2SK4086LS-MG5 Sanyo | 14414 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | ||
![]() FW216-NMM-TL-E. Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SK3495-AZ Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SJ664-E Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECH8651RTLH Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSS133-TL-E Sanyo | 1081 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() ECH8674-TL-H Sanyo | 15000 |
| - | Surface Mount | 8-SMD, Flat Lead | - | SOT-28FL/ECH8 | 5A (Ta) | Sanyo | Bulk | Obsolete | - | 150°C | - | - | 1.3W (Ta) | 2 P-Channel (Dual) | 41mOhm @ 3A, 4.5V | 1.3V @ 1mA | 660pF @ 6V | 6.9nC @ 4.5V | 12V | Standard | ||
![]() FW274-TL-E Sanyo | 86331 |
| - | Surface Mount | 8-SOIC (0.173", 4.40mm Width) | - | 8-SOP | 6A (Ta) | Sanyo | Bulk | Obsolete | - | 150°C | - | - | 2.2W (Ta) | 2 N-Channel (Dual) | 37mOhm @ 6A, 10V | 2.6V @ 1mA | 490pF @ 10V | 9.1nC @ 10V | 30V | Logic Level Gate, 4V Drive | ||
![]() TM3055-TL-E Sanyo | 12500 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() SCH2408-TL-E Sanyo | 220050 |
| - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - |