- Bearing Type
- Series
- Approval Agency
- Current Rating (Amps)
- Fan Type
- Material - Frame
- Noise
- Operating Temperature
- Power (Watts)
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Sanyo AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Approval Agency | RPM | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109S488 Sanyo Denki America Inc. | In Stock | - | - | - | 0.863lb 391.45g | Aluminum | Plastic | 25000 Hrs @ 60°C | 200VAC | 14~140°F -10°C~60°C | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 12.00W | 0.070A | CE, PSE, TUV, UL | 2900 RPM | Tubeaxial | 41.0 dB(A) | 0.216 in H2O (53.9 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 109S193 Sanyo Denki America Inc. | 28 |
| - | 16 Weeks | 0.644lb 292.11g | Aluminum | Plastic | 25000 Hrs @ 60°C | 115VAC | -22~140°F -30°C~60°C | Bulk | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 6.00W | 0.070A | CE, CSA, PSE, TUV, UL | 1700 RPM | Tubeaxial | 27.0 dB(A) | 0.065 in H2O (16.2 Pa) | AC FAN | Locked Rotor Protection | ROHS3 Compliant |