- Bearing Type
- Series
- Approval Agency
- Current Rating (Amps)
- Fan Type
- Material - Frame
- Noise
- Operating Temperature
- Power (Watts)
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Sanyo AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109-153 Sanyo Denki America Inc. | 62 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 25000 Hrs @ 60°C | 115VAC | -22~140°F -30°C~60°C | - | 2014 | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Terminals | 8.00W | 8W | 0.120A | 110mA | CE, CSA, PSE, TUV, UL | 115V | 3150 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | 0.177 in H2O (44.1 Pa) | AC FAN | - | 80mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 109-604 Sanyo Denki America Inc. | 2879 |
| Datasheet | 16 Weeks | - | - | Aluminium | 2.4lbs 1.1kg | Aluminum | Plastic | 25000 Hrs @ 60°C | 115VAC | -22~140°F -30°C~60°C | Bulk | - | San Ace 160 | Square - 160mm Lx160mm H | Active | Not Applicable | 2 Terminals | 33.00W | 33W | 0.310A | - | CE, CSA, PSE, TUV, UL | 115V | 3350 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.669 in H2O (166.6 Pa) | - | - | 160mm | 160mm | 51.00mm | - | ROHS3 Compliant | ||
![]() 109S478UL-20 Sanyo Denki America Inc. | 58 |
| Datasheet | 16 Weeks | - | - | - | 1.3lbs 589.7g | Aluminum | Plastic | 25000 Hrs @ 60°C | 200VAC | 14~140°F -10°C~60°C | Bulk | 2016 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 16.00W | - | 0.100A | - | CE, PSE, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 45.0 dB(A) | - | 0.276 in H2O (68.7 Pa) | - | Alarm | - | - | 38.00mm | - | ROHS3 Compliant | ||
![]() 109S082 Sanyo Denki America Inc. | 56 |
| Datasheet | 16 Weeks | Flanges | - | - | 0.816lb 370.13g | Aluminum | Plastic | 25000 Hrs @ 60°C | 200VAC | -22~140°F -30°C~60°C | Bulk | 2016 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | 8.50W | - | 0.070A | - | CE, CSA, PSE, TUV, UL | - | 2350 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.106 in H2O (26.4 Pa) | - | - | - | - | 25.00mm | - | ROHS3 Compliant | ||
![]() 109S488-30 Sanyo Denki America Inc. | 28 |
| Datasheet | 16 Weeks | - | - | - | 0.86lb 390.09g | Aluminum | Plastic | 25000 Hrs @ 60°C | 200VAC | 14~140°F -10°C~60°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 12.00W | - | 0.070A | - | CE, PSE, TUV, UL | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.216 in H2O (53.9 Pa) | - | Alarm | - | - | 25.00mm | - | ROHS3 Compliant | ||
![]() 109S084 Sanyo Denki America Inc. | 99 |
| Datasheet | 16 Weeks | - | - | Aluminium | 0.816lb 370.13g | Aluminum | Plastic | 25000 Hrs @ 60°C | 115VAC | -22~140°F -30°C~60°C | - | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | 12.00W | 12W | 0.120A | - | CE, CSA, PSE, TUV, UL | 115V | 2900 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.216 in H2O (53.9 Pa) | - | - | - | - | 25.00mm | - | ROHS3 Compliant | ||
![]() 109S425UL-20 Sanyo Denki America Inc. | 28 |
| Datasheet | 16 Weeks | - | - | Aluminium | 1.3lbs 589.7g | Aluminum | Plastic | 25000 Hrs @ 60°C | 230VAC | 14~140°F -10°C~60°C | Bulk | 2016 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 12.00W | 14W | 0.070A | - | CE, PSE, TUV, UL | 230V | 3100 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.264 in H2O (65.7 Pa) | - | Alarm | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant | ||
![]() 109S053 Sanyo Denki America Inc. | 16 |
| Datasheet | 16 Weeks | - | - | Aluminium | 0.595lb 269.89g | Aluminum | Plastic | 25000 Hrs @ 60°C | 115VAC | -22~140°F -30°C~60°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Terminals | 7.00W | 9W | 0.080A | - | CE, CSA, PSE, TUV, UL | 115V | 3100 RPM | Ball | Tubeaxial | 33.0 dB(A) | - | 0.154 in H2O (38.4 Pa) | - | - | 80mm | 80mm | 25.00mm | - | ROHS3 Compliant | ||
![]() 109-312 Sanyo Denki America Inc. | 2063 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | 2.3lbs 1kg | Aluminum | Plastic | 25000 Hrs @ 60°C | 200VAC | -22~140°F -30°C~60°C | Bulk | 2014 | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 2 Terminals | 25.00W | 25W | 0.130A | - | CE, CSA, PSE, TUV, UL | 200V | 3500 RPM | Ball | Tubeaxial | 51.0 dB(A) | - | 0.787 in H2O (196.0 Pa) | - | - | - | - | 51.00mm | Unknown | ROHS3 Compliant | ||
![]() 109S474UL-30 Sanyo Denki America Inc. | 28 |
| Datasheet | 16 Weeks | - | - | - | 1.3lbs 589.7g | Aluminum | Plastic | 25000 Hrs @ 60°C | 115VAC | 14~140°F -10°C~60°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 16.00W | - | 0.180A | - | CE, PSE, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 45.0 dB(A) | - | 0.276 in H2O (68.7 Pa) | - | Alarm | - | - | 38.00mm | - | ROHS3 Compliant | ||
![]() 109S029UL Sanyo Denki America Inc. | 27 | - | Datasheet | 16 Weeks | - | - | - | 1.2lbs 544.3g | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | -22~140°F -30°C~60°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | 12.00W | - | 0.160A | - | CE, CSA, PSE, TUV, UL | - | 2700 RPM | Ball | Tubeaxial | 40.0 dB(A) | - | 0.197 in H2O (49.0 Pa) | - | - | - | - | 38.00mm | - | ROHS3 Compliant | ||
![]() 109S025UL Sanyo Denki America Inc. | 117 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | 25000 Hrs @ 60°C | 230VAC | -22~140°F -30°C~60°C | Bulk | 2009 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | 12.00W | 14W | 0.070A | 80mA | CE, CSA, PSE, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.264 in H2O (65.7 Pa) | - | - | 120mm | 120mm | 38.00mm | Unknown | ROHS3 Compliant | ||
![]() 109S493-30 Sanyo Denki America Inc. | 28 |
| Datasheet | 16 Weeks | - | - | - | 0.683lb 309.8g | Aluminum | Plastic | 25000 Hrs @ 60°C | 115VAC | 14~140°F -10°C~60°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 7.00W | - | 0.080A | - | CE, PSE, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | 0.197 in H2O (49.0 Pa) | - | Alarm | - | - | 25.00mm | - | ROHS3 Compliant | ||
![]() 109S054 Sanyo Denki America Inc. | 300 |
| Datasheet | 16 Weeks | - | - | Aluminium | 0.595lb 269.89g | Aluminum | Plastic | 25000 Hrs @ 60°C | 230VAC | -22~140°F -30°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Terminals | 7.00W | 7W | 0.040A | - | CE, CSA, PSE, TUV, UL | 230V | 3100 RPM | Ball | Tubeaxial | 33.0 dB(A) | - | 0.154 in H2O (38.4 Pa) | - | - | - | - | 25.00mm | - | ROHS3 Compliant | ||
![]() 109S484-30 Sanyo Denki America Inc. | 28 |
| Datasheet | 16 Weeks | - | - | - | 0.86lb 390.09g | Aluminum | Plastic | 25000 Hrs @ 60°C | 115VAC | 14~140°F -10°C~60°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 12.00W | - | 0.120A | - | CE, PSE, TUV, UL | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.216 in H2O (53.9 Pa) | - | Alarm | - | - | 25.00mm | - | ROHS3 Compliant | ||
![]() 109S008UL Sanyo Denki America Inc. | 37 |
| Datasheet | 16 Weeks | Flanges | - | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | 25000 Hrs @ 60°C | 200VAC | -22~140°F -30°C~60°C | Bulk | 2016 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | 12.00W | 12W | 0.080A | - | CE, CSA, PSE, TUV, UL | 200V | 3100 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.264 in H2O (65.7 Pa) | - | - | - | - | 38.00mm | - | ROHS3 Compliant | ||
![]() 9AD0901M1H Sanyo Denki America Inc. | 35 |
| Datasheet | 16 Weeks | - | Axial | - | 0.551lb 249.93g | Plastic | Plastic | 60000 Hrs @ 60°C | 100V~240VAC | -4~167°F -20°C~75°C | - | 2015 | San Ace 92AD | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Position Rectangular Connector | 3.00W | - | 0.060A | - | CE, CSA, PSE, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 33.0 dB(A) | 90V~240VAC | 0.220 in H2O (54.8 Pa) | - | Speed Sensor (Tach) | - | - | 38.00mm | Unknown | ROHS3 Compliant | ||
![]() 109-033UL Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | 0.904lb 410.05g | Aluminum | Plastic | 25000 Hrs @ 60°C | 115VAC | -22~140°F -30°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Terminals | 3.50W | - | 0.040A | - | CE, CSA, PSE, TUV, UL | - | 1500 RPM | Ball | Tubeaxial | 24.0 dB(A) | - | 0.035 in H2O (8.7 Pa) | - | - | - | - | 42.00mm | - | ROHS3 Compliant | ||
![]() 109S033 Sanyo Denki America Inc. | 27 |
| Datasheet | 16 Weeks | - | - | - | 0.595lb 269.89g | Aluminum | Plastic | 25000 Hrs @ 60°C | 115VAC | -22~140°F -30°C~60°C | Bulk | 2016 | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Terminals | 7.00W | - | 0.080A | - | CE, CSA, PSE, TUV, UL | - | 2700 RPM | Ball | Tubeaxial | 30.0 dB(A) | - | 0.114 in H2O (28.4 Pa) | - | - | - | - | 25.00mm | - | ROHS3 Compliant | ||
![]() 109S005UL Sanyo Denki America Inc. | 41 |
| Datasheet | 16 Weeks | - | - | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | -22~140°F -30°C~60°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | 12.00W | 12W | 0.160A | - | CE, CSA, PSE, TUV, UL | 100V | 3100 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.264 in H2O (65.7 Pa) | - | - | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant |