- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9RA0912G4002 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | 12VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 2.64 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 4200 RPM | 0.29 in H2O | - | Ball | Tubeaxial | - | 37 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9RA1224E1D001 Sanyo Denki | 67 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 21 | 120 mm L x 120 mm W x 38 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 5.28 W | - | - | 38 mm | Wire Leads | - | 300 mm | 24 VDC | 4000 RPM | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WPA0824G4D201 Sanyo Denki | 61 |
| - | Plastic | - | Plastic | Plastic | 81.9 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | 40000 Hour | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80W | - | 24VDC | -40 ~ 158°F (-40 ~ 70°C) | 9WPA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | 8.64 W | - | IP68 - Dust Tight, Waterproof | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 8250 RPM | - | - | Ball | Tubeaxial | - | 54 dB | - | - | Locked Rotor Burnout Protection | IP68 | 80 mm | 80 mm | 80 mm | ||
![]() 9RA1212M40021 Sanyo Denki | 16 |
| - | Plastic | - | - | - | 63.5 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 1.44 W | - | - | 25 mm | Wire Leads | - | 300 mm | 12 VDC | 2200 RPM | 0.116 in H2O | - | Ball | - | - | 28 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0824H1001 Sanyo Denki | 21 | - | - | Plastic | - | Plastic | - | 77.3 CFM | DC | 36 | 80 mm L x 80 mm W x 38 mm H | 40000 Hour | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | 6 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 7.92 W | 7.92 W | 0.330A | - | - | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 6100 RPM | 0.67 in H2O | 6100 RPM | Ball | Tubeaxial | 77.3 CFM (2.19m³/min) | 46 dBA | 14 ~ 27.6VDC | 0.670 in H2O (166.9 Pa) | Tachometer | - | 38 mm | 80 mm | 80 mm | ||
![]() 9RA0812S40021 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 38.5 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | - | 12VDC | - | 9RA Type | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | - | 1.44 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 3900 RPM | 0.21 in H2O | - | Ball | Tubeaxial | - | 31 dB | - | - | Locked Rotor Burnout Protection | - | 80 mm | 80 mm | 80 mm | ||
![]() 9RA0924F4D001 Sanyo Denki | 16 |
| - | Plastic | - | - | - | 43.1 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | - | - | 9RA Type | - | - | Axial | - | 1.44 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 2850 RPM | 0.14 in H2O | - | Ball | - | - | 27 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9RA0924G40021 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | 24VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 3.12 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 4200 RPM | 0.29 in H2O | - | Ball | Tubeaxial | - | 37 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9WPA0612G4D001 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | - | DC | 80 | 60 mm L x 60 mm W x 25 mm H | 40000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60W | 3.880136 oz | 12VDC | - | 9WPA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | - | - | - | IP68 - Dust Tight, Waterproof | 25 mm | Wire Leads | cURus, TUV | 320 mm | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | IP68 | 60 mm | 60 mm | 60 mm | ||
![]() 9RA1224H4002 Sanyo Denki | 16 |
| - | Plastic | - | - | - | 92.4 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 3.12 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 3200 RPM | 0.245 in H2O | - | Ball | - | - | 39 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0648G4002 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 28.2 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | - | 48VDC | - | 9RA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | 2.88 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 48 VDC | 5600 RPM | 0.28 in H2O | - | Ball | Tubeaxial | - | 36 dB | - | - | Locked Rotor Burnout Protection | - | 60 mm | 60 mm | 60 mm | ||
![]() 9BMB24K2D01 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 56.8 CFM | DC | 32 | - | - | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace B97 | 6.702053 oz | 24VDC | - | 9BMB Type | Square/Rounded - 97mm L x 97mm H | 3 Wire Leads | - | - | 38.88 W | - | - | - | Wire Leads | cURus, TUV | - | 24 V | 6850 RPM | - | - | Ball | Blower | - | 66 dB | - | - | Locked Rotor Sensor | - | 97 mm | - | 33 mm | ||
![]() 9RA0624J40021 Sanyo Denki | 85 |
| - | Plastic | - | Plastic | Plastic | 38.3 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | - | 24VDC | - | 9RA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | 4.32 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 7700 RPM | 0.52 in H2O | - | Ball | Tubeaxial | - | 41 dB | - | - | Locked Rotor Burnout Protection | - | 60 mm | 60 mm | 60 mm | ||
![]() 9GV1424H1D001 Sanyo Denki | 16 |
| - | Plastic | - | Aluminum | Plastic | 212 CFM | DC | 14 | 140 mm L x 140 mm W x 38 mm H | 40000 Hour | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 140 | 1.389 lbs | 24VDC | - | 9GV Type | Square - 140mm L x 140mm H | 3 Wire Leads | Axial | - | 20.4 W | - | - | 38 mm | Wire Leads | cURus, TUV | - | 24 VDC | 5200 RPM | - | - | Ball | Tubeaxial | - | 62 dB | - | - | Locked Rotor Sensor | - | 140 mm | 140 mm | 140 mm | ||
![]() 9RA0812M40021 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 26.1 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | - | 12VDC | - | 9RA Type | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | - | 720 mW | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 2650 RPM | 0.09 in H2O | - | Ball | Tubeaxial | - | 22 dB | - | - | Locked Rotor Burnout Protection | - | 80 mm | 80 mm | 80 mm | ||
![]() 9RA0624J4D0011 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 38.3 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | - | 24VDC | - | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | - | 4.32 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 7700 RPM | 0.52 in H2O | - | Ball | Tubeaxial | - | 41 dB | - | - | Locked Rotor Burnout Protection | - | 60 mm | 60 mm | 60 mm | ||
![]() 9RA0948H40021 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 51.6 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | 48VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 2.4 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 48 VDC | 3400 RPM | 0.19 in H2O | - | Ball | Tubeaxial | - | 31 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9RA1212G4D0011 Sanyo Denki | 16 |
| - | Plastic | - | - | - | 130 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 6.6 W | - | - | 25 mm | Wire Leads | - | 300 mm | 12 VDC | 4500 RPM | 0.48 in H2O | - | Ball | - | - | 47 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0612S4D001 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 23.3 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | - | 12VDC | - | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | - | 1.2 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 4600 RPM | 0.18 in H2O | - | Ball | Tubeaxial | - | 30 dB | - | - | Locked Rotor Burnout Protection | - | 60 mm | 60 mm | 60 mm | ||
![]() 9WL1424G5001 Sanyo Denki | 2815 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 12 | 140 mm L x 140 mm W x 51 mm H | 100000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 140W | 2.050 lbs | 24VDC | - | 9WL Type | Square - 140mm L x 140mm H | 3 Wire Leads | Splash Proof Fan | - | - | - | IP68 - Dust Tight, Waterproof | 51 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | IP68 | 140 mm | 140 mm | 140 mm |