- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Rated Current | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9G1224E4D011 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Plastic | 0.529lb 239.95g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 8.88W | - | - | 0.370A | - | - | - | - | CSA, TUV, UL | - | - | 3650 RPM | Ball | Tubeaxial | 48.0 dB(A) | 20.4V~27.6VDC | 0.394 in H2O (98.1 Pa) | - | Locked Rotor Sensor | 120mm | 120mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9WF0624H7D01 Sanyo Denki America Inc. | 165 |
| Datasheet | 16 Weeks | - | - | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60WF | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.88W | - | - | - | Oil Resistant | - | - | - | CSA, TUV, UL | 24V | - | 6800 RPM | Ball | Tubeaxial | 44.0 dB(A) | 20.4V~27.6VDC | - | - | Locked Rotor Sensor | 60mm | 60mm | 15.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1224F4D011 Sanyo Denki America Inc. | 40 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.529lb 239.95g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.4W | - | - | 0.100A | - | - | - | - | CSA, TUV, UL | - | - | 2250 RPM | Ball | Tubeaxial | 35.0 dB(A) | 20.4V~27.6VDC | 0.169 in H2O (42.1 Pa) | - | Locked Rotor Sensor | 120mm | 120mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 109R0612D4011 Sanyo Denki America Inc. | 170 |
| Datasheet | 16 Weeks | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.52W | - | - | - | - | - | unknown | - | CSA, TUV, UL | - | - | - | Ball | Tubeaxial | 37.0 dB(A) | 10.2V~13.8VDC | - | DC FAN | Speed Sensor (Tach) | 60mm | - | - | - | - | ROHS3 Compliant | ||
![]() 109R0824S4D011 Sanyo Denki America Inc. | 177 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.4W | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | 3400 RPM | Ball | Tubeaxial | 34.0 dB(A) | 12V~27.6VDC | - | - | Locked Rotor Sensor | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9GL1224F102 Sanyo Denki America Inc. | 40 |
| Datasheet | 16 Weeks | Flanges | - | Aluminium | 0.816lb 370.13g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | - | - | 3.84W | - | - | 0.160A | - | - | - | - | CSA, TUV, UL | 24V | - | 2280 RPM | Ball | Tubeaxial | 36.0 dB(A) | 14V~27.6VDC | 0.218 in H2O (54.3 Pa) | - | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9GL1224G102 Sanyo Denki America Inc. | 53 |
| Datasheet | 16 Weeks | - | - | Aluminium | 0.816lb 370.13g | Aluminum | Plastic | 80000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 12W | - | 12W | 0.500A | - | - | - | - | CSA, TUV, UL | 24V | - | 3600 RPM | Ball | Tubeaxial | 49.0 dB(A) | 20.4V~27.6VDC | 0.542 in H2O (135.0 Pa) | - | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 109P0424B602 Sanyo Denki America Inc. | 112 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2017 | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.44W | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | 5200 RPM | Ball | Tubeaxial | 25.0 dB(A) | 20.4V~27.6VDC | - | - | - | 40mm | 40mm | 20.00mm | - | - | ROHS3 Compliant | ||
![]() 9A0924S4021 Sanyo Denki America Inc. | 406 |
| Datasheet | 16 Weeks | - | - | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3.6W | - | - | - | - | - | - | - | CSA, TUV, UL | 24V | - | 3550 RPM | Ball | Tubeaxial | 39.0 dB(A) | 12V~27.6VDC | - | - | - | 92mm | 92mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9G0924G102 Sanyo Denki America Inc. | 17 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.397lb 180.08g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 13.2W | - | - | 0.550A | - | - | - | - | CSA, TUV, UL | - | - | 5000 RPM | Ball | Tubeaxial | 50.0 dB(A) | 20.4V~27.6VDC | 0.602 in H2O (149.9 Pa) | - | - | 92mm | 92mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1224E4D01 Sanyo Denki America Inc. | 34 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.529lb 239.95g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2017 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 8.88W | - | - | 0.370A | - | - | - | - | CSA, TUV, UL | - | - | 3650 RPM | Ball | Tubeaxial | 48.0 dB(A) | 20.4V~27.6VDC | 0.394 in H2O (98.1 Pa) | - | Locked Rotor Sensor | 120mm | 120mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1248G4D011 Sanyo Denki America Inc. | 55 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.529lb 239.95g | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 11.04W | - | - | 0.230A | - | - | - | - | CSA, TUV, UL | - | - | 4100 RPM | Ball | Tubeaxial | 51.0 dB(A) | 40.8V~55.2VDC | 0.482 in H2O (120.0 Pa) | - | Locked Rotor Sensor | 120mm | 120mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9S0924F4021 Sanyo Denki America Inc. | 14 |
| Datasheet | 16 Weeks | - | - | Plastic | - | - | - | - | 24VDC | - | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | Wire Leads | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | Ball | Tubeaxial | - | - | - | - | - | 92mm | 92mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9S0924L4021 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Plastic | - | - | - | - | 24VDC | - | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | Wire Leads | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | Ball | Tubeaxial | - | - | - | - | - | 92mm | 92mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1224A4D01 Sanyo Denki America Inc. | 158 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.529lb 239.95g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2017 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 5.04W | - | - | 0.210A | - | - | - | - | CSA, TUV, UL | - | - | 3150 RPM | Ball | Tubeaxial | 44.0 dB(A) | 20.4V~27.6VDC | 0.309 in H2O (77.0 Pa) | - | Locked Rotor Sensor | 120mm | 120mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1212M401 Sanyo Denki America Inc. | 141 |
| Datasheet | 16 Weeks | - | - | - | 0.529lb 239.95g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | APPROVALS: TUV | 1.68W | 0.140A | - | - | unknown | - | CSA, TUV, UL | - | 0.14A | 1950 RPM | Ball | Tubeaxial | 29.0 dB(A) | 7V~13.8VDC | 0.124 in H2O (30.9 Pa) | DC FAN | Speed Sensor (Tach) | 120mm | 119mm | 25mm | - | - | ROHS3 Compliant | ||
![]() 109E2024MH001 Sanyo Denki America Inc. | 2563 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | 3.9lbs 1.8kg | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | 2015 | San Ace 200 | Round - 200mm Dia | Active | Not Applicable | 3 Wire Leads | 70°C | -10°C | 15.12W | - | - | 0.630A | - | - | - | - | CSA, TUV, UR | - | - | 2100 RPM | Ball | Tubeaxial | 45.0 dB(A) | 20.4V~27.6VDC | 0.463 in H2O (115.4 Pa) | - | Speed Sensor (Tach) | 200mm | 200mm | 70.00mm | No | - | ROHS3 Compliant | ||
![]() 9LG0612P4J001 Sanyo Denki America Inc. | 817 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | - | - | - | - | 12VDC | - | - | 2013 | San Ace 60L | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | 4.68W | - | - | - | - | 390mA | CSA, TUV, UL | - | - | - | Ball | Tubeaxial | - | - | - | - | - | 60mm | 60mm | 25.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 109P0424H301 Sanyo Denki America Inc. | 46 | - | Datasheet | 16 Weeks | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.28W | - | - | - | - | - | unknown | - | CSA, TUV, UL | - | 0.14A | 8700 RPM | Ball | Tubeaxial | 37.0 dB(A) | 12V~27.6VDC | - | DC FAN | Speed Sensor (Tach) | 40mm | - | 28mm | - | - | ROHS3 Compliant | ||
![]() 9GL1224E101 Sanyo Denki America Inc. | 46 |
| Datasheet | 16 Weeks | - | - | Aluminium | 0.816lb 370.13g | Aluminum | Plastic | 80000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 70°C | -10°C | 8.16W | - | 8.16W | 0.340A | - | 120mm | - | - | CSA, TUV, UL | 24V | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | 20.4V~27.6VDC | 0.401 in H2O (100.0 Pa) | - | Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | No | - | ROHS3 Compliant |