- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GA0824P2S0011 Sanyo Denki America Inc. | 316 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.287lb 130.18g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | 2017 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 10.1W | - | 0.420A | - | - | CSA, TUV, UL | - | 9700 RPM | Ball | Tubeaxial | - | 57.0 dB(A) | 20.4V~27.6VDC | 1.450 in H2O (361.2 Pa) | PWM Control, Speed Sensor (Tach) | - | 80mm | 80mm | 32.00mm | - | - | ROHS3 Compliant | ||
![]() 9GA0512P7G001 Sanyo Denki America Inc. | 10 | - | Datasheet | 16 Weeks | - | Axial | Plastic | 0.088lb 39.92g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2010 | San Ace 52 | Square - 52mm Lx52mm H | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -10°C | 1.56W | 1.56W | 0.130A | 52mm | 130mA | CSA, TUV, UL | - | 7800 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | 10.2V~13.8VDC | 0.367 in H2O (91.5 Pa) | PWM Control, Speed Sensor (Tach) | - | 52mm | 52mm | 15.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9A0912F401 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | - | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2015 | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.68W | - | 0.140A | - | - | CSA, TUV, UL | 12V | 2650 RPM | Ball | Tubeaxial | - | 30.0 dB(A) | 6V~13.8VDC | 0.129 in H2O (32.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | 92mm | - | - | - | - | ROHS3 Compliant | ||
![]() 109E1724K501 Sanyo Denki America Inc. | 88 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | 1.7lbs 771.1g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 31.2W | 31.2W | 1.30A | - | 1.3A | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | - | 55.0 dB(A) | 20.4V~27.6VDC | 0.976 in H2O (243.0 Pa) | Speed Sensor (Tach) | 172mm | 172mm | 172mm | 51.00mm | - | - | ROHS3 Compliant | ||
![]() 9S0812H401 Sanyo Denki America Inc. | 121 |
| Datasheet | 16 Weeks | - | Axial | PBT | - | - | - | - | 12VDC | - | Bulk | 2014 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | - | - | - | - | 2.76W | - | - | 230mA | CSA, UL | 12V | - | Ball | Tubeaxial | - | - | - | - | - | - | 80mm | 80mm | 25.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9GV0624P1G031 Sanyo Denki America Inc. | 73 | - | Datasheet | 16 Weeks | - | Axial | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2010 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -10°C | 33.6W | 33.6W | - | 60mm | 1.4A | CSA, TUV, UL | - | 16000 RPM | Ball | Tubeaxial | - | 66.0 dB(A) | 20.4V~27.6VDC | - | PWM Control, Speed Sensor (Tach) | - | 60mm | 60mm | 38.00mm | No | Unknown | ROHS3 Compliant | ||
![]() 109BM12MC2-1 Sanyo Denki America Inc. | 81 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.386lb 175.09g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2016 | San Ace B97 | Rectangular/Rounded - 97.2mm Lx94.4mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 3.12W | 3.6W | 0.260A | - | - | CSA, TUV, UL | 13.8V | 2700 RPM | Ball | Blower | - | 43.5 dB(A) | 7V~13.8VDC | 0.478 in H2O (119.1 Pa) | Speed Sensor (Tach) | - | 33mm | 97mm | 33.00mm | - | - | ROHS3 Compliant | ||
![]() 9GA0812P1S611 Sanyo Denki America Inc. | 30 | - | Datasheet | - | - | - | - | - | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | - | - | 11.28W | - | 0.940A | - | - | CSA, TUV, UL | - | 9550 RPM | Ball | Tubeaxial | - | 59.0 dB(A) | 10.8V~13.2VDC | 1.930 in H2O (480.8 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9CRA0412K401 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | Axial | - | 0.177lb 80.29g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2009 | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 19.2W | - | 1.60A | - | 1.6A | CSA, TUV, UL | - | 17500 Front, 11700 Rear | Ball | Tubeaxial (Dual) | - | 64.0 dB(A) | 10.8V~13.2VDC | 2.610 in H2O (650.1 Pa) | Counter-Rotating, Locked Rotor Protection, Speed Sensor (Tach) | - | 40mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 9GA0712P1H001 Sanyo Denki America Inc. | 40 | - | Datasheet | 16 Weeks | - | Axial | Plastic | 0.375lb 170.1g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2013 | San Ace 70 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 13.2W | 13.2W | 1.10A | 38mm | 1.1A | CSA, TUV, UL | 12V | 1200 RPM | Ball | Tubeaxial | 13.2W | 57.0 dB(A) | 10.8V~13.2VDC | 1.830 in H2O (455.8 Pa) | PWM Control, Speed Sensor (Tach) | - | 38mm | - | 38.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9AH0612P4G03 Sanyo Denki America Inc. | 47 |
| Datasheet | 16 Weeks | - | - | PBT | - | Plastic | Plastic | - | 12VDC | 14~140°F -10°C~60°C | Bulk | 2015 | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | - | - | - | - | 0.210A | - | - | CSA, TUV, UR | 12V | 5600 RPM | Ball | Tubeaxial | - | 39.0 dB(A) | 10.2V~13.2VDC | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1212H402 Sanyo Denki America Inc. | 57 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.529lb 239.95g | - | - | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | 2004 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | 60°C | -10°C | 3.72W | 3.72W | 0.310A | 119mm | 310mA | CSA, TUV, UL | - | 2850 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 10.2V~13.8VDC | 0.257 in H2O (64.0 Pa) | - | - | 120mm | 119mm | 25.00mm | No | - | ROHS3 Compliant | ||
![]() 109P0405F3D013 Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 5VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.4W | - | - | - | - | CSA, TUV, UL | - | 6700 RPM | Ball | Tubeaxial | - | 30.0 dB(A) | 4.5V~5.5VDC | - | Locked Rotor Sensor | - | 40mm | 40mm | 28.00mm | - | - | ROHS3 Compliant | ||
![]() 109P1424H102 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Flanges | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140 | Square - 140mm Lx140mm H | Active | Not Applicable | 2 Wire Leads | - | - | 8.88W | - | - | - | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | 20.4V~27.6VDC | - | - | - | 140mm | 140mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1212E1021 Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.728lb 330.22g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2004 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | - | - | 7.32W | - | 0.610A | - | 610mA | CSA, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | 10.2V~13.8VDC | 0.401 in H2O (100.0 Pa) | - | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9S1212L401 Sanyo Denki America Inc. | 12 |
| Datasheet | 16 Weeks | - | Axial | Plastic | - | - | - | - | 12VDC | - | - | 2010 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | 960mW | - | - | 80mA | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | 120mm | 120mm | 25.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 109R0612F4021 Sanyo Denki America Inc. | 143 |
| Datasheet | 16 Weeks | - | Axial | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2002 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.08W | 1.08W | - | - | 90mA | CSA, TUV, UL | - | 3200 RPM | Ball | Tubeaxial | - | 24.0 dB(A) | 6V~13.8VDC | - | - | - | 60mm | 60mm | 25.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9GV1224P1J011 Sanyo Denki America Inc. | 73 | - | Datasheet | 16 Weeks | - | Axial | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | 2016 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -10°C | 36W | 36W | - | 120mm | - | CSA, TUV, UL | - | 6400 RPM | Ball | Tubeaxial | - | 64.0 dB(A) | 20.4V~27.6VDC | - | PWM Control, Speed Sensor (Tach) | - | 120mm | 120mm | 38.00mm | No | - | ROHS3 Compliant | ||
![]() 9G1224G402 Sanyo Denki America Inc. | 52 |
| Datasheet | 16 Weeks | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | - | - | 11.28W | - | 0.470A | - | - | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | - | 51.0 dB(A) | 20.4V~27.6VDC | 0.482 in H2O (120.0 Pa) | - | - | 120mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9G1248M1021 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | Flanges | - | - | 0.728lb 330.22g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 3.36W | - | 0.070A | - | - | CSA, TUV, UL | - | 1950 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 40.8V~55.2VDC | 0.159 in H2O (39.6 Pa) | Locked Rotor Protection | - | 120mm | - | - | - | - | ROHS3 Compliant |