- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109P0624S701 Sanyo Denki America Inc. | 342 |
| Datasheet | 16 Weeks | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.92W | - | - | - | - | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | - | 36.0 dB(A) | 14V~27.6VDC | - | - | Speed Sensor (Tach) | 60mm | 60mm | 15.00mm | - | ROHS3 Compliant | ||
![]() 109R0605H401 Sanyo Denki America Inc. | 53 |
| Datasheet | 16 Weeks | - | - | 0.199lb 90.26g | Plastic | - | Varies Based on Temperature | 5VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 1.7W | - | 0.340A | - | unknown | - | CSA, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 4.5V~5.5VDC | 0.161 in H2O (40.2 Pa) | DC FAN | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | - | - | - | ROHS3 Compliant | ||
![]() 109R0612H401 Sanyo Denki America Inc. | 39 | - | Datasheet | 16 Weeks | Axial | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2017 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 1.32W | - | 60mm | unknown | - | CSA, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 6V~13.8VDC | - | DC FAN | Speed Sensor (Tach) | 60mm | - | - | - | ROHS3 Compliant | ||
![]() 109E1724F501 Sanyo Denki America Inc. | 13 |
| Datasheet | 16 Weeks | - | Aluminium | 1.7lbs 771.1g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | 8.4W | - | 0.350A | - | - | - | CSA, TUV, UL | - | 2500 RPM | Ball | Tubeaxial | - | 42.0 dB(A) | 20.4V~27.6VDC | 0.382 in H2O (95.1 Pa) | - | Speed Sensor (Tach) | 172mm | - | - | - | ROHS3 Compliant | ||
![]() 109E4748H401 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | Aluminium | - | Aluminum | Plastic | 40000 Hrs @ 40°C | 48VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 3 Wire Leads | 25W | - | 0.520A | - | - | - | CSA, TUV, UL | - | 3400 RPM | Ball | Tubeaxial | - | 57.0 dB(A) | 40.8V~55.2VDC | 0.542 in H2O (135.0 Pa) | - | Speed Sensor (Tach) | 147mm | - | - | - | ROHS3 Compliant | ||
![]() 109E4748S401 Sanyo Denki America Inc. | 43 |
| Datasheet | 15 Weeks | - | Aluminium | - | Aluminum | Plastic | 40000 Hrs @ 40°C | 48VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 3 Wire Leads | 29.8W | - | 0.620A | - | - | - | CSA, TUV, UL | - | 3650 RPM | Ball | Tubeaxial | - | 58.0 dB(A) | 40.8V~55.2VDC | 0.627 in H2O (156.2 Pa) | - | Speed Sensor (Tach) | 147mm | - | - | - | ROHS3 Compliant | ||
![]() 9GL1248E101 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | - | Aluminium | - | Aluminum | Plastic | 80000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 8.16W | - | 0.170A | - | - | - | CSA, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | 40.8V~55.2VDC | 0.402 in H2O (100.1 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 120mm | - | - | - | ROHS3 Compliant | ||
![]() 109E4748M401 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | Aluminium | - | Aluminum | Plastic | 40000 Hrs @ 40°C | 48VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 3 Wire Leads | 15.4W | - | 0.320A | - | - | - | CSA, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | - | 51.0 dB(A) | 40.8V~55.2VDC | 0.369 in H2O (91.9 Pa) | - | Speed Sensor (Tach) | 147mm | - | - | - | ROHS3 Compliant | ||
![]() 109E4724F401 Sanyo Denki America Inc. | 13 |
| Datasheet | 18 Weeks | - | Aluminium | - | Aluminum | Plastic | 40000 Hrs @ 40°C | 24VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 3 Wire Leads | 19W | - | 0.790A | - | - | - | CSA, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | - | 54.0 dB(A) | 20.4V~27.6VDC | 0.450 in H2O (112.1 Pa) | - | Speed Sensor (Tach) | 147mm | - | - | - | ROHS3 Compliant | ||
![]() 109E4748F401 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | Aluminium | - | Aluminum | Plastic | 40000 Hrs @ 40°C | 48VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 3 Wire Leads | 19.2W | - | 0.400A | - | - | - | CSA, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | - | 54.0 dB(A) | 40.8V~55.2VDC | 0.450 in H2O (112.1 Pa) | - | Speed Sensor (Tach) | 147mm | - | - | - | ROHS3 Compliant | ||
![]() 9GL1248M101 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | - | Aluminium | - | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 3.36W | - | 0.070A | - | - | - | CSA, TUV, UL | 48V | 1950 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 40.8V~55.2VDC | 0.159 in H2O (39.6 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 120mm | - | - | - | ROHS3 Compliant | ||
![]() 109E1712M501 Sanyo Denki America Inc. | 13 |
| Datasheet | 17 Weeks | - | Aluminium | 1.7lbs 771.1g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | 5.76W | - | 0.480A | - | - | - | CSA, TUV, UL | - | 2000 RPM | Ball | Tubeaxial | - | 36.0 dB(A) | 10.2V~13.8VDC | 0.271 in H2O (67.6 Pa) | - | Speed Sensor (Tach) | 172mm | - | - | - | ROHS3 Compliant | ||
![]() 109E1712F501 Sanyo Denki America Inc. | 43 |
| Datasheet | 15 Weeks | - | Aluminium | 1.7lbs 771.1g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | 10.8W | - | 0.900A | - | - | - | CSA, TUV, UL | - | 2500 RPM | Ball | Tubeaxial | - | 42.0 dB(A) | 10.2V~13.8VDC | 0.382 in H2O (95.1 Pa) | - | Speed Sensor (Tach) | 172mm | - | - | - | ROHS3 Compliant | ||
![]() 9G0912P2G03 Sanyo Denki America Inc. | 96 |
| Datasheet | 16 Weeks | - | Plastic | - | - | - | - | 12VDC | - | Bulk | - | - | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | CSA, TUV, UR | - | - | Ball | Tubeaxial | - | - | - | - | - | - | 92mm | 92mm | 32.00mm | - | ROHS3 Compliant | ||
![]() 109R0812G4D01 Sanyo Denki America Inc. | 19 | - | Datasheet | 16 Weeks | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 4.44W | - | - | - | - | - | CSA, TUV, UL | - | 4500 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 10.8V~13.2VDC | - | - | Locked Rotor Sensor | 80mm | 80mm | 25.00mm | - | ROHS3 Compliant | ||
![]() 9S1212M401 Sanyo Denki America Inc. | 77 | - | Datasheet | 16 Weeks | Axial | Plastic | - | - | - | - | 12VDC | - | Bulk | 2014 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | Wire Leads | - | 1.56W | - | - | - | 130mA | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | 120mm | 120mm | 25.00mm | - | ROHS3 Compliant | ||
![]() 9G1212M102 Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | Axial | Plastic | 0.728lb 330.22g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2004 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | 2.52W | 2.52W | 0.210A | - | - | 210mA | CSA, TUV, UL | - | 1950 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 7V~13.8VDC | 0.159 in H2O (39.6 Pa) | - | - | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant | ||
![]() 9S0824L401 Sanyo Denki America Inc. | 23 |
| Datasheet | 16 Weeks | Axial | Plastic | - | - | - | - | 24VDC | - | Bulk | 2011 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | 40mA | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | 80mm | 80mm | 25.00mm | Unknown | ROHS3 Compliant | ||
![]() 9S0912L4011 Sanyo Denki America Inc. | 45 | - | Datasheet | 16 Weeks | Axial | Plastic | - | - | - | - | 12VDC | - | Bulk | 2007 | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | 25mm | - | 70mA | CSA, TUV, UL | 12V | - | Ball | Tubeaxial | 840mW | - | - | - | - | - | 92mm | 92mm | 25.00mm | No SVHC | ROHS3 Compliant | ||
![]() 9HVA0812P1G0011 Sanyo Denki America Inc. | 44 |
| Datasheet | 16 Weeks | - | - | 0.485lb 219.99g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2016 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 42W | - | 3.5A | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | 73.0 dB(A) | 10.8V~13.2VDC | 5.400 in H2O (1345.1 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | 38.00mm | - | ROHS3 Compliant |