- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Current Rating (Amps) | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Pressure | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9G1248G4021 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | - | - | - | 0.529lb 239.95g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 11.04W | - | - | 0.230A | - | - | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | 51.0 dB(A) | 40.8V~55.2VDC | 0.482 in H2O (120.0 Pa) | - | Locked Rotor Protection | - | 120mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9G1248F4021 Sanyo Denki America Inc. | 37 |
| Datasheet | - | Flanges | - | - | 0.529lb 239.95g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 2.88W | - | - | 0.060A | - | - | CSA, TUV, UL | - | 2250 RPM | Ball | Tubeaxial | 35.0 dB(A) | 40.8V~55.2VDC | 0.169 in H2O (42.1 Pa) | - | Locked Rotor Protection | - | 120mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9A0824G401 Sanyo Denki America Inc. | 93 |
| Datasheet | 16 Weeks | - | - | PBT | - | Plastic | - | 30000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | - | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | 5.04W | - | - | 0.210A | - | - | CSA, TUV, UL | 24V | 4500 RPM | Ball | Tubeaxial | 40.0 dB(A) | 12V~26.4VDC | 0.323 in H2O (80.4 Pa) | DC FAN | Locked Rotor Protection, Speed Sensor (Tach) | - | 80mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0824P4J001 Sanyo Denki America Inc. | 350 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.243lb 110.22g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | 2012 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 6.72W | - | 6.72W | 0.280A | - | 280mA | CSA, TUV, UL | 24V | 7400 RPM | Ball | Tubeaxial | 48.0 dB(A) | 21.6V~26.4VDC | 0.700 in H2O (174.4 Pa) | - | PWM Control, Speed Sensor (Tach) | - | 80mm | 80mm | 25.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9G1212A401 Sanyo Denki America Inc. | 210 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.529lb 239.95g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 4.8W | - | - | 0.400A | - | - | CSA, TUV, UL | - | 3150 RPM | Ball | Tubeaxial | 44.0 dB(A) | 10.2V~13.8VDC | 0.309 in H2O (77.0 Pa) | - | Speed Sensor (Tach) | - | 120mm | 120mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9G0612P4H001 Sanyo Denki America Inc. | 387 |
| Datasheet | 16 Weeks | - | Axial | - | 0.199lb 90.26g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | 2014 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | - | - | 6W | - | - | 0.500A | 60mm | 500mA | CSA, TUV, UL | - | 9500 RPM | Ball | Tubeaxial | 49.0 dB(A) | 10.2V~13.8VDC | 0.900 in H2O (224.2 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 60mm | - | - | No | Unknown | ROHS3 Compliant | ||
![]() 9A0912H401 Sanyo Denki America Inc. | 141 |
| Datasheet | 16 Weeks | - | Axial | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2017 | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | 2.52W | - | 2.52W | - | 92mm | - | CSA, TUV, UL | 12V | 3150 RPM | Ball | Tubeaxial | 33.0 dB(A) | 6V~13.8VDC | - | - | Speed Sensor (Tach) | - | 92mm | 92mm | 25.00mm | No | - | ROHS3 Compliant | ||
![]() 9GL1224M101 Sanyo Denki America Inc. | 55 |
| Datasheet | 16 Weeks | - | - | Aluminium | 0.816lb 370.13g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.64W | - | - | 0.110A | - | - | CSA, TUV, UL | 24V | 1950 RPM | Ball | Tubeaxial | 32.0 dB(A) | 14V~27.6VDC | 0.159 in H2O (39.6 Pa) | - | Speed Sensor (Tach) | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 109P0512M701 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | - | Axial | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 52 | Square - 52mm Lx52mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | 840mW | 0.070A | 52mm | - | CSA, TUV, UL | - | 3700 RPM | Ball | Tubeaxial | 22.0 dB(A) | 7V~13.8VDC | 0.086 in H2O (21.5 Pa) | - | Speed Sensor (Tach) | - | 52mm | - | - | - | - | ROHS3 Compliant | ||
![]() 109P0405M901 Sanyo Denki America Inc. | 104 |
| - | - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 5VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 550mW | - | - | 0.110A | - | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 4.5V~5.5VDC | 0.108 in H2O (27.0 Pa) | - | Speed Sensor (Tach) | - | 40mm | - | - | - | - | ROHS3 Compliant | ||
![]() 109P0412H9D01 Sanyo Denki America Inc. | 588 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 840mW | - | - | - | - | - | CSA, TUV, UL | - | 6200 RPM | Ball | Tubeaxial | 25.0 dB(A) | 7V~13.8VDC | - | - | Locked Rotor Sensor | - | 40mm | 40mm | 10.00mm | - | - | ROHS3 Compliant | ||
![]() 9G0624G1021 Sanyo Denki America Inc. | 235 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 20.4W | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | 58.0 dB(A) | 14V~27.6VDC | - | - | - | - | 60mm | 60mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 109R0624M402 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 60°C | -10°C | 960mW | - | 960mW | - | 60mm | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 20.0 dB(A) | 14V~27.6VDC | - | - | - | - | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9G0848H101 Sanyo Denki America Inc. | 132 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.375lb 170.1g | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 9.6W | - | - | 0.270A | - | - | CSA, TUV, UL | - | 5700 RPM | Ball | Tubeaxial | 49.0 dB(A) | 40.8V~55.2VDC | 0.687 in H2O (171.1 Pa) | - | Speed Sensor (Tach) | - | 80mm | 80mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9A0612S402 Sanyo Denki America Inc. | 43 |
| Datasheet | 16 Weeks | - | Axial | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2005 | San Cooler 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 70°C | -10°C | 2.04W | - | 2.04W | - | 60mm | 170mA | CSA, TUV, UL | 12V | 4600 RPM | Ball | Tubeaxial | 33.0 dB(A) | 6V~13.8VDC | - | - | - | - | 60mm | 60mm | 25.00mm | No | Unknown | ROHS3 Compliant | ||
![]() 109P0612S701 Sanyo Denki America Inc. | 78 | - | Datasheet | 16 Weeks | - | Axial | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2009 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | APPROVALS: UL | 1.8W | - | 60mm | 150mA | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 36.0 dB(A) | 10.2V~13.8VDC | - | DC FAN | Speed Sensor (Tach) | 5.99 mmH2O | 60mm | - | 15mm | No | Unknown | ROHS3 Compliant | ||
![]() 109E1712H5D01 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | - | - | Aluminium | 1.7lb 780.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 14.4W | - | - | 1.20A | - | - | CSA, TUV, UL | - | 3050 RPM | Ball | Tubeaxial | 47.0 dB(A) | 10.2V~13.8VDC | 0.551 in H2O (137.2 Pa) | - | Locked Rotor Sensor | - | 172mm | - | - | - | - | ROHS3 Compliant | ||
![]() 109E5712F502 Sanyo Denki America Inc. | 43 |
| Datasheet | - | - | - | Aluminium | 1.7lb 760.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | 8.16W | - | - | 0.680A | - | - | CSA, TUV, UL | - | 2500 RPM | Ball | Tubeaxial | 47.0 dB(A) | 10.2V~13.8VDC | 0.380 in H2O (94.6 Pa) | - | Locked Rotor Protection | - | 150mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9S0812F4021 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | Axial | - | 0.167lb 75.75g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.32W | - | - | 0.110A | - | - | CSA, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 24.0 dB(A) | 5V~13.8VDC | 0.143 in H2O (35.6 Pa) | - | Locked Rotor Protection | - | 80mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 109E1712F502 Sanyo Denki America Inc. | 13 |
| Datasheet | 18 Weeks | - | - | Aluminium | 1.7lb 780.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | 10.8W | - | - | 0.900A | - | - | CSA, TUV, UL | - | 2500 RPM | Ball | Tubeaxial | 42.0 dB(A) | 10.2V~13.8VDC | 0.382 in H2O (95.1 Pa) | - | Locked Rotor Protection | - | 172mm | - | - | - | - | ROHS3 Compliant |