- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9G1212F1021 Sanyo Denki America Inc. | 20 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.728lb 330.22g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | 3.36W | - | 0.280A | - | - | - | CSA, TUV, UL | - | 2280 RPM | Ball | Tubeaxial | 36.0 dB(A) | 7V~13.8VDC | 0.218 in H2O (54.3 Pa) | - | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant | ||
![]() 109E1748H502 Sanyo Denki America Inc. | 2247 |
| Datasheet | 16 Weeks | Flanges | - | Aluminium | 1.7lbs 771.1g | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 2 Wire Leads | 13.44W | - | 0.280A | - | - | - | CSA, TUV, UL | - | 3050 RPM | Ball | Tubeaxial | 47.0 dB(A) | 40.8V~55.2VDC | 0.551 in H2O (137.2 Pa) | - | 172mm | 172mm | 51.00mm | - | ROHS3 Compliant | ||
![]() 109P0524A7D01 Sanyo Denki America Inc. | 103 |
| - | 18 Weeks | - | - | - | 0.122lb 55.34g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 52 | Square - 52mm Lx52mm H | Active | Not Applicable | 3 Wire Leads | 2.64W | - | 0.110A | - | - | - | CSA, TUV, UL | - | 6800 RPM | Ball | Tubeaxial | 36.0 dB(A) | 14V~27.6VDC | 0.280 in H2O (69.7 Pa) | Locked Rotor Sensor | 52mm | - | - | - | ROHS3 Compliant | ||
![]() 109R0612H4D011 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | - | - | - | 0.199lb 90.26g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.32W | - | 0.110A | - | - | - | CSA, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | 28.0 dB(A) | 6V~13.8VDC | 0.161 in H2O (40.2 Pa) | Locked Rotor Sensor | 60mm | - | - | - | ROHS3 Compliant | ||
![]() 109R0812M4D011 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | - | 0.243lb 110.22g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.08W | - | 0.090A | - | - | - | CSA, TUV, UL | - | 2350 RPM | Ball | Tubeaxial | 23.0 dB(A) | 6V~13.8VDC | 0.090 in H2O (22.4 Pa) | Locked Rotor Sensor | 80mm | - | - | - | ROHS3 Compliant | ||
![]() 109P0612H601 Sanyo Denki America Inc. | 43 |
| - | - | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.56W | - | 0.130A | - | - | - | CSA, TUV, UL | - | 4200 RPM | Ball | Tubeaxial | 31.0 dB(A) | 10.2V~13.8VDC | 0.128 in H2O (31.8 Pa) | Speed Sensor (Tach) | 60mm | - | - | - | ROHS3 Compliant | ||
![]() 109E4748S402 Sanyo Denki America Inc. | 13 |
| - | - | Flanges | - | Aluminium | - | Aluminum | - | - | 48VDC | 14~140°F -10°C~60°C | Bulk | - | Dyna Ace | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 2 Wire Leads | 31.2W | - | 0.650A | - | - | - | CSA, TUV, UL | - | 3500 RPM | Ball | Tubeaxial | 58.0 dB(A) | 40.8V~55.2VDC | 0.586 in H2O (146.0 Pa) | - | 147mm | - | - | - | ROHS3 Compliant | ||
![]() 109E4724M402 Sanyo Denki America Inc. | In Stock | - | - | - | Flanges | - | Aluminium | - | Aluminum | - | - | 24VDC | 14~140°F -10°C~60°C | Bulk | - | Dyna Ace | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 2 Wire Leads | 15.6W | - | 0.650A | - | - | - | CSA, TUV, UL | - | 2700 RPM | Ball | Tubeaxial | 51.0 dB(A) | 20.4V~27.6VDC | 0.345 in H2O (86.0 Pa) | - | 147mm | - | - | - | ROHS3 Compliant | ||
![]() 109P0405M602 Sanyo Denki America Inc. | 43 |
| - | 15 Weeks | Flanges | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 5VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 600mW | - | 0.120A | - | - | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 24.0 dB(A) | 4.5V~5.5VDC | 0.106 in H2O (26.4 Pa) | - | 40mm | - | - | - | ROHS3 Compliant | ||
![]() 109P0612W602 Sanyo Denki America Inc. | 43 |
| - | - | Flanges | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.56W | - | 0.130A | - | - | - | CSA, TUV, UL | - | 4200 RPM | Ball | Tubeaxial | 31.0 dB(A) | 6V~16VDC | 0.128 in H2O (31.8 Pa) | - | 60mm | - | - | - | ROHS3 Compliant | ||
![]() 109E4748F402 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | Flanges | - | Aluminium | - | Aluminum | - | - | 48VDC | 14~140°F -10°C~60°C | Bulk | - | Dyna Ace | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 2 Wire Leads | 20.6W | - | 0.430A | - | - | - | CSA, TUV, UL | - | 3000 RPM | Ball | Tubeaxial | 54.0 dB(A) | 40.8V~55.2VDC | 0.426 in H2O (106.0 Pa) | - | 147mm | - | - | - | ROHS3 Compliant | ||
![]() 9A0912M402 Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | Flanges | - | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 1.44W | - | - | - | - | - | CSA, TUV, UL | 12V | 2250 RPM | Ball | Tubeaxial | 27.0 dB(A) | 6V~13.8VDC | - | - | 92mm | 92mm | 25.00mm | - | ROHS3 Compliant | ||
![]() 9G0948H2D011 Sanyo Denki America Inc. | 13 |
| Datasheet | 19 Weeks | - | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 3.84W | - | 0.080A | - | - | - | CSA, TUV, UL | - | 2850 RPM | Ball | Tubeaxial | 32.0 dB(A) | 40.8V~55.2VDC | 0.205 in H2O (51.2 Pa) | Locked Rotor Sensor | 92mm | - | - | - | ROHS3 Compliant | ||
![]() 109E1324S1D01 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 3 Wire Leads | 12.7W | - | 0.530A | - | - | - | CSA, TUV, UL | - | 3450 RPM | Ball | Tubeaxial | 49.0 dB(A) | 20.4V~27.6VDC | 0.502 in H2O (125.0 Pa) | Locked Rotor Sensor | 127mm | - | - | - | ROHS3 Compliant | ||
![]() 109E1324G1D01 Sanyo Denki America Inc. | 43 |
| Datasheet | 15 Weeks | - | - | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 3 Wire Leads | 26.4W | - | 1.10A | - | - | - | CSA, TUV, UL | - | 4550 RPM | Ball | Tubeaxial | 57.0 dB(A) | 20.4V~27.6VDC | 0.867 in H2O (216.0 Pa) | Locked Rotor Sensor | 127mm | - | - | - | ROHS3 Compliant | ||
![]() 9G0912S202 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | Axial | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | 4.56W | 0.380A | - | 92mm | - | CSA, TUV, UL | - | 3500 RPM | Ball | Tubeaxial | 38.0 dB(A) | 10.2V~13.8VDC | 0.309 in H2O (77.0 Pa) | - | 92mm | - | - | - | ROHS3 Compliant | ||
![]() 9GT0824P4S001 Sanyo Denki America Inc. | 3000 | - | Datasheet | 16 Weeks | - | Axial | Aluminium | 0.287lb 130.18g | Aluminum | Plastic | 40000 Hrs @ 85°C | 24VDC | -40~185°F -40°C~85°C | - | 2014 | San Ace 80T | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 5.28W | 5.28W | 0.220A | - | - | 220mA | CSA, TUV, UL | 24V | 6700 RPM | Ball | Tubeaxial | 46.0 dB(A) | 20.4V~27.6VDC | 0.574 in H2O (143.0 Pa) | PWM Control, Speed Sensor (Tach) | 80mm | 80mm | 25.00mm | Unknown | ROHS3 Compliant | ||
![]() 9CR0612P0H03 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | Plastic | 0.507lb 229.97g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | 2006 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads per Fan | - | 32.4W | 2.7A | - | - | 2.7A | CSA, TUV, UR | - | 10300 Front, 6500 Rear | Ball | Tubeaxial (Dual) | 64.0 dB(A) | 10.8V~13.2VDC | 1.810 in H2O (450.8 Pa) | Counter-Rotating | 60mm | 60mm | 76.00mm | - | ROHS3 Compliant | ||
![]() 9G0948G1D01 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | - | - | - | 0.397lb 180.08g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 12.96W | - | 0.270A | - | - | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 50.0 dB(A) | 40.8V~55.2VDC | 0.602 in H2O (149.9 Pa) | Locked Rotor Sensor | 92mm | - | - | - | ROHS3 Compliant | ||
![]() 9WF0924H4D01 Sanyo Denki America Inc. | 43 |
| - | 15 Weeks | - | - | PBT | 0.265lb 120.2g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92WF | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 3.12W | - | 0.130A | Oil Resistant | - | - | CSA, TUV, UL | 24V | 3900 RPM | Ball | Tubeaxial | 42.5 dB(A) | 20.4V~27.6VDC | 0.260 in H2O (64.8 Pa) | Locked Rotor Sensor | 92mm | - | - | - | ROHS3 Compliant |