- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109E1324A1D01 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 3 Wire Leads | - | - | 16.8W | - | 0.700A | - | - | - | CSA, TUV, UL | - | 3850 RPM | Ball | Tubeaxial | - | 52.0 dB(A) | 20.4V~27.6VDC | 0.622 in H2O (155.0 Pa) | Locked Rotor Sensor | 127mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9G0912H2021 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | Flanges | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | 2.76W | - | 0.230A | - | - | - | CSA, TUV, UL | - | 2850 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 10.2V~13.8VDC | 0.205 in H2O (51.2 Pa) | Locked Rotor Protection | 92mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9G0848H1021 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | Flanges | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 9.6W | - | 0.200A | - | - | - | CSA, TUV, UL | - | 5700 RPM | Ball | Tubeaxial | - | 49.0 dB(A) | 40.8V~55.2VDC | 0.687 in H2O (171.1 Pa) | Locked Rotor Protection | 80mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9G0824H1021 Sanyo Denki America Inc. | 43 |
| Datasheet | 16 Weeks | Flanges | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 10.1W | - | 0.420A | - | - | - | CSA, TUV, UL | - | 5700 RPM | Ball | Tubeaxial | - | 49.0 dB(A) | 20.4V~27.6VDC | 0.687 in H2O (171.1 Pa) | Locked Rotor Protection | 80mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9CR0612P0H03 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | Plastic | 0.507lb 229.97g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | 2006 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads per Fan | - | - | - | 32.4W | 2.7A | - | - | 2.7A | CSA, TUV, UR | - | 10300 Front, 6500 Rear | Ball | Tubeaxial (Dual) | - | 64.0 dB(A) | 10.8V~13.2VDC | 1.810 in H2O (450.8 Pa) | Counter-Rotating | 60mm | 60mm | 76.00mm | - | - | ROHS3 Compliant | ||
![]() 9TJ24P0H61 Sanyo Denki America Inc. | 41 |
| Datasheet | 16 Weeks | - | - | Aluminium | 1.5lbs 680.4g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | 2014 | San Ace C133 | Round - 133mm Dia | Active | Not Applicable | 4 Wire Leads | 70°C | -10°C | 28.8W | 28.8W | 1.20A | - | - | 1.2A | CSA, TUV, UL | - | 4150 RPM | Ball | Motorized Impellers | - | 61.0 dB(A) | 20.4V~27.6VDC | 1.590 in H2O (396.1 Pa) | PWM Control, Speed Sensor (Tach) | 133mm | 133mm | 91.00mm | No | - | ROHS3 Compliant | ||
![]() 9CRA0412K501 Sanyo Denki America Inc. | 46 |
| Datasheet | 16 Weeks | - | Axial | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | 2014 | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads per Fan | 60°C | -10°C | 21.6W | 21.6W | - | - | 40mm | - | CSA, TUV, UR | 12V | - | Ball | Tubeaxial (Dual) | 21.6W | 65.0 dB(A) | 10.8V~12.6VDC | - | Counter-Rotating | 40mm | 40mm | 56.00mm | No | - | ROHS3 Compliant | ||
![]() 9WF1224H1D01 Sanyo Denki America Inc. | 97 |
| Datasheet | 16 Weeks | - | - | PBT | 0.784lb 355.62g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120WF | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 7.68W | - | 0.320A | - | - | - | CSA, TUV, UL | 24V | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | 20.4V~27.6VDC | 0.400 in H2O (99.6 Pa) | Locked Rotor Sensor | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9SG1224P1G01 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | Aluminium | - | - | - | - | 24VDC | - | Bulk | 2005 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | 2A | CSA, TUV, UL | 24V | - | Ball | Tubeaxial | - | - | - | - | - | 120mm | 120mm | 38.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9WE1724K501 Sanyo Denki America Inc. | 2249 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | - | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | 2014 | San Ace 172W | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 31.2W | 31.2W | - | IP68 - Dust Tight, Waterproof | - | 1.3A | CSA, TUV, UL | 24V | 4100 RPM | Ball | Tubeaxial | - | 55.0 dB(A) | 20.4V~27.6VDC | - | Speed Sensor (Tach) | 172mm | 172mm | 51.00mm | - | - | ROHS3 Compliant | ||
![]() 109P0648H602 Sanyo Denki America Inc. | 39 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 3.36W | 3.36W | - | - | - | - | CSA, TUV, UL | - | 5600 RPM | Ball | Tubeaxial | - | 41.0 dB(A) | 43V~53VDC | - | - | 60mm | 60mm | 20.00mm | - | - | ROHS3 Compliant | ||
![]() 109R0805M4D01 Sanyo Denki America Inc. | 11 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 5VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 850mW | - | - | - | - | - | CSA, TUV, UL | - | 2350 RPM | Ball | Tubeaxial | - | 23.0 dB(A) | 4.5V~5.5VDC | - | Locked Rotor Sensor | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 109P0424B302 Sanyo Denki America Inc. | 166 |
| Datasheet | 16 Weeks | - | Axial | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 60°C | -10°C | 3.12W | 3.12W | - | - | 40mm | - | CSA, TUV, UL | - | 10300 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 12V~26.4VDC | - | - | 40mm | 40mm | 28.00mm | - | - | ROHS3 Compliant | ||
![]() 109E5724H5J01 Sanyo Denki America Inc. | 2880 |
| Datasheet | 16 Weeks | - | - | - | 760.220812g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | - | - | - | San Ace 172 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | 150mm | 172mm | 51.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1212F402 Sanyo Denki America Inc. | 76 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.529lb 239.95g | - | - | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.28W | - | 0.190A | - | - | - | CSA, TUV, UL | - | 2250 RPM | Ball | Tubeaxial | - | 35.0 dB(A) | 10.2V~13.8VDC | 0.169 in H2O (42.1 Pa) | - | 120mm | 120mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 109P0412J3023 Sanyo Denki America Inc. | 1547 |
| Datasheet | 16 Weeks | - | Axial | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | 2004 | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 60°C | -10°C | 4.2W | 4.2W | - | - | 40mm | - | CSA, TUV, UL | - | 12500 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | 7V~13.2VDC | - | - | 40mm | 40mm | 28.00mm | No | - | ROHS3 Compliant | ||
![]() 9G0924H2011 Sanyo Denki America Inc. | 13 |
| Datasheet | 18 Weeks | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.88W | - | 0.120A | - | - | - | CSA, TUV, UL | - | 2850 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 20.4V~27.6VDC | 0.205 in H2O (51.2 Pa) | Speed Sensor (Tach) | 92mm | - | - | - | - | ROHS3 Compliant | ||
![]() 109P0412F6D01 Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.099lb 44.91g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.08W | - | 0.090A | - | - | - | CSA, TUV, UL | - | 6500 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 7V~13.8VDC | 0.181 in H2O (45.1 Pa) | Locked Rotor Sensor | 40mm | 40mm | 20.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1248E4D011 Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.529lb 239.95g | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 7.68W | - | 0.160A | - | - | - | CSA, TUV, UL | - | 3650 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | 40.8V~55.2VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Sensor | 120mm | 120mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1248M4011 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Plastic | 0.529lb 239.95g | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.4W | - | 0.050A | - | - | - | CSA, TUV, UL | - | 1950 RPM | Ball | Tubeaxial | - | 29.0 dB(A) | 40.8V~55.2VDC | 0.124 in H2O (30.9 Pa) | Speed Sensor (Tach) | 120mm | 120mm | 25.00mm | - | - | ROHS3 Compliant |