- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109E1724F502 Sanyo Denki America Inc. | 13 |
| Datasheet | 16 Weeks | - | - | Aluminium | 1.7lbs 771.1g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | 8.4W | - | 0.350A | - | - | CSA, TUV, UL | - | 2500 RPM | Ball | Tubeaxial | 42.0 dB(A) | 20.4V~27.6VDC | 0.382 in H2O (95.1 Pa) | - | 172mm | 172mm | 51.00mm | ROHS3 Compliant | ||
![]() 9GV5724H502 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | Flanges | - | Aluminium | - | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | 96W | - | 4.00A | - | - | CSA, TUV, UL | - | 6300 RPM | Ball | Tubeaxial | 74.0 dB(A) | 20.4V~27.6VDC | 2.530 in H2O (630.2 Pa) | - | 150mm | - | - | ROHS3 Compliant | ||
![]() 9A0924F4021 Sanyo Denki America Inc. | 13 |
| Datasheet | 19 Weeks | Flanges | - | PBT | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.92W | - | 0.080A | - | - | CSA, TUV, UL | 24V | 2650 RPM | Ball | Tubeaxial | 30.0 dB(A) | 12V~27.6VDC | 0.129 in H2O (32.1 Pa) | Locked Rotor Protection | 92mm | - | - | ROHS3 Compliant | ||
![]() 9WP0824H402 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | Plastic | 0.287lb 130.18g | Plastic | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2005 | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 70°C | -10°C | 1.68W | 1.68W | 0.070A | IP68 - Dust Tight, Waterproof | 80mm | CSA, TUV, UL | - | 2900 RPM | Ball | Tubeaxial | 29.0 dB(A) | 20.4V~27.6VDC | 0.142 in H2O (35.4 Pa) | - | 80mm | 80mm | 25.00mm | ROHS3 Compliant | ||
![]() 9GV0412J3021 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | - | 0.111lb 50.35g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | 7.2W | - | 0.600A | - | - | CSA, TUV, UL | - | 14700 RPM | Ball | Tubeaxial | 55.0 dB(A) | 7V~13.2VDC | 1.325 in H2O (330.0 Pa) | Locked Rotor Protection | 40mm | - | - | ROHS3 Compliant | ||
![]() 109E1712Y502 Sanyo Denki America Inc. | 43 |
| Datasheet | 15 Weeks | - | - | Aluminium | 1.7lb 780.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | 27.6W | - | 2.30A | - | - | CSA, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | 53.0 dB(A) | 10.2V~13.8VDC | 0.843 in H2O (210.0 Pa) | Locked Rotor Protection | 172mm | - | - | ROHS3 Compliant | ||
![]() 9A0924F4D011 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | - | PBT | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.92W | - | 0.080A | - | - | CSA, TUV, UL | 24V | 2650 RPM | Ball | Tubeaxial | 30.0 dB(A) | 12V~27.6VDC | 0.129 in H2O (32.1 Pa) | Locked Rotor Sensor | 92mm | - | - | ROHS3 Compliant | ||
![]() 109L5748M5D01 Sanyo Denki America Inc. | 43 |
| - | - | - | - | Aluminium | 1.7lb 760.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172L | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | - | - | 5.28W | - | 0.110A | - | - | CSA, TUV, UL | 48V | 2000 RPM | Ball | Tubeaxial | 41.0 dB(A) | 40.8V~55.2VDC | 0.271 in H2O (67.6 Pa) | Locked Rotor Sensor | 150mm | - | - | ROHS3 Compliant | ||
![]() 109E4712L4D01 Sanyo Denki America Inc. | 43 |
| Datasheet | 15 Weeks | - | - | Aluminium | 1.102lb 500.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 3 Wire Leads | - | - | 12W | - | 1.00A | - | - | CSA, TUV, UL | - | 2500 RPM | Ball | Tubeaxial | 48.0 dB(A) | 10.2V~13.8VDC | 0.293 in H2O (73.0 Pa) | Locked Rotor Sensor | 147mm | - | - | ROHS3 Compliant | ||
![]() 109E4748S4D01 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | - | - | Aluminium | 1.102lb 500.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 3 Wire Leads | - | - | 29.8W | - | 0.620A | - | - | CSA, TUV, UL | - | 3650 RPM | Ball | Tubeaxial | 58.0 dB(A) | 40.8V~55.2VDC | 0.627 in H2O (156.2 Pa) | Locked Rotor Sensor | 147mm | - | - | ROHS3 Compliant | ||
![]() 109L5724H5D01 Sanyo Denki America Inc. | 6 |
| - | 15 Weeks | - | - | Aluminium | 1.7lb 760.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172L | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | - | - | 13.92W | - | 0.580A | - | - | CSA, TUV, UL | 24V | 3050 RPM | Ball | Tubeaxial | 52.0 dB(A) | 20.4V~27.6VDC | 0.551 in H2O (137.2 Pa) | Locked Rotor Sensor | 150mm | - | - | ROHS3 Compliant | ||
![]() 9GL1224M1D01 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | - | Aluminium | 0.816lb 370.13g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.64W | - | 0.110A | - | - | CSA, TUV, UL | 24V | 1950 RPM | Ball | Tubeaxial | 32.0 dB(A) | 14V~27.6VDC | 0.159 in H2O (39.6 Pa) | Locked Rotor Sensor | 120mm | - | - | ROHS3 Compliant | ||
![]() 109E4724F4D01 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Aluminium | 1.102lb 500.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 3 Wire Leads | - | - | 19W | - | 0.790A | - | - | CSA, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 54.0 dB(A) | 20.4V~27.6VDC | 0.450 in H2O (112.1 Pa) | Locked Rotor Sensor | 147mm | - | - | ROHS3 Compliant | ||
![]() 109E4712M4D01 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Aluminium | 1.102lb 500.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 3 Wire Leads | - | - | 15.6W | - | 1.30A | - | - | CSA, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 51.0 dB(A) | 10.2V~13.8VDC | 0.369 in H2O (91.9 Pa) | Locked Rotor Sensor | 147mm | - | - | ROHS3 Compliant | ||
![]() 9GL1248F1D01 Sanyo Denki America Inc. | 6 |
| Datasheet | - | - | - | Aluminium | 0.816lb 370.13g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | 4.32W | - | 0.090A | - | - | CSA, TUV, UL | 48V | 2280 RPM | Ball | Tubeaxial | 36.0 dB(A) | 40.8V~55.2VDC | 0.218 in H2O (54.3 Pa) | Locked Rotor Sensor | 120mm | - | - | ROHS3 Compliant | ||
![]() 109L1748M5D01 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | Aluminium | 1.7lb 780.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172L | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 5.28W | - | 0.110A | - | - | CSA, TUV, UL | 48V | 2000 RPM | Ball | Tubeaxial | 36.0 dB(A) | 40.8V~55.2VDC | 0.271 in H2O (67.6 Pa) | Locked Rotor Sensor | 172mm | - | - | ROHS3 Compliant | ||
![]() 109L1724H5D01 Sanyo Denki America Inc. | 13 |
| - | 18 Weeks | - | - | Aluminium | 1.7lb 780.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172L | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 13.92W | - | 0.580A | - | - | CSA, TUV, UL | 24V | 3050 RPM | Ball | Tubeaxial | 47.0 dB(A) | 20.4V~27.6VDC | 0.551 in H2O (137.2 Pa) | Locked Rotor Sensor | 172mm | - | - | ROHS3 Compliant | ||
![]() 109E1724C5D01 Sanyo Denki America Inc. | 43 |
| Datasheet | 19 Weeks | - | - | Aluminium | 1.7lb 780.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 55.2W | - | 2.30A | - | - | CSA, TUV, UL | - | 4800 RPM | Ball | Tubeaxial | 60.0 dB(A) | 20.4V~27.6VDC | 1.237 in H2O (308.0 Pa) | Locked Rotor Sensor | 172mm | - | - | ROHS3 Compliant | ||
![]() 109L1748H5D01 Sanyo Denki America Inc. | 13 |
| - | - | - | - | Aluminium | 1.7lb 780.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172L | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 13.44W | - | 0.280A | - | - | CSA, TUV, UL | 48V | 3050 RPM | Ball | Tubeaxial | 47.0 dB(A) | 40.8V~55.2VDC | 0.551 in H2O (137.2 Pa) | Locked Rotor Sensor | 172mm | - | - | ROHS3 Compliant | ||
![]() 109L1724M5D01 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | Aluminium | 1.7lb 780.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172L | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 4.8W | - | 0.200A | - | - | CSA, TUV, UL | 24V | 2000 RPM | Ball | Tubeaxial | 36.0 dB(A) | 20.4V~27.6VDC | 0.271 in H2O (67.6 Pa) | Locked Rotor Sensor | 172mm | - | - | ROHS3 Compliant |