- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Additional Feature | Power Rating | Current Rating (Amps) | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Pressure | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9G0612G1021 Sanyo Denki America Inc. | 114 |
| Datasheet | - | - | Axial | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 18.5W | 1.54A | 60mm | - | - | CSA, TUV, UL | - | 11800 RPM | Ball | Tubeaxial | 58.0 dB(A) | 7V~13.8VDC | 1.747 in H2O (435.2 Pa) | - | Locked Rotor Protection | - | 60mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 9G0648G102 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | Flanges | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 16.8W | - | - | 0.350A | - | - | - | CSA, TUV, UL | - | 11800 RPM | Ball | Tubeaxial | 58.0 dB(A) | 28V~55.2VDC | 1.748 in H2O (435.4 Pa) | - | - | - | 60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9G0912H201 Sanyo Denki America Inc. | 43 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.397lb 180.08g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | 2009 | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 2.76W | - | - | 0.580A | - | - | 230mA | CSA, TUV, UL | - | 4000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 7V~13.8VDC | 0.401 in H2O (100.0 Pa) | - | Speed Sensor (Tach) | - | 92mm | 92mm | 32.00mm | - | - | ROHS3 Compliant | - | ||
![]() 109P0412M701 Sanyo Denki America Inc. | 22 | - | Datasheet | 16 Weeks | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | APPROVALS: UL | 1.14W | - | - | unknown | 95mA | CSA, TUV, UL | - | 6500 RPM | Ball | Tubeaxial | 24.0 dB(A) | 10.2V~13.8VDC | - | DC FAN | Speed Sensor (Tach) | 5.41 mmH2O | 40mm | - | 15mm | - | - | ROHS3 Compliant | - | ||
![]() 109R0824H402 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | - | - | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | 2007 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.68W | - | - | - | 70mA | CSA, TUV, UL | - | 2900 RPM | Ball | Tubeaxial | 29.0 dB(A) | 12V~27.6VDC | - | DC FAN | - | - | 80mm | - | - | - | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() 9G1212H1D01 Sanyo Denki America Inc. | 6 | - | Datasheet | 16 Weeks | - | - | Plastic | 0.728lb 330.22g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 4.56W | - | - | 0.380A | - | - | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 7V~13.8VDC | 0.283 in H2O (70.5 Pa) | - | Locked Rotor Sensor | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | - | ||
![]() 9GT0912P1M001 Sanyo Denki America Inc. | 10 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | 0.595lb 269.89g | Aluminum | Plastic | 40000 Hrs @ 85°C | 12VDC | -40~185°F -40°C~85°C | - | 2014 | San Ace 92T | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 4 Wire Leads | 18W | - | 18W | 1.5A | - | - | - | CSA, TUV, UL | 12V | 8100 RPM | Ball | Tubeaxial | 58.0 dB(A) | 10.2V~13.8VDC | 1.260 in H2O (313.9 Pa) | - | PWM Control, Speed Sensor (Tach) | - | 92mm | 92mm | 38.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 9WG1212G102-E Sanyo Denki America Inc. | 64 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | 12VDC | - | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9S1212P4M011 Sanyo Denki America Inc. | 286 |
| Datasheet | 16 Weeks | - | Axial | Plastic | - | - | - | - | 12VDC | - | - | 2015 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | 5mA | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | 119mm | 119mm | 25.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 109R0824F4D01 Sanyo Denki America Inc. | 378 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.44W | - | - | - | - | - | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 12V~27.6VDC | - | - | Locked Rotor Sensor | - | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 9G0812G1D011 Sanyo Denki America Inc. | 23 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 13.2W | - | - | - | - | - | - | CSA, TUV, UL | - | 6300 RPM | Ball | Tubeaxial | 51.0 dB(A) | 7V~13.8VDC | - | - | Locked Rotor Sensor | - | 80mm | 80mm | 38.00mm | - | - | ROHS3 Compliant | - | ||
![]() 109P0805M702 Sanyo Denki America Inc. | 107 |
| Datasheet | 16 Weeks | - | - | Plastic | - | - | - | - | 5VDC | - | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | 80mm | 80mm | 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 109P0848C602 Sanyo Denki America Inc. | 60 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 3.84W | - | - | - | - | - | - | CSA, TUV, UL | - | 3700 RPM | Ball | Tubeaxial | 39.0 dB(A) | 38V~57.6VDC | - | - | - | - | 80mm | 80mm | 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 9A0824G402 Sanyo Denki America Inc. | 352 |
| Datasheet | 16 Weeks | - | - | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.44W | - | 5.04W | - | - | - | - | CSA, TUV, UL | 24V | 2600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 12V~27.6VDC | - | - | - | - | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 109R0612S4D01 Sanyo Denki America Inc. | 39 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 2.04W | - | - | - | - | - | - | CSA, TUV, UL | - | 4600 RPM | Ball | Tubeaxial | 33.0 dB(A) | 6V~13.8VDC | - | - | Locked Rotor Sensor | - | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 9S0912M4021 Sanyo Denki America Inc. | 44 |
| Datasheet | 16 Weeks | - | - | Plastic | - | - | - | - | 12VDC | - | Bulk | 2017 | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | 92mm | 92mm | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 109R0612D402 Sanyo Denki America Inc. | 270 |
| Datasheet | 16 Weeks | Flanges | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 2.52W | - | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | 37.0 dB(A) | 10.2V~13.8VDC | - | - | - | - | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 109R0648H4021 Sanyo Denki America Inc. | 26 |
| Datasheet | 16 Weeks | Flanges | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.92W | - | 1.92W | - | - | - | - | CSA, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | 28.0 dB(A) | 40V~53VDC | - | - | - | - | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 9A0824L4D011 Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | - | - | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 960mW | - | - | - | - | - | - | CSA, TUV, UL | 24V | 1850 RPM | Ball | Tubeaxial | 20.0 dB(A) | 14V~27.6VDC | - | - | Locked Rotor Sensor | - | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 9S0612M402 Sanyo Denki America Inc. | 55 |
| Datasheet | 16 Weeks | - | - | Plastic | - | - | - | - | 12VDC | - | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | - |