- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GA0612M701 Sanyo Denki America Inc. | 114 |
| Datasheet | - | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 960mW | - | 0.080A | - | - | CSA, TUV, UL | - | 3900 RPM | Ball | Tubeaxial | 28.0 dB(A) | 6V~13.8VDC | 0.142 in H2O (35.4 Pa) | Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0624P1J03 Sanyo Denki America Inc. | 13 |
| Datasheet | 17 Weeks | - | - | - | - | Plastic | - | Varies Based on Temperature | 24VDC | -4~140°F -20°C~60°C | - | 2017 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | - | - | 18W | - | 0.750A | - | - | CSA, TUV, UL | - | 17500 RPM | Ball | Tubeaxial | 63.0 dB(A) | 21.6V~25.2VDC | 3.330 in H2O (829.5 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9HV0824P1G003 Sanyo Denki America Inc. | 140 |
| Datasheet | 18 Weeks | - | - | - | - | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | - | - | 40.8W | - | 1.70A | - | - | CSA, TUV, UL | - | 14900 RPM | Ball | Tubeaxial | 69.0 dB(A) | 21.6V~26.4VDC | 4.000 in H2O (996.3 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9CRL0612P0G001 Sanyo Denki America Inc. | 84 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | 0.662lb 300.28g | Aluminum | Plastic | 130000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2013 | San Ace 60L | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads per Fan | - | - | - | 27.6W | 2.30A | - | 2.3A | CSA, TUV, UL | - | 16500 Front, 13000 Rear | Ball | Tubeaxial (Dual) | 66.0 dB(A) | 10.8V~13.2VDC | 4.017 in H2O (1000.6 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 109P0824M702 Sanyo Denki America Inc. | 53 |
| Datasheet | 16 Weeks | Flanges | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.2W | - | - | - | - | CSA, TUV, UL | - | 2000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 14V~27.6VDC | - | - | 80mm | 80mm | 15.00mm | - | ROHS3 Compliant | ||
![]() 109P0812M702 Sanyo Denki America Inc. | 10441630 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 149.999992g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2007 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.08W | 1.08W | - | - | 90mA | CSA, TUV, UL | 12V | 2000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 7V~13.8VDC | - | - | 80mm | 80mm | 15.00mm | Unknown | ROHS3 Compliant | ||
![]() 9S0912M4011 Sanyo Denki America Inc. | 52 | - | Datasheet | 16 Weeks | - | Axial | Plastic | - | - | - | - | 12VDC | - | Bulk | 2007 | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | 110mA | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | 92mm | 92mm | 25.00mm | No SVHC | ROHS3 Compliant | ||
![]() 9G1224E1D01 Sanyo Denki America Inc. | 35 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.728lb 330.22g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 8.16W | - | 0.340A | - | - | CSA, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | 20.4V~27.6VDC | 0.401 in H2O (100.0 Pa) | Locked Rotor Sensor | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant | ||
![]() 9GL1212M1D01 Sanyo Denki America Inc. | 20 |
| Datasheet | 16 Weeks | - | - | Aluminium | 0.816lb 370.13g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.52W | - | 0.210A | - | - | CSA, TUV, UL | 12V | 1950 RPM | Ball | Tubeaxial | 32.0 dB(A) | 7V~13.8VDC | 0.159 in H2O (39.6 Pa) | Locked Rotor Sensor | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant | ||
![]() 9G1224F102 Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.728lb 330.22g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | - | - | 3.84W | - | 0.160A | - | 160mA | CSA, TUV, UL | - | 2280 RPM | Ball | Tubeaxial | 36.0 dB(A) | 14V~27.6VDC | 0.283 in H2O (70.5 Pa) | - | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant | ||
![]() 9G0912A2D01 Sanyo Denki America Inc. | 43 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.375lb 170.1g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 6.96W | - | 0.580A | - | - | CSA, TUV, UL | - | 4300 RPM | Ball | Tubeaxial | 44.0 dB(A) | 10.2V~13.8VDC | 0.462 in H2O (115.2 Pa) | Locked Rotor Sensor | 92mm | 92mm | 32.00mm | - | ROHS3 Compliant | ||
![]() 9WG1212G101-E Sanyo Denki America Inc. | 151 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | 12VDC | - | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | - | - | - | - | 11.76W | - | - | 980mA | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | 38.00mm | - | ROHS3 Compliant | ||
![]() 9S1212F401 Sanyo Denki America Inc. | 50 | - | Datasheet | 16 Weeks | - | Axial | Plastic | - | - | - | - | 12VDC | - | Bulk | 2014 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | 2.28W | - | - | 190mA | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | 120mm | 120mm | 25.00mm | Unknown | ROHS3 Compliant | ||
![]() 9GV1224H102 Sanyo Denki America Inc. | 43 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | 24VDC | - | - | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | - | - | - | CSA, TUV, UL | 24V | - | Ball | Tubeaxial | - | - | - | - | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant | ||
![]() 9GV0912H1D01 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | 0.553lb 250.84g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 42W | - | 3.50A | - | - | CSA, TUV, UL | - | 8500 RPM | Ball | Tubeaxial | 64.0 dB(A) | 10.2V~13.8VDC | 1.550 in H2O (385.0 Pa) | Locked Rotor Sensor | - | - | - | - | ROHS3 Compliant | ||
![]() 109P1212T4H12 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | 0.463lb 210.01g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | 60°C | -10°C | 6.6W | - | 0.550A | 119mm | - | CSA, TUV, UR | - | 2800 RPM | Ball | Tubeaxial | 40.0 dB(A) | 10.2V~13.8VDC | 0.216 in H2O (53.9 Pa) | Thermistor, External | 120mm | 120mm | 25.00mm | - | ROHS3 Compliant | ||
![]() 109P0405M6D01 Sanyo Denki America Inc. | 89 |
| - | 15 Weeks | - | - | - | 0.101lb 45.81g | Plastic | - | 60000 Hrs @ 60°C | 5VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 600mW | - | 0.120A | - | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 24.0 dB(A) | 4.5V~5.5VDC | 0.106 in H2O (26.4 Pa) | Locked Rotor Sensor | 40mm | - | - | - | ROHS3 Compliant | ||
![]() 109E5748C502 Sanyo Denki America Inc. | 43 |
| - | - | Flanges | - | Aluminium | - | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | 57.6W | - | 1.20A | - | - | CSA, TUV, UL | - | 4800 RPM | Ball | Tubeaxial | 66.0 dB(A) | 40.8V~55.2VDC | 1.237 in H2O (308.0 Pa) | - | 150mm | - | - | - | ROHS3 Compliant | ||
![]() 9G1248H4021 Sanyo Denki America Inc. | 43 |
| - | 19 Weeks | Flanges | - | - | 0.529lb 239.95g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | 2012 | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 4.8W | - | 0.100A | - | 100mA | CSA, TUV, UL | - | 2850 RPM | Ball | Tubeaxial | 40.0 dB(A) | 40.8V~55.2VDC | 0.257 in H2O (64.0 Pa) | Locked Rotor Protection | 120mm | - | - | - | ROHS3 Compliant | ||
![]() 9G1212G1021 Sanyo Denki America Inc. | 13 |
| - | - | - | Axial | - | 0.728lb 330.22g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 11.76W | - | 0.980A | - | 980mA | CSA, TUV, UL | - | 3600 RPM | Ball | Tubeaxial | 49.0 dB(A) | 10.2V~13.8VDC | 0.542 in H2O (135.0 Pa) | Locked Rotor Protection | 120mm | - | - | - | ROHS3 Compliant |