- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9G0924H2D01 Sanyo Denki America Inc. | 43 |
| Datasheet | - | - | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 2.88W | - | 0.120A | - | - | CSA, TUV, UL | - | 2850 RPM | Ball | Tubeaxial | 32.0 dB(A) | 20.4V~27.6VDC | 0.205 in H2O (51.2 Pa) | Locked Rotor Sensor | 92mm | - | - | ROHS3 Compliant | ||
![]() 9G1224M4D01 Sanyo Denki America Inc. | 43 |
| Datasheet | - | - | - | - | 0.529lb 239.95g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 1.92W | - | 0.080A | - | - | CSA, TUV, UL | - | 1950 RPM | Ball | Tubeaxial | 29.0 dB(A) | 20.4V~27.6VDC | 0.124 in H2O (30.9 Pa) | Locked Rotor Sensor | 120mm | - | - | ROHS3 Compliant | ||
![]() 9G1248H102 Sanyo Denki America Inc. | 43 |
| Datasheet | - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | 5.28W | - | 0.110A | - | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 40.8V~55.2VDC | 0.283 in H2O (70.5 Pa) | - | 120mm | - | - | ROHS3 Compliant | ||
![]() 9G0948H202 Sanyo Denki America Inc. | 43 |
| Datasheet | 15 Weeks | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 3.84W | - | 0.080A | - | - | CSA, TUV, UL | - | 2850 RPM | Ball | Tubeaxial | 32.0 dB(A) | 40.8V~55.2VDC | 0.205 in H2O (51.2 Pa) | - | 92mm | - | - | ROHS3 Compliant | ||
![]() 9GV0612H101 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Plastic | - | - | - | - | 12VDC | - | Bulk | 2016 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 60mm | 60mm | 38.00mm | ROHS3 Compliant | ||
![]() 9GV0312J3D01 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Plastic | 0.111lb 50.35g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | 2017 | San Ace 38 | Square - 38mm Lx38mm H | Active | Not Applicable | 3 Wire Leads | 7.2W | - | 0.600A | - | - | CSA, TUV, UL | - | 15900 RPM | Ball | Tubeaxial | 54.0 dB(A) | 7V~13.2VDC | 1.265 in H2O (315.0 Pa) | Locked Rotor Sensor | 38mm | 38mm | 28.00mm | ROHS3 Compliant | ||
![]() 9WS0812F402 Sanyo Denki America Inc. | 43 |
| Datasheet | 16 Weeks | - | - | PBT | 0.265lb 120.2g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80WS | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 1.56W | - | 0.130A | IP54 - Dust Protected, Water Resistant | - | CSA, TUV, UL | 12V | 2700 RPM | Ball | Tubeaxial | 28.0 dB(A) | 10.2V~13.8VDC | 0.138 in H2O (34.3 Pa) | - | 80mm | 80mm | 25.00mm | ROHS3 Compliant | ||
![]() 9GA0612H9D001 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | Axial | - | 0.078lb 35.38g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | 2015 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | 1.68W | 0.140A | - | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 37.0 dB(A) | 7V~13.8VDC | 0.170 in H2O (42.3 Pa) | Locked Rotor Sensor | 60mm | - | - | ROHS3 Compliant | ||
![]() 9GA0612L9D001 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | - | Axial | - | 0.078lb 35.38g | Plastic | - | Varies Based on Temperature | 12VDC | 14~158°F -10°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | 360mW | 0.030A | - | - | CSA, TUV, UL | - | 2300 RPM | Ball | Tubeaxial | 17.0 dB(A) | 7V~13.8VDC | 0.037 in H2O (9.1 Pa) | Locked Rotor Sensor | 60mm | - | - | ROHS3 Compliant | ||
![]() 9GA0612L9002 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | - | 0.078lb 35.38g | Plastic | - | Varies Based on Temperature | 12VDC | 14~158°F -10°C~70°C | - | 2015 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | 360mW | 0.030A | - | - | CSA, TUV, UL | - | 2300 RPM | Ball | Tubeaxial | 17.0 dB(A) | 7V~13.8VDC | 0.037 in H2O (9.1 Pa) | Locked Rotor Protection | 60mm | - | - | ROHS3 Compliant | ||
![]() 9BMB24H2D01 Sanyo Denki America Inc. | 16 |
| Datasheet | - | - | - | - | 0.419lb 190.06g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace B97 | Rectangular/Rounded - 97.1mm Lx95mm H | Active | Not Applicable | 3 Wire Leads | 13.2W | - | 0.550A | - | - | CSA, TUV, UL | 26.4V | 4850 RPM | Ball | Blower | 57.0 dB(A) | 12V~26.4VDC | 1.968 in H2O (490.0 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() 9WS0824F402 Sanyo Denki America Inc. | 13 |
| Datasheet | 16 Weeks | Flanges | - | PBT | 0.265lb 120.2g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80WS | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | - | 0.070A | IP54 - Dust Protected, Water Resistant | - | CSA, TUV, UL | 24V | 2700 RPM | Ball | Tubeaxial | 28.0 dB(A) | 20.4V~27.6VDC | 0.138 in H2O (34.3 Pa) | - | 80mm | 80mm | 25.00mm | ROHS3 Compliant | ||
![]() 9GV0612H1011 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Plastic | - | - | - | - | 12VDC | - | Bulk | 2016 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 60mm | 60mm | 38.00mm | ROHS3 Compliant | ||
![]() 9GV0412P3G03 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | Plastic | - | Plastic | Plastic | - | 12VDC | 14~140°F -10°C~60°C | Bulk | 2005 | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 4 Wire Leads | - | 5.64W | - | - | 470mA | CSA, TUV, UL | - | 13000 RPM | Ball | Tubeaxial | 52.0 dB(A) | 10.8V~13.2VDC | - | PWM Control, Speed Sensor (Tach) | 40mm | 40mm | 28.00mm | ROHS3 Compliant | ||
![]() 109R0612G4021 Sanyo Denki America Inc. | 20 |
| Datasheet | 16 Weeks | Flanges | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.88W | - | - | - | - | CSA, TUV, UL | - | 5600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.8V~13.2VDC | - | - | 60mm | 60mm | 25.00mm | ROHS3 Compliant | ||
![]() 9S0912L402 Sanyo Denki America Inc. | 89 |
| Datasheet | 16 Weeks | - | - | Plastic | - | - | - | - | 12VDC | - | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | 92mm | 92mm | 25.00mm | ROHS3 Compliant | ||
![]() 9G0624S101 Sanyo Denki America Inc. | 129 |
| Datasheet | 16 Weeks | - | - | Plastic | 110.000005g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2017 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 16.8W | - | - | - | - | CSA, TUV, UL | - | 10800 RPM | Ball | Tubeaxial | 56.0 dB(A) | 14V~27.6VDC | - | Speed Sensor (Tach) | 60mm | 60mm | 38.00mm | ROHS3 Compliant | ||
![]() 109P0405F302 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Flanges | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 5VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 1.4W | 1.4W | - | - | - | CSA, TUV, UL | - | 6700 RPM | Ball | Tubeaxial | 30.0 dB(A) | 4.5V~5.5VDC | - | - | 40mm | 40mm | 28.00mm | ROHS3 Compliant | ||
![]() 109P0812C602 Sanyo Denki America Inc. | 20 |
| Datasheet | 16 Weeks | - | - | - | 0.22lb 99.79g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 3.48W | - | 0.290A | - | - | - | - | 3700 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.2V~13.8VDC | 0.185 in H2O (46.1 Pa) | - | - | - | 20.00mm | ROHS3 Compliant | ||
![]() 109R0824G4D011 Sanyo Denki America Inc. | 20 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 4.8W | - | - | - | - | CSA, TUV, UL | - | 4500 RPM | Ball | Tubeaxial | 40.0 dB(A) | 20.4V~26.4VDC | - | Locked Rotor Sensor | 80mm | 80mm | 25.00mm | ROHS3 Compliant |