- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Additional Feature | Current Rating (Amps) | Ingress Protection | Current Rating | Approval Agency | Operating Supply Voltage | Rated Current | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Outside Diameter | Thermal Support Device Type | Rated Power | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109P1448H101 Sanyo Denki America Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140 | Square - 140mm Lx140mm H | Active | Not Applicable | 3 Wire Leads | 9.6W | - | 0.200A | - | - | CSA, TUV, UL | - | - | 2600 RPM | Ball | Tubeaxial | 46.0 dB(A) | 40.8V~55.2VDC | 0.378 in H2O (94.1 Pa) | - | - | - | Speed Sensor (Tach) | - | 140mm | - | - | - | ROHS3 Compliant | ||
![]() 9G1248G1D01 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | - | - | - | 0.728lb 330.22g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 12W | - | 0.250A | - | - | CSA, TUV, UL | - | - | 3600 RPM | Ball | Tubeaxial | 49.0 dB(A) | 40.8V~55.2VDC | 0.542 in H2O (135.0 Pa) | - | - | - | Locked Rotor Sensor | - | 120mm | - | - | - | ROHS3 Compliant | ||
![]() 9WP1248H101 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | Axial | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 5.28W | - | 0.110A | IP68 - Dust Tight, Waterproof | 110mA | CSA, TUV, UL | - | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 40.8V~55.2VDC | 0.283 in H2O (70.5 Pa) | - | - | - | Speed Sensor (Tach) | - | 120mm | - | - | - | ROHS3 Compliant | ||
![]() 9WF0924S201 Sanyo Denki America Inc. | 76 | - | Datasheet | 16 Weeks | - | - | PBT | 0.408lb 185.07g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92WF | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 12W | - | 0.500A | Oil Resistant | - | CSA, TUV, UL | 24V | - | 7300 RPM | Ball | Tubeaxial | 58.0 dB(A) | 20.4V~27.6VDC | 1.020 in H2O (255.0 Pa) | - | - | - | Speed Sensor (Tach) | - | 92mm | 92mm | 32.00mm | - | ROHS3 Compliant | ||
![]() 9G0924M2D01 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 1.92W | - | 0.080A | - | - | CSA, TUV, UL | - | - | 2100 RPM | Ball | Tubeaxial | 25.0 dB(A) | 20.4V~27.6VDC | 0.108 in H2O (27.0 Pa) | - | - | - | Locked Rotor Sensor | - | 92mm | - | - | - | ROHS3 Compliant | ||
![]() 9G1248E4D01 Sanyo Denki America Inc. | 43 |
| Datasheet | 15 Weeks | - | - | - | 0.529lb 239.95g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 7.68W | - | 0.160A | - | - | CSA, TUV, UL | - | - | 3650 RPM | Ball | Tubeaxial | 48.0 dB(A) | 40.8V~55.2VDC | 0.394 in H2O (98.1 Pa) | - | - | - | Locked Rotor Sensor | - | 120mm | - | - | - | ROHS3 Compliant | ||
![]() 109P1448M101 Sanyo Denki America Inc. | 43 |
| Datasheet | 15 Weeks | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140 | Square - 140mm Lx140mm H | Active | Not Applicable | 3 Wire Leads | 4.32W | - | 0.090A | - | - | CSA, TUV, UL | - | - | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 40.8V~55.2VDC | 0.209 in H2O (52.1 Pa) | - | - | - | Speed Sensor (Tach) | - | 140mm | - | - | - | ROHS3 Compliant | ||
![]() 9WP0812G4011 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | - | Axial | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | 2011 | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 4.56W | - | 0.380A | IP68 - Dust Tight, Waterproof | 380mA | CSA, TUV, UL | 12V | - | 4500 RPM | Ball | Tubeaxial | 40.0 dB(A) | 10.8V~13.2VDC | 0.323 in H2O (80.4 Pa) | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | 80mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 9GV0912P1F031 Sanyo Denki America Inc. | 43 |
| Datasheet | - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 22.8W | - | 1.90A | - | - | CSA, TUV, UL | - | - | 7000 RPM | Ball | Tubeaxial | 59.0 dB(A) | 10.2V~13.8VDC | 1.050 in H2O (261.5 Pa) | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9GV0948P1F03 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 23.04W | - | 0.480A | - | - | CSA, TUV, UL | - | - | 7000 RPM | Ball | Tubeaxial | 59.0 dB(A) | 40.8V~55.2VDC | 1.050 in H2O (261.5 Pa) | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9G0624P4S0011 Sanyo Denki America Inc. | 90 |
| Datasheet | - | - | - | - | 0.199lb 90.26g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | 8.16W | - | 0.340A | - | - | CSA, TUV, UL | - | - | 11000 RPM | Ball | Tubeaxial | 53.0 dB(A) | 20.4V~27.6VDC | 1.200 in H2O (298.9 Pa) | - | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9A0824F402 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 1.44W | - | 0.060A | - | - | CSA, TUV, UL | 24V | - | 2600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 12V~27.6VDC | 0.114 in H2O (28.4 Pa) | - | - | - | - | - | 80mm | - | - | - | ROHS3 Compliant | ||
![]() 9HV0824P1G0011 Sanyo Denki America Inc. | 133 |
| - | 16 Weeks | - | - | - | - | Plastic | - | Varies Based on Temperature | 24VDC | - | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 40.8W | - | 1.70A | - | - | CSA, TUV, UL | - | - | 14900 RPM | Ball | Tubeaxial | 69.0 dB(A) | 21.6V~26.4VDC | 4.000 in H2O (996.3 Pa) | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 109R0612J4D01 Sanyo Denki America Inc. | 94 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 5.64W | - | - | - | - | CSA, TUV, UL | - | - | 7600 RPM | Ball | Tubeaxial | 44.0 dB(A) | 10.8V~13.2VDC | - | - | - | - | Locked Rotor Sensor | - | 60mm | 60mm | 25.00mm | - | ROHS3 Compliant | ||
![]() 9A0624H401 Sanyo Denki America Inc. | 131 |
| - | 16 Weeks | - | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.44W | - | 0.060A | - | - | CSA, TUV, UL | 24V | - | 3800 RPM | Ball | Tubeaxial | 28.0 dB(A) | 12V~27.6VDC | 0.161 in H2O (40.2 Pa) | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | 60mm | - | - | - | ROHS3 Compliant | ||
![]() 9GV3612J302 Sanyo Denki America Inc. | 13 |
| - | - | - | Axial | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 36 | Square - 36mm Lx36mm H | Active | Not Applicable | 2 Wire Leads | 9W | - | 0.750A | - | - | CSA, TUV, UL | - | - | 19000 RPM | Ball | Tubeaxial | 58.5 dB(A) | 7V~13.2VDC | 2.110 in H2O (525.6 Pa) | - | - | - | - | - | 36mm | - | - | - | ROHS3 Compliant | ||
![]() 109R0612H4D01 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | - | - | 0.199lb 90.26g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.32W | APPROVALS: UL | 0.110A | - | - | CSA, TUV, UL | - | 0.11A | 3800 RPM | Ball | Tubeaxial | 28.0 dB(A) | 6V~13.8VDC | 0.161 in H2O (40.2 Pa) | - | DC FAN | 1.32W | Locked Rotor Sensor | - | 60mm | - | - | - | ROHS3 Compliant | ||
![]() 9WF0924H402 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | PBT | 0.265lb 120.2g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92WF | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 3.12W | - | 0.130A | Oil Resistant | - | CSA, TUV, UL | 24V | - | 3900 RPM | Ball | Tubeaxial | 42.5 dB(A) | 20.4V~27.6VDC | 0.260 in H2O (64.8 Pa) | - | - | - | Locked Rotor Protection | - | 92mm | - | - | - | ROHS3 Compliant | ||
![]() 109P0405M701 Sanyo Denki America Inc. | 649 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.071lb 32.21g | Plastic | Plastic | 60000 Hrs @ 60°C | 5VDC | 14~140°F -10°C~60°C | Bulk | 2017 | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 1.05W | - | 0.210A | - | - | CSA, TUV, UL | - | - | 6500 RPM | Ball | Tubeaxial | 24.0 dB(A) | 4.5V~5.5VDC | 0.213 in H2O (53.0 Pa) | - | - | - | Speed Sensor (Tach) | - | 40mm | 40mm | 15.00mm | - | ROHS3 Compliant | ||
![]() 9TN48P1H01 Sanyo Denki America Inc. | 59 |
| Datasheet | 16 Weeks | External | - | - | - | - | - | - | 48VDC | - | Bulk | 2014 | San Ace C150 | Square - 150mm Lx150mm H | Active | 1 (Unlimited) | - | - | - | - | - | 320mA | CSA, TUV, UL | 48V | - | - | Ball | Tubeaxial | - | - | - | 150 mm | - | - | - | 150mm | 150mm | 150mm | 35.00mm | No SVHC | ROHS3 Compliant |