- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Capacitance Tolerance | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Lifetime @ Temp. | Mfr | Package | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Capacitance | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Ripple Current | Speed | Manufacturer Size Code | Size | Pressure Type | ESR | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Product Length | Product Width | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9SG1212P1G01-A02 Sanyo | In Stock | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 1 uF | - | - | - | - | - | - | - | - | - | - | 96 mA | - | R | - | - | 6 mOhm | - | - | - | - | - | - | - | - | - | 2 mm | 2.05 x 1.3 x 1.2 mm | - | - | - | - | ||
![]() 9LG0912F4D001 Sanyo Denki | 29 |
| - | Aluminum | - | Aluminum | Plastic | - | - | - | DC | - | 28 | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 92L | - | 12VDC | - | 9LG Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | - | - | 25 mm | - | - | cURus, TUV | - | 12 VDC | - | 2800 RPM | - | - | - | - | - | Ball | Tubeaxial | - | - | 29 dBA | - | - | Locked Rotor Sensor, Long Life | - | - | - | 92 mm | - | 92 mm | ||
![]() 9GA0912W4D011 Sanyo Denki | 29 |
| - | Plastic | - | Plastic | Plastic | - | - | - | DC | - | 60 | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 92 | - | 12VDC | - | 9GA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | Locked Rotor Sensor | - | - | - | 92 mm | - | 92 mm | ||
![]() 9WL1448L1001 Sanyo Denki | 29 |
| - | Aluminum | - | Aluminum | Plastic | 91.9 CFM (2.6 m3/min) | - | - | DC | - | 14 | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 140W | - | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WL Type | Square - 140mm L x 140mm H | 3 Wire Leads | Tubeaxial | 5.3 W | - | 5.3 W | 0.110A | IP68 - Dust Tight, Waterproof | - | 38 mm | - | Wire Leads | cURus, TUV | - | 48 VDC | - | 2300 RPM | - | - | - | - | 2300 RPM | Ball | Tubeaxial | 91.9 CFM (2.60m³/min) | - | 39 dBA | 40.8 ~ 55.2VDC | 0.320 in H2O (79.7 Pa) | Tachometer, Splash Proof, Dust Proof | - | - | IP68 | 140 mm | - | 140 mm | ||
![]() 9WL1448L1002 Sanyo Denki | 2911 |
| - | Aluminum | - | Aluminum | Plastic | 91.9 CFM (2.6 m3/min) | - | - | DC | - | 14 | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 140W | - | 48VDC | - | 9WL Type | Square - 140mm L x 140mm H | 2 Wire Leads | Tubeaxial | - | - | 5.3 W | - | IP68 - Dust Tight, Waterproof | - | 38 mm | - | Wire Leads | cURus, TUV | - | 48 VDC | - | 2300 RPM | - | - | - | - | - | Ball | Tubeaxial | - | - | 39 dBA | - | - | Splash Proof, Dust Proof | - | - | IP68 | 140 mm | - | 140 mm | ||
![]() 9RA1448H1D001 Sanyo | 35 |
| - | - | - | - | - | 152 CFM | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Box | Active | - | - | - | - | - | - | - | - | - | Axial | - | - | 6.2 W | - | - | - | - | - | Wire Leads | - | - | 48 VDC | - | 3050 RPM | - | - | - | - | - | Ball | - | - | - | 43 dBA | - | - | Low Noise | - | - | - | 38 mm | - | 140 mm | ||
![]() 9RA1248E10011 Sanyo Denki | 62 |
| - | Plastic | - | Plastic | Plastic | 120 CFM (3.4 m3/min) | - | - | DC | - | 21 | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 11.287668 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Tubeaxial | 5.8 W | - | 5.8 W | 0.120A | - | - | 38 mm | - | Wire Leads | cURus, TUV | - | 48 VDC | - | 3600 RPM | - | 120 mm x 120 mm x 38 mm | 0.402 inH2O | - | 3600 RPM | Ball | Tubeaxial | 120.0 CFM (3.36m³/min) | - | 43 dBA | 40.8 ~ 55.2VDC | 0.402 in H2O (100.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | 120 mm | - | 120 mm | ||
![]() 9RFA1312P3H001 Sanyo Denki | 50 |
| - | Plastic | - | Plastic | Plastic | 59.2 CFM (1.68 m3/min) | - | - | DC | - | 20 | - | 40000 Hrs @ 60°C | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 136RF | - | 12VDC | -13 ~ 158°F (-25 ~ 70°C) | 9RFA Type | Round - 136mm Dia | 4 Wire Leads | Axial | 1.92 W | - | 1.92 W | 0.160A | - | - | - | - | Wire Leads | cURus, TUV | 300 mm | 12 VDC | - | 4350 RPM | - | 136 mm x 28 mm | 0.74 in H2O | - | 4350 RPM | Ball | Tubeaxial | 59.4 CFM (1.66m³/min) | - | 44 dBA | 10.2 ~ 13.8VDC | 0.740 in H2O (184.3 Pa) | PWM, Pulse Sensor, Ribs | - | - | - | 136 mm | - | 28 mm | ||
![]() 9RA1248H10011 Sanyo Denki | 51 |
| - | Plastic | - | Plastic | Plastic | 99 CFM (2.8 m3/min) | - | - | DC | - | 21 | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 11.287668 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Tubeaxial | 3.4 W | - | 3.4 W | 0.070A | - | - | 38 mm | - | Wire Leads | cURus, TUV | - | 48 VDC | - | 3000 RPM | - | 120 mm x 120 mm x 38 mm | 0.281 inH2O | - | 3000 RPM | Ball | Tubeaxial | 99.0 CFM (2.77m³/min) | - | 37 dBA | 40.8 ~ 55.2VDC | 0.281 in H2O (70.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | 120 mm | - | 120 mm | ||
![]() 9RA1224P1K0011 Sanyo Denki | 57 |
| - | Plastic | - | Plastic | Plastic | 158 CFM (4.5 m3/min) | - | - | DC | - | 21 | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 11.287668 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 4 Wire Leads | Tubeaxial | 11.5 W | - | 11.5 W | 0.480A | - | - | 38 mm | - | Wire Leads | cURus, TUV | - | 24 VDC | - | 4700 RPM | - | 120 mm x 120 mm x 38 mm | 0.683 inH2O | - | 4700 RPM | Ball | Tubeaxial | 158.0 CFM (4.42m³/min) | - | 50 dBA | 21.6 ~ 26.4VDC | 0.683 in H2O (170.0 Pa) | Tachometer, PWM | - | - | - | 120 mm | - | 120 mm | ||
![]() 9RA1224G1001 Sanyo Denki | 49 | - | - | Plastic | - | Plastic | Plastic | 141 CFM (4 m3/min) | - | - | DC | 120 x 120 x 38mm | 21 | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | 4200rpm | Details | San Ace 120 | 11.287668 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Tubeaxial | 8.4 W | - | 8.4 W | 0.350A | - | 24 V dc | 38 mm | 350mA | Wire Leads | cURus, TUV | - | 24 VDC | - | 4200 RPM | - | 120 mm x 120 mm x 38 mm | 0.542 inH2O | - | 4200 RPM | Ball | Tubeaxial | 141.0 CFM (3.95m³/min) | 11.5W | 46 dBA | 14 ~ 27.6VDC | 0.542 in H2O (135.0 Pa) | Tachometer | - | - | - | 120 mm | - | 120 mm | ||
![]() 9WPA0812P4G0011 Sanyo Denki | 73 |
| - | Plastic | - | Plastic | Plastic | 81.9 CFM (2.3 m3/min) | 9WPA0812 | - | DC | - | 40 | - | 40000 Hrs @ 60°C | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 80W | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 80mm L x 80mm H | 4 Wire Leads | Tubeaxial | 8.52 W | - | 8.52 W | 0.710A | IP68 - Dust Tight, Waterproof | - | 25 mm | - | Wire Leads - 4 | cURus, TUV | - | 12 VDC | - | 8250 RPM | - | - | 0.84 in H2O | - | 8250 RPM | Ball | Tubeaxial | 81.8 CFM (2.29m³/min) | - | 54 dBA | 10.8 ~ 13.2VDC | 0.840 in H2O (209.2 Pa) | Pulse Sensor, Splash Proof, Dust Proof | - | - | IP68 | 80 mm | - | 80 mm | ||
![]() 9RA1224E40011 Sanyo Denki | 39 |
| - | Plastic | - | Plastic | Plastic | 116.5 CFM (3.3 m3/min) | - | - | DC | - | 30 | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 5.28 W | - | 5.28 W | 0.220A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 24 VDC | - | 4000 RPM | - | - | 9.8 mmAq | - | 4000 RPM | Ball | Tubeaxial | 116.5 CFM (3.26m³/min) | - | 45 dBA | 14 ~ 27.6VDC | 0.386 in H2O (96.1 Pa) | Tachometer | - | - | - | 120 mm | - | 120 mm | ||
![]() 9HVB0812P1G0011 Sanyo Denki | 37 |
| - | Plastic | 0.508 lb (230.42 g) | Plastic | Plastic | 141 CFM (4 m3/min) | 9HVB0812 | - | DC | - | 36 | - | 40000 Hrs @ 60°C | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 80 | 8.113011 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9HVB Type | Square - 80mm L x 80mm H | 4 Wire Leads | Tubeaxial | 57.6 W | - | 57.6 W | 4.80A | - | - | 38 mm | - | Wire Leads - 4 | - | - | 12 VDC | - | 18300 RPM | - | - | Static Pressure | - | 18300 RPM | Ball | Tubeaxial | 141.3 CFM (3.96m³/min) | - | 75 dBA | 10.8 ~ 12.6VDC | 6.420 in H2O (1599.2 Pa) | Tachometer, PWM | - | - | - | 80 mm | 80 mm | 80 mm | ||
![]() 9HV0912P4G001 Sanyo Denki | 36 | - | - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | - | - | DC | 92 x 92 x 25mm | 28 | - | 40000 Hrs @ 60°C | Sanyo Denki America Inc. | Bulk | Active | 7350rpm | Details | San Ace 92 | 5.291094 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 14.76 W | - | 14.76 W | 1.23A | - | 12 V dc | 25 mm | 1.23A | Wire Leads - 4 | cURus, TUV | - | 12 VDC | - | 7350 RPM | - | - | Static Pressure | - | 7350 RPM | Ball | Tubeaxial | 118cfm | 14.76W | 56 dBA | 10.2 ~ 13.8VDC | 1.120 in H2O (279.0 Pa) | Tachometer, PWM | - | - | - | 92 mm | 92 mm | 92 mm | ||
![]() 9GA0824G4D001 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 60.78 CFM | - | - | DC | - | 72 | 80 mm L x 80 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 80 | 3.880136 oz | 24VDC | - | 9GA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | - | 3.6 W | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 24 VDC | - | 5850 RPM | - | - | - | - | - | Ball | Tubeaxial | - | - | 45 dB | - | - | Locked Rotor Sensor | - | - | - | 80 mm | 80 mm | 80 mm | ||
![]() 9LG0624M4002 Sanyo Denki | 42 |
| - | Plastic | - | Aluminum | Plastic | 18.7 CFM | - | - | DC | - | 80 | 60 mm L x 60 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60L | 3.527396 oz | 24VDC | - | 9LG Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | - | 960 mW | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 24 VDC | - | 4200 RPM | - | - | - | - | - | Ball | Tubeaxial | - | - | 24 dB | - | - | Locked Rotor Protection | - | - | - | 60 mm | 60 mm | 60 mm | ||
![]() 9GA0612S60021 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 24.7 CFM | - | - | DC | - | 100 | 60 mm L x 60 mm W x 20 mm H | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | - | 12VDC | - | 9GA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | - | 1.8 W | - | - | - | 20 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | - | 5500 RPM | - | - | - | - | - | Ball | Tubeaxial | - | - | 36 dB | - | - | Locked Rotor Protection | - | - | - | 60 mm | 60 mm | 60 mm | ||
![]() 9RA0612G40021 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 28.2 CFM | - | - | DC | - | 80 | 60 mm L x 60 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | - | 12VDC | - | 9RA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | - | 1.8 W | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | 300 mm | 12 VDC | - | 5600 RPM | - | - | 0.28 in H2O | - | - | Ball | Tubeaxial | - | - | 36 dB | - | - | Locked Rotor Burnout Protection | - | - | - | 60 mm | 60 mm | 60 mm | ||
![]() 9RA0948S4D0011 Sanyo Denki | 42 |
| - | Plastic | - | - | - | 58.3 CFM | - | - | DC | - | 28 | 92 mm L x 92 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 92 | - | - | - | 9RA Type | - | - | Axial | - | - | 2.88 W | - | - | - | 25 mm | - | Wire Leads | - | 300 mm | 48 VDC | - | 3850 RPM | - | - | 0.25 in H2O | - | - | Ball | - | - | - | 35 dB | - | - | Locked Rotor Burnout Protection | - | - | - | 92 mm | 92 mm | 92 mm |