- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9G1248E1D01 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | - | - | - | 0.728lb 330.22g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 8.16W | - | 0.170A | - | - | - | CSA, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | 40.8V~55.2VDC | 0.402 in H2O (100.1 Pa) | Locked Rotor Sensor | 120mm | ROHS3 Compliant | ||
![]() 9G1212M4D011 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | - | - | 0.529lb 239.95g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 1.68W | - | 0.140A | - | - | - | CSA, TUV, UL | - | 1950 RPM | Ball | Tubeaxial | 29.0 dB(A) | 7V~13.8VDC | 0.124 in H2O (30.9 Pa) | Locked Rotor Sensor | 120mm | ROHS3 Compliant | ||
![]() 9WP0612D4011 Sanyo Denki America Inc. | 102 |
| Datasheet | - | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60W | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 2.52W | - | 0.210A | IP68 - Dust Tight, Waterproof | - | - | CSA, TUV, UL | - | 5150 RPM | Ball | Tubeaxial | 37.0 dB(A) | 10.2V~13.8VDC | 0.300 in H2O (74.7 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 109L5724M502 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | Flanges | - | Aluminium | 1.7lb 760.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172L | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | 4.8W | - | 0.200A | - | - | - | CSA, TUV, UL | 24V | 2000 RPM | Ball | Tubeaxial | 41.0 dB(A) | 20.4V~27.6VDC | 0.271 in H2O (67.6 Pa) | Locked Rotor Protection | 150mm | ROHS3 Compliant | ||
![]() 9G1212G402 Sanyo Denki America Inc. | 43 |
| Datasheet | - | - | Axial | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | - | 10.8W | 0.900A | - | 119mm | - | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | 51.0 dB(A) | 10.2V~13.8VDC | 0.482 in H2O (120.0 Pa) | - | 120mm | ROHS3 Compliant | ||
![]() 9G1248H402 Sanyo Denki America Inc. | 43 |
| Datasheet | - | Flanges | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | 4.8W | - | 0.100A | - | - | - | CSA, TUV, UL | - | 2850 RPM | Ball | Tubeaxial | 40.0 dB(A) | 40.8V~55.2VDC | 0.257 in H2O (64.0 Pa) | - | 120mm | ROHS3 Compliant | ||
![]() 9G1248G102 Sanyo Denki America Inc. | 43 |
| Datasheet | 13 Weeks | Flanges | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | 12W | - | 0.250A | - | - | - | CSA, TUV, UL | - | 3600 RPM | Ball | Tubeaxial | 49.0 dB(A) | 40.8V~55.2VDC | 0.542 in H2O (135.0 Pa) | - | 120mm | ROHS3 Compliant | ||
![]() 9G1248F402 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | Flanges | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | 2.88W | - | 0.060A | - | - | - | CSA, TUV, UL | - | 2250 RPM | Ball | Tubeaxial | 35.0 dB(A) | 40.8V~55.2VDC | 0.169 in H2O (42.1 Pa) | - | 120mm | ROHS3 Compliant | ||
![]() 9A0812L402 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | Axial | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | 720mW | 0.060A | - | 80mm | - | CSA, TUV, UL | 12V | 1850 RPM | Ball | Tubeaxial | 20.0 dB(A) | 7V~13.8VDC | 0.059 in H2O (14.7 Pa) | - | 80mm | ROHS3 Compliant | ||
![]() 9A0912F402 Sanyo Denki America Inc. | 43 |
| Datasheet | 9 Weeks | Flanges | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | - | 0.140A | - | - | - | CSA, TUV, UL | 12V | 2650 RPM | Ball | Tubeaxial | 30.0 dB(A) | 6V~13.8VDC | 0.129 in H2O (32.1 Pa) | - | 92mm | ROHS3 Compliant | ||
![]() 109R0812E402 Sanyo Denki America Inc. | 43 |
| Datasheet | 15 Weeks | - | - | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 2.88W | - | 0.240A | - | - | - | - | - | 3700 RPM | Ball | Tubeaxial | 35.0 dB(A) | 6V~13.8VDC | 0.232 in H2O (57.8 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9A0912L402 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | - | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.070A | - | - | - | CSA, TUV, UL | 12V | 1750 RPM | Ball | Tubeaxial | 23.0 dB(A) | 7V~13.8VDC | 0.054 in H2O (13.4 Pa) | - | 92mm | ROHS3 Compliant | ||
![]() 9G0924S2021 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | Flanges | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 4.56W | - | 0.190A | - | - | - | CSA, TUV, UL | - | 3500 RPM | Ball | Tubeaxial | 38.0 dB(A) | 20.4V~27.6VDC | 0.309 in H2O (77.0 Pa) | Locked Rotor Protection | 92mm | ROHS3 Compliant | ||
![]() 9G0948M202 Sanyo Denki America Inc. | 13 |
| Datasheet | 15 Weeks | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 2.4W | - | 0.050A | - | - | - | CSA, TUV, UL | - | 2100 RPM | Ball | Tubeaxial | 25.0 dB(A) | 40.8V~55.2VDC | 0.108 in H2O (27.0 Pa) | - | 92mm | ROHS3 Compliant | ||
![]() 9GA0924J401 Sanyo Denki America Inc. | 24 |
| - | 16 Weeks | - | - | - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 4.8W | - | 0.200A | - | - | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 20.4V~27.6VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9B1TP24P0H001 Sanyo Denki America Inc. | 2146 |
| Datasheet | 16 Weeks | - | - | - | - | Aluminum | Plastic | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace C221 | Square - 270mm Lx270mm H | Active | Not Applicable | 4 Wire Leads | 76.8W | - | 3.20A | - | - | - | CSA, TUV, UL | - | 3050 RPM | Ball | Blower, Centrifugal | 71.0 dB(A) | 16V~36VDC | 2.130 in H2O (530.6 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9GA1248G40011 Sanyo Denki America Inc. | 78 |
| Datasheet | 16 Weeks | - | - | - | 0.617lb 280.00g | Plastic | - | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | - | 2017 | San Ace 120 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 11.52W | - | 0.240A | - | - | - | cURus, TUV | - | 6400 RPM | Ball | Tubeaxial | 57.0 dB(A) | 36V~53VDC | 1.470 in H2O (366.2 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9A0624F401 Sanyo Denki America Inc. | 86 |
| - | 19 Weeks | - | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.2W | - | 0.050A | - | - | - | CSA, TUV, UL | 24V | 3200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 12V~27.6VDC | 0.118 in H2O (29.4 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | ROHS3 Compliant | ||
![]() 109P0405H9D01 Sanyo Denki America Inc. | 211 |
| - | 19 Weeks | - | - | - | 0.042lb 19.05g | Plastic | - | 40000 Hrs @ 60°C | 5VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 800mW | - | 0.160A | - | - | - | CSA, TUV, UL | - | 6200 RPM | Ball | Tubeaxial | 25.0 dB(A) | 4.5V~5.5VDC | 0.165 in H2O (41.1 Pa) | Locked Rotor Sensor | 40mm | ROHS3 Compliant | ||
![]() 9A0624S402 Sanyo Denki America Inc. | 13 |
| - | - | - | Axial | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | 2005 | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.92W | - | 0.080A | - | - | 80mA | CSA, TUV, UL | 24V | 4600 RPM | Ball | Tubeaxial | 33.0 dB(A) | 12V~27.6VDC | 0.228 in H2O (56.8 Pa) | - | 60mm | ROHS3 Compliant |