- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GL1212F1D01 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | - | Aluminium | 0.816lb 370.13g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | 3.36W | - | 0.280A | - | - | CSA, TUV, UL | 12V | 2280 RPM | Ball | Tubeaxial | - | 36.0 dB(A) | 7V~13.8VDC | 0.218 in H2O (54.3 Pa) | Locked Rotor Sensor | - | 120mm | - | - | - | - | ROHS3 Compliant | ||
![]() 109E5712H502 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | Aluminium | 1.7lb 760.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | 14.4W | - | 1.20A | - | - | CSA, TUV, UL | - | 3050 RPM | Ball | Tubeaxial | - | 52.0 dB(A) | 10.2V~13.8VDC | 0.551 in H2O (137.2 Pa) | Locked Rotor Protection | - | 150mm | - | - | - | - | ROHS3 Compliant | ||
![]() 109R0824F4021 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | - | 0.243lb 110.22g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.44W | - | 0.060A | - | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | - | 26.0 dB(A) | 12V~27.6VDC | 0.114 in H2O (28.4 Pa) | Locked Rotor Protection | - | 80mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9G0612G102 Sanyo Denki America Inc. | 13 |
| Datasheet | - | Flanges | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 18.5W | - | 1.54A | - | - | CSA, TUV, UL | - | 11800 RPM | Ball | Tubeaxial | - | 58.0 dB(A) | 7V~13.8VDC | 1.748 in H2O (435.4 Pa) | - | - | 60mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9A0924M402 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.2W | - | 0.050A | - | - | CSA, TUV, UL | 24V | 2250 RPM | Ball | Tubeaxial | - | 27.0 dB(A) | 12V~27.6VDC | 0.091 in H2O (22.7 Pa) | - | - | 92mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9G0848H102 Sanyo Denki America Inc. | 43 |
| Datasheet | 15 Weeks | Flanges | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 9.6W | - | 0.200A | - | - | CSA, TUV, UL | - | 5700 RPM | Ball | Tubeaxial | - | 49.0 dB(A) | 40.8V~55.2VDC | 0.687 in H2O (171.1 Pa) | - | - | 80mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9GV0812G102 Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | 2016 | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 45.6W | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | 65.0 dB(A) | 10.8V~13.2VDC | - | - | - | 80mm | 80mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 109R0624D4D01 Sanyo Denki America Inc. | 47 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.88W | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | 37.0 dB(A) | 12V~27.6VDC | - | Locked Rotor Sensor | - | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9A0812G4D011 Sanyo Denki America Inc. | 152 |
| Datasheet | 16 Weeks | - | - | PBT | - | Plastic | Plastic | 30000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 4.56W | - | - | - | - | CSA, TUV, UL | 12V | 4500 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 6V~13.2VDC | - | Locked Rotor Sensor | - | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9GV1448P1H001 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | Axial | - | - | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | 2015 | San Ace 140 | Square - 140mm Lx140mm H | Active | Not Applicable | 4 Wire Leads | - | - | 20.16W | - | 0.420A | - | - | CSA, TUV, UL | - | 5200 RPM | Ball | Tubeaxial | - | 62.0 dB(A) | 36V~60VDC | 1.200 in H2O (298.9 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 109E1748F501 Sanyo Denki America Inc. | 13 |
| - | - | - | Axial | Aluminium | 1.7lbs 771.1g | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | Bulk | 2009 | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 9.12W | - | 0.190A | - | 220mA | CSA, TUV, UL | - | 2500 RPM | Ball | Tubeaxial | - | 42.0 dB(A) | 40.8V~55.2VDC | 0.382 in H2O (95.1 Pa) | Speed Sensor (Tach) | 172mm | 172mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9GV0612P1M031 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | Axial | - | 129.999998g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2010 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | - | - | 18W | - | 1.50A | - | 1.5A | CSA, TUV, UL | 12V | 13000 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | 8V~13.8VDC | 1.990 in H2O (495.7 Pa) | PWM Control, Speed Sensor (Tach) | - | 60mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() 109R0612T4H12 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | 0.198lb 89.81g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | 2009 | San Ace 60 | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 3 Wire Leads | 60°C | -10°C | 1.56W | - | 0.130A | 60mm | - | CSA, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 10.2V~13.8VDC | 0.161 in H2O (40.2 Pa) | Thermistor, External | - | 60mm | 60mm | 25.00mm | No | - | ROHS3 Compliant | ||
![]() 9LB1212H101 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | Axial | Aluminium | 370.000002g | Aluminum | Plastic | 200000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2012 | San Ace 120L | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | 4.68W | 4.68W | - | 119mm | 390mA | CSA, TUV, UR | 12V | 2600 RPM | Ball | Tubeaxial | 4.68W | 39.0 dB(A) | 10.2V~13.8VDC | - | Speed Sensor (Tach) | - | 120mm | 119mm | 38.00mm | No | No SVHC | ROHS3 Compliant | ||
![]() 9GV1448P1S001 Sanyo Denki America Inc. | 43 |
| Datasheet | - | - | Axial | - | - | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | 2015 | San Ace 140 | Square - 140mm Lx140mm H | Active | Not Applicable | 4 Wire Leads | - | - | 37.44W | - | 0.780A | - | - | CSA, TUV, UL | - | 6650 RPM | Ball | Tubeaxial | - | 67.0 dB(A) | 36V~60VDC | 1.930 in H2O (480.8 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 9SG1248G102 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | Flanges | - | Aluminium | - | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 48W | - | 1.00A | - | - | CSA, TUV, UL | 48V | 6000 RPM | Ball | Tubeaxial | - | 64.0 dB(A) | 40.8V~55.2VDC | 1.370 in H2O (341.2 Pa) | - | - | 120mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9GV0412P3J03 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | Plastic | - | - | - | - | 12VDC | - | Bulk | 2008 | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | Lead Wire | 70°C | -20°C | - | 7.2W | - | 40mm | 600mA | CSA, TUV, UL | 12V | - | Ball | Tubeaxial | - | - | - | - | - | - | 40mm | 40mm | 28.00mm | No | No SVHC | ROHS3 Compliant | ||
![]() 9GV1424P1S001 Sanyo Denki America Inc. | 23 |
| Datasheet | 16 Weeks | - | Axial | - | - | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | 2015 | San Ace 140 | Square - 140mm Lx140mm H | Active | Not Applicable | 4 Wire Leads | - | - | 37.2W | - | 1.55A | - | - | CSA, TUV, UL | - | 6650 RPM | Ball | Tubeaxial | - | 67.0 dB(A) | 21.6V~26.4VDC | 1.930 in H2O (480.8 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 109P0412P3H013 Sanyo Denki America Inc. | 36 | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | 12VDC | - | Bulk | 2017 | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | PWM Control, Speed Sensor (Tach) | - | 40mm | 40mm | 28.00mm | - | - | ROHS3 Compliant | ||
![]() 9GA0524G7002 Sanyo Denki America Inc. | 200 | - | - | - | - | - | - | 0.089lb 40.37g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 52 | Square - 52mm Lx52mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.68W | - | 0.070A | - | - | CSA, TUV, UL | - | 7800 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | 20.4V~27.6VDC | 0.367 in H2O (91.5 Pa) | Locked Rotor Protection | - | - | - | - | - | - | ROHS3 Compliant |