- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Current Rating | Approval Agency | Operating Supply Voltage | Rated Current | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GA0812H1D61 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.353lb 160.12g | Plastic | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 7.2W | - | 0.600A | - | CSA, TUV, UL | - | - | 8250 RPM | Ball | Tubeaxial | 55.0 dB(A) | 10.8V~13.2VDC | 1.530 in H2O (381.1 Pa) | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() 109P0412R701 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 1.56W | - | 0.130A | - | CSA, TUV, UL | - | - | 9700 RPM | Ball | Tubeaxial | 34.0 dB(A) | 7V~13.8VDC | 0.449 in H2O (111.8 Pa) | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9A0612M4011 Sanyo Denki America Inc. | 13 |
| - | - | PBT | - | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 720mW | - | 0.060A | - | CSA, TUV, UL | 12V | - | 2600 RPM | Ball | Tubeaxial | 20.0 dB(A) | 7V~13.8VDC | 0.079 in H2O (19.6 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | ||
![]() 9A0612M401 Sanyo Denki America Inc. | In Stock | - | - | - | PBT | - | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 720mW | - | 0.060A | - | CSA, TUV, UL | 12V | - | 2600 RPM | Ball | Tubeaxial | 20.0 dB(A) | 7V~13.8VDC | 0.079 in H2O (19.6 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | ||
![]() 109R0824F401 Sanyo Denki America Inc. | 13 |
| - | - | - | - | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.44W | - | 0.060A | - | CSA, TUV, UL | - | 60A | 2600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 12V~27.6VDC | 0.114 in H2O (28.4 Pa) | DC FAN | 1.44W | Speed Sensor (Tach) | 80mm | 25mm | - | ROHS3 Compliant | ||
![]() 109R0612F401 Sanyo Denki America Inc. | 43 |
| - | - | - | - | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.08W | - | 0.090A | - | CSA, TUV, UL | - | - | 3200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 6V~13.8VDC | 0.118 in H2O (29.4 Pa) | DC FAN | - | Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | ||
![]() 9A0824M401 Sanyo Denki America Inc. | 43 |
| - | - | PBT | - | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.2W | - | 0.050A | - | CSA, TUV, UL | 24V | - | 2350 RPM | Ball | Tubeaxial | 23.0 dB(A) | 12V~27.6VDC | 0.090 in H2O (22.4 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 80mm | - | - | ROHS3 Compliant | ||
![]() 9GA0524G7002 Sanyo Denki America Inc. | 200 | - | - | - | - | 0.089lb 40.37g | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 52 | Square - 52mm Lx52mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | - | 0.070A | - | CSA, TUV, UL | - | - | 7800 RPM | Ball | Tubeaxial | 38.0 dB(A) | 20.4V~27.6VDC | 0.367 in H2O (91.5 Pa) | - | - | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 9HV0612P1J001 Sanyo Denki America Inc. | 48 | - | Datasheet | 16 Weeks | - | - | Plastic | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | 2015 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | - | 32.4W | 2.70A | 2.7A | CSA, TUV, UL | 12V | - | 21700 RPM | Ball | Tubeaxial (Dual) | 68.0 dB(A) | 10.8V~12.6VDC | 7.000 in H2O (1743.6 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | No SVHC | ROHS3 Compliant | ||
![]() 9GA0812J4D001 Sanyo Denki America Inc. | 43 |
| - | - | - | 0.243lb 110.22g | Plastic | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 7.2W | - | 0.600A | - | CSA, TUV, UL | - | - | 7400 RPM | Ball | Tubeaxial | 48.0 dB(A) | 10.8V~13.2VDC | 0.700 in H2O (174.4 Pa) | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() 9GA0812H7D001 Sanyo Denki America Inc. | 13 |
| - | - | - | 0.144lb 65.32g | Plastic | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.08W | - | 0.090A | - | CSA, TUV, UL | - | - | 3800 RPM | Ball | Tubeaxial | 29.0 dB(A) | 6V~13.2VDC | 0.130 in H2O (32.4 Pa) | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() 109R0612F4011 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.08W | - | 0.090A | - | CSA, TUV, UL | - | - | 3200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 6V~13.8VDC | 0.118 in H2O (29.4 Pa) | DC FAN | - | Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | ||
![]() 109R0812L401 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 720mW | - | 0.060A | - | CSA, TUV, UL | - | 60A | 1850 RPM | Ball | Tubeaxial | 20.0 dB(A) | 7V~13.8VDC | 0.059 in H2O (14.7 Pa) | DC FAN | 720W | Speed Sensor (Tach) | 80mm | 25mm | - | ROHS3 Compliant | ||
![]() 109R0612M401 Sanyo Denki America Inc. | 13 |
| - | - | - | - | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 720mW | - | 0.060A | - | CSA, TUV, UL | - | - | 2600 RPM | Ball | Tubeaxial | 20.0 dB(A) | 7V~13.8VDC | 0.079 in H2O (19.6 Pa) | DC FAN | - | Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | ||
![]() 109P0424B601 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 1.44W | - | 0.060A | - | CSA, TUV, UL | - | - | 5200 RPM | Ball | Tubeaxial | 25.0 dB(A) | 20.4V~27.6VDC | 0.114 in H2O (28.4 Pa) | - | - | Speed Sensor (Tach) | 40mm | - | - | ROHS3 Compliant | ||
![]() 9A0624M401 Sanyo Denki America Inc. | 43 |
| - | 15 Weeks | PBT | - | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 960mW | - | 0.040A | - | CSA, TUV, UL | 24V | - | 2600 RPM | Ball | Tubeaxial | 20.0 dB(A) | 14V~27.6VDC | 0.079 in H2O (19.6 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | ||
![]() 9A0624M4011 Sanyo Denki America Inc. | In Stock | - | - | 19 Weeks | PBT | - | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 960mW | - | 0.040A | - | CSA, TUV, UL | 24V | - | 2600 RPM | Ball | Tubeaxial | 20.0 dB(A) | 14V~27.6VDC | 0.079 in H2O (19.6 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | ||
![]() 9A0624S4011 Sanyo Denki America Inc. | In Stock | - | - | - | PBT | - | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.92W | - | 0.080A | - | CSA, TUV, UL | 24V | - | 4600 RPM | Ball | Tubeaxial | 33.0 dB(A) | 12V~27.6VDC | 0.228 in H2O (56.8 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | ||
![]() 9A0824M4011 Sanyo Denki America Inc. | 43 |
| - | - | PBT | - | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.2W | - | 0.050A | - | CSA, TUV, UL | 24V | - | 2350 RPM | Ball | Tubeaxial | 23.0 dB(A) | 12V~27.6VDC | 0.090 in H2O (22.4 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 80mm | - | - | ROHS3 Compliant | ||
![]() 9GA0812M6001 Sanyo Denki America Inc. | 43 |
| - | - | - | 0.177lb 80.29g | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 720mW | - | 0.060A | - | CSA, TUV, UL | - | - | 2900 RPM | Ball | Tubeaxial | 26.5 dB(A) | 10.2V~13.8VDC | 0.110 in H2O (27.4 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant |