- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109E1324S102 Sanyo Denki America Inc. | In Stock | - | Datasheet | 15 Weeks | - | Axial | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 12.7W | 0.530A | - | 127mm | - | CSA, TUV, UL | - | 3450 RPM | Ball | Tubeaxial | 49.0 dB(A) | 20.4V~27.6VDC | 0.502 in H2O (125.0 Pa) | - | 127mm | - | - | - | ROHS3 Compliant | ||
![]() 109P0424D602 Sanyo Denki America Inc. | 43 |
| Datasheet | - | - | - | - | 0.101lb 45.81g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | 3.12W | - | 0.130A | - | - | - | CSA, TUV, UL | - | 11000 RPM | Ball | Tubeaxial | 42.0 dB(A) | 12V~27.6VDC | 0.498 in H2O (124.0 Pa) | Locked Rotor Protection | 40mm | - | - | - | ROHS3 Compliant | ||
![]() 9G0648S102 Sanyo Denki America Inc. | In Stock | - | Datasheet | 19 Weeks | Flanges | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 13.9W | - | 0.290A | - | - | - | CSA, TUV, UL | - | 10800 RPM | Ball | Tubeaxial | 56.0 dB(A) | 28V~55.2VDC | 1.486 in H2O (370.1 Pa) | - | 60mm | - | - | - | ROHS3 Compliant | ||
![]() 109P0612M702 Sanyo Denki America Inc. | 204 |
| Datasheet | 16 Weeks | - | Axial | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2002 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 60°C | -10°C | 840mW | 840mW | - | - | 60mm | - | CSA, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 25.0 dB(A) | 10.2V~13.8VDC | - | - | 60mm | 60mm | 15.00mm | - | ROHS3 Compliant | ||
![]() 109R0812M402 Sanyo Denki America Inc. | 84 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2012 | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 70°C | -10°C | 1.08W | 1.08W | - | - | 80mm | - | CSA, TUV, UL | - | 2350 RPM | Ball | Tubeaxial | 23.0 dB(A) | 6V~13.8VDC | - | - | 80mm | 80mm | 25.00mm | - | ROHS3 Compliant | ||
![]() 9GA0812P2S0011 Sanyo Denki America Inc. | 103 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.287lb 130.18g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~131°F -20°C~55°C | Bulk | 2010 | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | - | - | 9.96W | - | 0.830A | - | - | 830mA | CSA, TUV, UL | 12V | 9700 RPM | Ball | Tubeaxial | 57.0 dB(A) | 10.2V~12.6VDC | 1.450 in H2O (361.2 Pa) | PWM Control, Speed Sensor (Tach) | 80mm | 80mm | 32.00mm | No SVHC | ROHS3 Compliant | ||
![]() 109R0824M402 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2007 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.2W | 1.2W | - | - | - | 50mA | CSA, TUV, UL | - | 2350 RPM | Ball | Tubeaxial | 23.0 dB(A) | 12V~27.6VDC | - | - | 80mm | 80mm | 25.00mm | Unknown | ROHS3 Compliant | ||
![]() 109E4724H4D01 Sanyo Denki America Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Aluminium | 1.102lb 500.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | 2017 | San Ace 172 | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 3 Wire Leads | - | - | 24W | 24W | 1A | - | - | - | CSA, TUV, UL | - | 3400 RPM | Ball | Tubeaxial | 57.0 dB(A) | 20.4V~27.6VDC | 0.542 in H2O (135.0 Pa) | Locked Rotor Sensor | 147mm | 172mm | 25.40mm | - | ROHS3 Compliant | ||
![]() 109R0624F402 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Flanges | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.2W | - | - | - | - | - | CSA, TUV, UL | - | 3200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 12V~27.6VDC | - | - | 60mm | 60mm | 25.00mm | - | ROHS3 Compliant | ||
![]() 9A0924L4021 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Flanges | - | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | 960mW | - | - | - | - | - | CSA, TUV, UL | 24V | 1750 RPM | Ball | Tubeaxial | 23.0 dB(A) | 14V~27.6VDC | - | - | 92mm | 92mm | 25.00mm | - | ROHS3 Compliant | ||
![]() 9G0624S4002 Sanyo Denki America Inc. | 10 |
| - | - | - | - | - | 0.199lb 90.26g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 8.16W | - | 0.340A | - | - | - | CSA, TUV, UL | - | 11000 RPM | Ball | Tubeaxial | 53.0 dB(A) | 20.4V~27.6VDC | 1.200 in H2O (298.9 Pa) | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | ||
![]() 9WP1248H102 Sanyo Denki America Inc. | 47 |
| Datasheet | 16 Weeks | Flanges | - | Plastic | 0.794lb 360.15g | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 5.28W | - | 0.110A | IP68 - Dust Tight, Waterproof | - | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 40.8V~55.2VDC | 0.283 in H2O (70.5 Pa) | - | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant | ||
![]() 109BG24MC1 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | Flanges | - | - | 1.3lbs 589.7g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | 2016 | San Ace B160 | Square/Rounded - 160mm Lx160mm H | Active | Not Applicable | 3 Wire Leads | - | - | 7.44W | - | 0.310A | - | - | - | CSA, TUV, UL | 27.6V | 1800 RPM | Ball | Blower | 50.0 dB(A) | 20.4V~27.6VDC | 0.629 in H2O (156.7 Pa) | Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9A0924L4D01 Sanyo Denki America Inc. | 54 |
| Datasheet | 16 Weeks | - | - | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 960mW | - | - | - | - | - | CSA, TUV, UL | 24V | 1750 RPM | Ball | Tubeaxial | 23.0 dB(A) | 14V~27.6VDC | - | Locked Rotor Sensor | 92mm | 92mm | 25.00mm | - | ROHS3 Compliant | ||
![]() 109P0648H6D01 Sanyo Denki America Inc. | 91 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 3.36W | - | - | - | - | - | CSA, TUV, UL | - | 5600 RPM | Ball | Tubeaxial | 41.0 dB(A) | 43V~53VDC | - | Locked Rotor Sensor | 60mm | 60mm | 20.00mm | - | ROHS3 Compliant | ||
![]() 109P0405H6D01 Sanyo Denki America Inc. | 53 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.115lb 52.16g | Plastic | Plastic | 40000 Hrs @ 60°C | 5VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.6W | 1.6W | 0.320A | - | - | - | CSA, TUV, UL | - | 8000 RPM | Ball | Tubeaxial | 33.0 dB(A) | 4.5V~5.5VDC | 0.264 in H2O (65.7 Pa) | Locked Rotor Sensor | 40mm | 40mm | 20.00mm | - | ROHS3 Compliant | ||
![]() 109P0405M7D01 Sanyo Denki America Inc. | 166 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.071lb 32.21g | Plastic | Plastic | 60000 Hrs @ 60°C | 5VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.05W | - | 0.210A | - | - | - | CSA, TUV, UL | - | 6500 RPM | Ball | Tubeaxial | 24.0 dB(A) | 4.5V~5.5VDC | 0.213 in H2O (53.0 Pa) | Locked Rotor Sensor | 40mm | 40mm | 15.00mm | - | ROHS3 Compliant | ||
![]() 109BG12HC1 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Flanges | - | Plastic | 1.3lbs 589.7g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace B160 | Square/Rounded - 160mm Lx160mm H | Active | Not Applicable | 3 Wire Leads | - | - | 15.6W | - | 1.30A | - | - | - | CSA, TUV, UL | 13.8V | 2300 RPM | Ball | Blower | 55.0 dB(A) | 10.2V~13.8VDC | 1.259 in H2O (313.6 Pa) | Speed Sensor (Tach) | - | - | 40.00mm | - | ROHS3 Compliant | ||
![]() 9G1248H1021 Sanyo Denki America Inc. | 40 |
| Datasheet | - | - | - | - | 0.728lb 330.22g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 5.28W | - | 0.110A | - | - | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 40.8V~55.2VDC | 0.283 in H2O (70.5 Pa) | Locked Rotor Protection | 120mm | - | - | - | ROHS3 Compliant | ||
![]() 9CRD0412P5H03 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | PBT | - | - | - | - | 12VDC | - | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | - | CSA, TUV, UL | 12V | - | Ball | Tubeaxial | - | - | - | Counter-Rotating, PWM Control, Speed Sensor (Tach) | 40mm | 40mm | 56.00mm | - | ROHS3 Compliant |