- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9A0912F4011 Sanyo Denki America Inc. | 43 |
| - | - | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 1.68W | 0.140A | - | CSA, TUV, UL | 12V | 2650 RPM | Ball | Tubeaxial | 30.0 dB(A) | 6V~13.8VDC | 0.129 in H2O (32.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | - | ROHS3 Compliant | ||
![]() 9A0924M401 Sanyo Denki America Inc. | 43 |
| - | 15 Weeks | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 1.2W | 0.050A | - | CSA, TUV, UL | 24V | 2250 RPM | Ball | Tubeaxial | 27.0 dB(A) | 12V~27.6VDC | 0.091 in H2O (22.7 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | - | ROHS3 Compliant | ||
![]() 9GV1212P1G011 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 25.2W | 2.10A | - | CSA, TUV, UL | - | 5500 RPM | Ball | Tubeaxial | 60.0 dB(A) | 10.2V~13.8VDC | 1.063 in H2O (264.8 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() 9WP0412F6001 Sanyo Denki America Inc. | 43 |
| - | - | - | - | - | Plastic | - | Varies Based on Temperature | 12VDC | 14~140°F -10°C~60°C | - | San Ace 40W | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 720mW | 0.060A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 6500 RPM | Ball | Tubeaxial | 28.0 dB(A) | 7V~13.8VDC | 0.181 in H2O (45.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() 9GA0948P1H031 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | 0.529lb 239.95g | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 26.4W | 0.550A | - | CSA, TUV, UL | - | 9700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 40.8V~55.2VDC | 2.010 in H2O (500.7 Pa) | PWM Control, Speed Sensor (Tach) | - | 38.00mm | ROHS3 Compliant | ||
![]() 9GA0848P1S61 Sanyo Denki America Inc. | 77 |
| Datasheet | - | - | - | - | Plastic | - | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 12W | 0.250A | - | CSA, TUV, UL | - | 9550 RPM | Ball | Tubeaxial | 59.0 dB(A) | 40.8V~55.2VDC | 1.930 in H2O (480.8 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() 9LG0624M4001 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.222lb 100.7g | Aluminum | Plastic | 180000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 60L | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 960mW | 0.040A | - | CSA, TUV, UL | - | 4200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 21.6V~26.4VDC | 0.180 in H2O (44.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() 9EC2024H0D01 Sanyo Denki America Inc. | 2116 |
| - | 16 Weeks | - | Aluminium | 3.9lbs 1.8kg | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | San Ace 200 | Round - 200mm Dia | Active | Not Applicable | 3 Wire Leads | 48W | 2.00A | - | CSA, TUV, UL | - | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | 20.4V~26.4VDC | 1.446 in H2O (360.2 Pa) | Locked Rotor Sensor | 200mm | - | ROHS3 Compliant | ||
![]() 109P0412P3B013 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | Plastic | - | - | 12VDC | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 4 Wire Leads | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() 109E4748H402 Sanyo Denki America Inc. | In Stock | - | - | - | Flanges | Aluminium | - | Aluminum | - | - | 48VDC | 14~140°F -10°C~60°C | Bulk | Dyna Ace | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 2 Wire Leads | 29.8W | 0.620A | - | CSA, TUV, UL | - | 3300 RPM | Ball | Tubeaxial | 57.0 dB(A) | 40.8V~55.2VDC | 0.522 in H2O (130.0 Pa) | - | 147mm | - | ROHS3 Compliant | ||
![]() 109E4748L402 Sanyo Denki America Inc. | 43 |
| - | 15 Weeks | Flanges | Aluminium | - | Aluminum | - | - | 48VDC | 14~140°F -10°C~60°C | Bulk | Dyna Ace | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 2 Wire Leads | 13W | 0.270A | - | CSA, TUV, UL | - | 2400 RPM | Ball | Tubeaxial | 48.0 dB(A) | 40.8V~55.2VDC | 0.273 in H2O (68.0 Pa) | - | 147mm | - | ROHS3 Compliant | ||
![]() 109E1348S102 Sanyo Denki America Inc. | 43 |
| - | - | Flanges | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 2 Wire Leads | 13.4W | 0.280A | - | CSA, TUV, UL | - | 3450 RPM | Ball | Tubeaxial | 49.0 dB(A) | 40.8V~55.2VDC | 0.502 in H2O (125.0 Pa) | - | 127mm | - | ROHS3 Compliant | ||
![]() 109P1312H102 Sanyo Denki America Inc. | In Stock | - | - | - | Flanges | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 2 Wire Leads | 9.84W | 0.820A | - | CSA, TUV, UL | - | 2950 RPM | Ball | Tubeaxial | 45.0 dB(A) | 10.2V~13.8VDC | 0.394 in H2O (98.1 Pa) | - | 127mm | - | ROHS3 Compliant | ||
![]() 9GV1512M502 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.993lb 450.42g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | San Ace 150 | Square - 150mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | 14.4W | 1.20A | - | CSA, TUV, UL | - | 3000 RPM | Ball | Tubeaxial | 53.0 dB(A) | 10.2V~13.8VDC | 0.530 in H2O (132.0 Pa) | Locked Rotor Protection | 150mm | - | ROHS3 Compliant | ||
![]() 9LG1248G1002 Sanyo Denki America Inc. | 16 |
| - | - | - | - | 0.926lb 420.03g | Aluminum | Plastic | 180000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | San Ace 120L | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 38.4W | 0.800A | - | CSA, TUV, UL | - | 6550 RPM | Ball | Tubeaxial | 62.0 dB(A) | 36V~60VDC | 1.480 in H2O (368.7 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 9WP1212H102 Sanyo Denki America Inc. | 6 |
| - | 15 Weeks | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 4.56W | 0.380A | IP55 - Dust Protected, Water Resistant | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 7V~13.8VDC | 0.283 in H2O (70.5 Pa) | - | 120mm | - | ROHS3 Compliant | ||
![]() 9S1212F4021 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.309lb 140.16g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 2.28W | 0.190A | - | CSA, TUV, UL | - | 2200 RPM | Ball | Tubeaxial | 30.0 dB(A) | 5V~13.8VDC | 0.120 in H2O (29.9 Pa) | Locked Rotor Protection | 120mm | - | ROHS3 Compliant | ||
![]() 109R0648J4021 Sanyo Denki America Inc. | 13 |
| - | 16 Weeks | - | - | 0.199lb 90.26g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | Bulk | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 5.76W | 0.120A | - | CSA, TUV, UL | - | 7600 RPM | Ball | Tubeaxial | 44.0 dB(A) | 43.2V~52.8VDC | 0.622 in H2O (155.0 Pa) | Locked Rotor Protection | 60mm | - | ROHS3 Compliant | ||
![]() 109P0424G602 Sanyo Denki America Inc. | 43 |
| - | 19 Weeks | - | - | 0.101lb 45.81g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 3.6W | 0.150A | - | CSA, TUV, UL | - | 12500 RPM | Ball | Tubeaxial | 44.0 dB(A) | 12V~27.6VDC | 0.618 in H2O (153.8 Pa) | Locked Rotor Protection | 40mm | - | ROHS3 Compliant | ||
![]() 109P0412R702 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.071lb 32.21g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 1.56W | 0.130A | - | CSA, TUV, UL | - | 9700 RPM | Ball | Tubeaxial | 34.0 dB(A) | 7V~13.8VDC | 0.449 in H2O (111.8 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant |