- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9A0612M4021 Sanyo Denki America Inc. | 13 |
| - | - | Flanges | PBT | 0.177lb 80.29g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 720mW | 0.060A | CSA, TUV, UL | 12V | 2600 RPM | Ball | Tubeaxial | 20.0 dB(A) | 7V~13.8VDC | 0.079 in H2O (19.6 Pa) | Locked Rotor Protection | 60mm | - | ROHS3 Compliant | ||
![]() 9A0812L4021 Sanyo Denki America Inc. | 43 |
| - | 19 Weeks | - | PBT | 0.199lb 90.26g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 720mW | 0.060A | CSA, TUV, UL | 12V | 1850 RPM | Ball | Tubeaxial | 20.0 dB(A) | 7V~13.8VDC | 0.059 in H2O (14.7 Pa) | Locked Rotor Protection | 80mm | - | ROHS3 Compliant | ||
![]() 9A0812G4021 Sanyo Denki America Inc. | 13 |
| - | - | - | PBT | 0.199lb 90.26g | Plastic | - | 30000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 4.56W | 0.380A | CSA, TUV, UL | 12V | 4500 RPM | Ball | Tubeaxial | 40.0 dB(A) | 6V~13.2VDC | 0.323 in H2O (80.4 Pa) | Locked Rotor Protection | 80mm | - | ROHS3 Compliant | ||
![]() 9CRA0412J402 Sanyo Denki America Inc. | 13 |
| - | 18 Weeks | - | - | 0.177lb 80.29g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 14.4W | 1.20A | CSA, TUV, UL | - | 16200 Front, 10800 Rear | Ball | Tubeaxial (Dual) | 62.0 dB(A) | 10.8V~13.2VDC | 2.250 in H2O (560.0 Pa) | Counter-Rotating, Locked Rotor Protection | 40mm | - | ROHS3 Compliant | ||
![]() 9G0624S102 Sanyo Denki America Inc. | 13 |
| - | 16 Weeks | Flanges | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 16.8W | 0.700A | CSA, TUV, UL | - | 10800 RPM | Ball | Tubeaxial | 56.0 dB(A) | 14V~27.6VDC | 1.486 in H2O (370.1 Pa) | - | 60mm | - | ROHS3 Compliant | ||
![]() 9A0924M4021 Sanyo Denki America Inc. | 13 |
| - | - | Flanges | PBT | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 1.2W | 0.050A | CSA, TUV, UL | 24V | 2250 RPM | Ball | Tubeaxial | 27.0 dB(A) | 12V~27.6VDC | 0.091 in H2O (22.7 Pa) | Locked Rotor Protection | 92mm | - | ROHS3 Compliant | ||
![]() 9GA0405H6002 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.078lb 35.38g | Plastic | - | 40000 Hrs @ 60°C | 5VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 1.75W | 0.350A | CSA, TUV, UL | - | 12400 RPM | Ball | Tubeaxial | 40.0 dB(A) | 4.5V~5.5VDC | 0.770 in H2O (191.8 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 9GA0524H7002 Sanyo Denki America Inc. | 15 |
| - | - | - | - | 0.089lb 40.37g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 52 | Square - 52mm Lx52mm H | Active | Not Applicable | 2 Wire Leads | 720mW | 0.030A | CSA, TUV, UL | - | 4300 RPM | Ball | Tubeaxial | 22.0 dB(A) | 20.4V~27.6VDC | 0.110 in H2O (27.4 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 9GA0424G30021 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.117lb 53.07g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 5.28W | 0.220A | CSA, TUV, UL | - | 16500 RPM | Ball | Tubeaxial | 53.0 dB(A) | 21.6V~26.4VDC | 1.810 in H2O (450.8 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 9GA0512H7002 Sanyo Denki America Inc. | 6 |
| - | - | - | - | 0.089lb 40.37g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 52 | Square - 52mm Lx52mm H | Active | Not Applicable | 2 Wire Leads | 600mW | 0.050A | CSA, TUV, UL | - | 4300 RPM | Ball | Tubeaxial | 22.0 dB(A) | 10.2V~13.8VDC | 0.110 in H2O (27.4 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 9GA0612H702 Sanyo Denki America Inc. | 125 |
| - | - | - | - | 0.111lb 50.35g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.2W | 0.100A | CSA, TUV, UL | - | 4900 RPM | Ball | Tubeaxial | 34.0 dB(A) | 6V~13.8VDC | 0.223 in H2O (55.5 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 9G0624S1021 Sanyo Denki America Inc. | 6 |
| - | - | Flanges | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 16.8W | 0.700A | CSA, TUV, UL | - | 10800 RPM | Ball | Tubeaxial | 56.0 dB(A) | 14V~27.6VDC | 1.486 in H2O (370.1 Pa) | Locked Rotor Protection | 60mm | - | ROHS3 Compliant | ||
![]() 9GA0812H1621 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.353lb 160.12g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 7.2W | 0.600A | CSA, TUV, UL | - | 8250 RPM | Ball | Tubeaxial | 55.0 dB(A) | 10.8V~13.2VDC | 1.530 in H2O (381.1 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 9GA0612L702 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.111lb 50.35g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 360mW | 0.030A | CSA, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 17.0 dB(A) | 6V~13.8VDC | 0.072 in H2O (17.9 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 9GA0624S6002 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.156lb 70.76g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | 0.070A | CSA, TUV, UL | - | 5500 RPM | Ball | Tubeaxial | 36.0 dB(A) | 21.6V~26.4VDC | 0.330 in H2O (82.2 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 9GA0612H102 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.287lb 130.18g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 6.6W | 0.550A | CSA, TUV, UL | - | 11500 RPM | Ball | Tubeaxial | 52.0 dB(A) | 10.8V~13.2VDC | 1.500 in H2O (373.6 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 9GA0812J4002 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.243lb 110.22g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 7.2W | 0.600A | CSA, TUV, UL | - | 7400 RPM | Ball | Tubeaxial | 48.0 dB(A) | 10.8V~13.2VDC | 0.700 in H2O (174.4 Pa) | Locked Rotor Protection | - | - | ROHS3 Compliant | ||
![]() 109BF12MD2 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Flanges | Plastic | 0.595lb 269.89g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | 2014 | Scirocco Ace 120 | Square/Rounded - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 3.84W | 0.320A | CSA, TUV, UL | 12V | 1900 RPM | Ball | Blower | 44.0 dB(A) | 10.2V~13.8VDC | 0.441 in H2O (110.0 Pa) | Locked Rotor Sensor | - | 32.00mm | ROHS3 Compliant | ||
![]() 9WG1212H102-E Sanyo Denki America Inc. | 34 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 12VDC | - | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9GV0812H102 Sanyo Denki America Inc. | 6 |
| - | 15 Weeks | - | - | 0.485lb 220.00g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 36W | 3.00A | CSA, TUV, UL | - | 9700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 10.8V~13.2VDC | 1.770 in H2O (440.9 Pa) | Locked Rotor Protection | 80mm | - | ROHS3 Compliant |