- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GV3612G302 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 36 | Square - 36mm Lx36mm H | Active | Not Applicable | 2 Wire Leads | 4.1W | 0.340A | - | CSA, TUV, UL | - | 14000 RPM | Ball | Tubeaxial | 52.0 dB(A) | 7V~13.2VDC | 1.100 in H2O (274.0 Pa) | - | 36mm | ROHS3 Compliant | ||
![]() 9S0824L4021 Sanyo Denki America Inc. | 6 |
| - | - | - | - | 0.167lb 75.75g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 960mW | 0.040A | - | CSA, TUV, UL | - | 2000 RPM | Ball | Tubeaxial | 16.0 dB(A) | 10V~26.4VDC | 0.073 in H2O (18.2 Pa) | Locked Rotor Protection | 80mm | ROHS3 Compliant | ||
![]() 9GV0612G102 Sanyo Denki America Inc. | 43 |
| - | 18 Weeks | - | - | 0.287lb 130.18g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 33.6W | 2.80A | - | CSA, TUV, UL | - | 16000 RPM | Ball | Tubeaxial | 66.0 dB(A) | 8V~13.8VDC | 3.020 in H2O (752.3 Pa) | Locked Rotor Protection | 60mm | ROHS3 Compliant | ||
![]() 9LG0912G4002 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.331lb 150.14g | Aluminum | Plastic | 180000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 92L | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 3.6W | 0.300A | - | CSA, TUV, UL | - | 4400 RPM | Ball | Tubeaxial | 40.0 dB(A) | 10.8V~13.2VDC | 0.330 in H2O (82.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WP0624G402 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | - | - | San Ace 60W | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 3.12W | 0.130A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 5600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 20.4V~27.6VDC | 0.351 in H2O (87.3 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WP0824S402 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.287lb 130.18g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 2.4W | 0.100A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 3400 RPM | Ball | Tubeaxial | 34.0 dB(A) | 20.4V~27.6VDC | 0.193 in H2O (48.1 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109E1712K502 Sanyo Denki America Inc. | 43 |
| - | 15 Weeks | Flanges | Aluminium | 1.7lbs 771.1g | Aluminum | - | - | 12VDC | 14~140°F -10°C~60°C | Bulk | - | Dyna Ace | Round - 172mm Dia | Active | Not Applicable | 2 Wire Leads | 34.8W | 2.90A | - | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | 55.0 dB(A) | 10.2V~13.8VDC | 0.976 in H2O (243.0 Pa) | - | 172mm | ROHS3 Compliant | ||
![]() 9WP0412H6002 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.111lb 50.35g | Plastic | - | Varies Based on Temperature | 12VDC | 14~140°F -10°C~60°C | - | - | San Ace 40W | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 1.2W | 0.100A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 8000 RPM | Ball | Tubeaxial | 33.0 dB(A) | 7V~13.8VDC | 0.264 in H2O (65.7 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WL0424J3002 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.156lb 70.76g | Aluminum | Plastic | 150000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 40W | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 6.24W | 0.260A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 17500 RPM | Ball | Tubeaxial | 51.0 dB(A) | 21.6V~26.4VDC | 1.610 in H2O (401.0 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GV0948H102 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | - | - | 0.553lb 250.84g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | 2015 | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 39.4W | 0.820A | - | CSA, TUV, UL | - | 8500 RPM | Ball | Tubeaxial | 64.0 dB(A) | 40.8V~55.2VDC | 1.550 in H2O (385.0 Pa) | Locked Rotor Protection | 92mm | ROHS3 Compliant | ||
![]() 9S0912M402 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 1.32W | 0.110A | - | CSA, TUV, UL | - | 2250 RPM | Ball | Tubeaxial | 22.0 dB(A) | 5V~13.8VDC | 0.087 in H2O (21.7 Pa) | Locked Rotor Protection | 92mm | ROHS3 Compliant | ||
![]() 109BD24MA2 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | Flanges | - | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace B76 | Square/Rounded - 76mm Lx75.5mm H | Active | Not Applicable | 2 Wire Leads | 2.4W | 0.100A | - | CSA, TUV, UL | 24V | 2100 RPM | Ball | Blower | 32.5 dB(A) | 20.4V~27.6VDC | 0.236 in H2O (58.8 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109BD24FA2 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | Flanges | - | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace B76 | Square/Rounded - 76mm Lx75.5mm H | Active | Not Applicable | 2 Wire Leads | 3.36W | 0.140A | - | CSA, TUV, UL | 24V | 2600 RPM | Ball | Blower | 37.0 dB(A) | 20.4V~27.6VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9BD24HA6-1 Sanyo Denki America Inc. | 43 |
| - | 19 Weeks | - | - | 0.128lb 58.06g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace B76 | Rectangular/Rounded - 76mm Lx69.7mm H | Active | Not Applicable | 2 Wire Leads | 2.88W | 0.120A | - | CSA, TUV, UL | 27.6V | 4200 RPM | Ball | Blower | 41.0 dB(A) | 10V~27.6VDC | 0.920 in H2O (229.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109BC24FA7-1 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 2 Wire Leads | 960mW | 0.040A | - | CSA, TUV, UL | - | 5100 RPM | Ball | Blower | 38.0 dB(A) | 12V~27.6VDC | 0.520 in H2O (129.5 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109P0612H6D01 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.199lb 90.26g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.56W | 0.130A | - | CSA, TUV, UL | - | 4200 RPM | Ball | Tubeaxial | 31.0 dB(A) | 10.2V~13.8VDC | 0.128 in H2O (31.8 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant | ||
![]() 109R0612M4D01 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.199lb 90.26g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 720mW | 0.060A | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 20.0 dB(A) | 7V~13.8VDC | 0.079 in H2O (19.6 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant | ||
![]() 9A0612M4D011 Sanyo Denki America Inc. | In Stock | - | - | - | - | PBT | 0.177lb 80.29g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 720mW | 0.060A | - | CSA, TUV, UL | 12V | 2600 RPM | Ball | Tubeaxial | 20.0 dB(A) | 7V~13.8VDC | 0.079 in H2O (19.6 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant | ||
![]() 109R0648G4D011 Sanyo Denki America Inc. | In Stock | - | - | 19 Weeks | - | - | 0.199lb 90.26g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 3.36W | 0.070A | - | CSA, TUV, UL | - | 5600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 43V~53VDC | 0.351 in H2O (87.3 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant | ||
![]() 109R0612F4D01 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.199lb 90.26g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.08W | 0.090A | - | CSA, TUV, UL | - | 3200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 6V~13.8VDC | 0.118 in H2O (29.4 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant |