- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9S0924M402 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | 0.070A | - | CSA, TUV, UL | - | 2250 RPM | Ball | Tubeaxial | 22.0 dB(A) | 14V~26.4VDC | 0.087 in H2O (21.7 Pa) | Locked Rotor Protection | 92mm | ROHS3 Compliant | ||
![]() 9S0812M402 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | - | - | 0.167lb 75.75g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 960mW | 0.080A | - | CSA, TUV, UL | - | 2500 RPM | Ball | Tubeaxial | 22.0 dB(A) | 5V~13.8VDC | 0.110 in H2O (27.4 Pa) | Locked Rotor Protection | 80mm | ROHS3 Compliant | ||
![]() 9S0924M4021 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | 0.070A | - | CSA, TUV, UL | - | 2250 RPM | Ball | Tubeaxial | 22.0 dB(A) | 14V~26.4VDC | 0.087 in H2O (21.7 Pa) | Locked Rotor Protection | 92mm | ROHS3 Compliant | ||
![]() 9WP0848S402 Sanyo Denki America Inc. | 43 |
| - | 19 Weeks | Flanges | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 2.88W | 0.060A | IP55 - Dust Protected, Water Resistant | CSA, TUV, UL | - | 3400 RPM | Ball | Tubeaxial | 34.0 dB(A) | 40.8V~55.2VDC | 0.193 in H2O (48.1 Pa) | - | 80mm | ROHS3 Compliant | ||
![]() 9WP0612G4021 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | San Ace 60W | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 2.52W | 0.210A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 5600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.2V~13.2VDC | 0.351 in H2O (87.3 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GV0948H1021 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.553lb 250.84g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 39.4W | 0.820A | - | CSA, TUV, UL | - | 8500 RPM | Ball | Tubeaxial | 64.0 dB(A) | 40.8V~55.2VDC | 1.550 in H2O (385.0 Pa) | Locked Rotor Protection | 80mm | ROHS3 Compliant | ||
![]() 9WL0424G3002 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.156lb 70.76g | Aluminum | Plastic | 150000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 40W | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 4.8W | 0.200A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 15500 RPM | Ball | Tubeaxial | 47.0 dB(A) | 21.6V~26.4VDC | 1.240 in H2O (308.9 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109BC24FD7-1 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 3 Wire Leads | 960mW | 0.040A | - | CSA, TUV, UL | - | 5100 RPM | Ball | Blower | 38.0 dB(A) | 12V~27.6VDC | 0.520 in H2O (129.5 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 109P0824M6D01 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | 0.222lb 100.7g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.68W | 0.070A | - | CSA, TUV, UL | - | 2300 RPM | Ball | Tubeaxial | 25.0 dB(A) | 20.4V~27.6VDC | 0.075 in H2O (18.6 Pa) | Locked Rotor Sensor | 80mm | ROHS3 Compliant | ||
![]() 109R0812F4D01 Sanyo Denki America Inc. | 6 |
| - | - | - | - | 0.243lb 110.22g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.32W | 0.110A | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 6V~13.8VDC | 0.114 in H2O (28.4 Pa) | Locked Rotor Sensor | 80mm | ROHS3 Compliant | ||
![]() 9A0624H4D01 Sanyo Denki America Inc. | 13 |
| - | - | - | PBT | 0.177lb 80.29g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.44W | 0.060A | - | CSA, TUV, UL | 24V | 3800 RPM | Ball | Tubeaxial | 28.0 dB(A) | 12V~27.6VDC | 0.161 in H2O (40.2 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant | ||
![]() 109R0612F4D011 Sanyo Denki America Inc. | In Stock | - | - | 18 Weeks | - | - | 0.199lb 90.26g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.08W | 0.090A | - | CSA, TUV, UL | - | 3200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 6V~13.8VDC | 0.118 in H2O (29.4 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant | ||
![]() 9A0624F4D01 Sanyo Denki America Inc. | 13 |
| - | - | - | PBT | 0.177lb 80.29g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.2W | 0.050A | - | CSA, TUV, UL | 24V | 3200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 12V~27.6VDC | 0.118 in H2O (29.4 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant | ||
![]() 109R0824M4D011 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.243lb 110.22g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.2W | 0.050A | - | CSA, TUV, UL | - | 2350 RPM | Ball | Tubeaxial | 23.0 dB(A) | 12V~27.6VDC | 0.090 in H2O (22.4 Pa) | Locked Rotor Sensor | 80mm | ROHS3 Compliant | ||
![]() 9A0812F4D01 Sanyo Denki America Inc. | 13 |
| - | - | - | PBT | 0.199lb 90.26g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.32W | 0.110A | - | CSA, TUV, UL | 12V | 2600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 6V~13.8VDC | 0.114 in H2O (28.4 Pa) | Locked Rotor Sensor | 80mm | ROHS3 Compliant | ||
![]() 109R0624F4D011 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.199lb 90.26g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.2W | 0.050A | - | CSA, TUV, UL | - | 3200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 12V~27.6VDC | 0.118 in H2O (29.4 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant | ||
![]() 9G0848G1D01 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 13W | 0.270A | - | CSA, TUV, UL | - | 6300 RPM | Ball | Tubeaxial | 51.0 dB(A) | 40.8V~55.2VDC | 0.847 in H2O (211.0 Pa) | Locked Rotor Sensor | 80mm | ROHS3 Compliant | ||
![]() 9GA0612L7D01 Sanyo Denki America Inc. | 99 |
| - | - | - | - | 0.111lb 50.35g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 360mW | 0.030A | - | CSA, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 17.0 dB(A) | 6V~13.8VDC | 0.072 in H2O (17.9 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9A0624S4D011 Sanyo Denki America Inc. | 43 |
| - | 15 Weeks | - | PBT | 0.177lb 80.29g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.92W | 0.080A | - | CSA, TUV, UL | 24V | 4600 RPM | Ball | Tubeaxial | 33.0 dB(A) | 12V~27.6VDC | 0.228 in H2O (56.8 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant | ||
![]() 9A0812L4D011 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | PBT | 0.199lb 90.26g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 720mW | 0.060A | - | CSA, TUV, UL | 12V | 1850 RPM | Ball | Tubeaxial | 20.0 dB(A) | 7V~13.8VDC | 0.059 in H2O (14.7 Pa) | Locked Rotor Sensor | 80mm | ROHS3 Compliant |