- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109P1412M102 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | Flanges | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | San Ace 140 | Square - 140mm Lx140mm H | Active | Not Applicable | 2 Wire Leads | 3.96W | 0.330A | - | CSA, TUV, UL | - | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 10.2V~13.8VDC | 0.209 in H2O (52.1 Pa) | - | 140mm | - | - | ROHS3 Compliant | ||
![]() 109E1348A102 Sanyo Denki America Inc. | 43 |
| - | - | Flanges | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 2 Wire Leads | 17.3W | 0.360A | - | CSA, TUV, UL | - | 3850 RPM | Ball | Tubeaxial | 52.0 dB(A) | 40.8V~55.2VDC | 0.622 in H2O (155.0 Pa) | - | 127mm | - | - | ROHS3 Compliant | ||
![]() 109P1348H102 Sanyo Denki America Inc. | 43 |
| - | 15 Weeks | Flanges | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~140°F -10°C~60°C | Bulk | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 2 Wire Leads | 9.6W | 0.200A | - | CSA, TUV, UL | - | 2950 RPM | Ball | Tubeaxial | 45.0 dB(A) | 40.8V~55.2VDC | 0.394 in H2O (98.1 Pa) | - | 127mm | - | - | ROHS3 Compliant | ||
![]() 9G1212E4021 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | Flanges | - | 0.529lb 239.95g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 6.96W | 0.580A | - | CSA, TUV, UL | - | 3650 RPM | Ball | Tubeaxial | 48.0 dB(A) | 10.2V~13.8VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Protection | 120mm | - | - | ROHS3 Compliant | ||
![]() 9GV1212J102 Sanyo Denki America Inc. | 43 |
| - | 19 Weeks | - | - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 36W | 0.300A | - | CSA, TUV, UL | - | 6400 RPM | Ball | Tubeaxial | 64.0 dB(A) | 10.2V~13.8VDC | 1.450 in H2O (361.2 Pa) | Locked Rotor Protection | 120mm | - | - | ROHS3 Compliant | ||
![]() 9GV1248H402 Sanyo Denki America Inc. | In Stock | - | - | 16 Weeks | - | - | 0.573lb 260.00g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 15.84W | 0.330A | - | CSA, TUV, UL | - | 4600 RPM | Ball | Tubeaxial | 55.0 dB(A) | 40.8V~60VDC | 0.730 in H2O (181.8 Pa) | Locked Rotor Protection | 120mm | - | - | ROHS3 Compliant | ||
![]() 9WV1212J1002 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.970lb 440.00g | Aluminum | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 36W | 3.00A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 6400 RPM | Ball | Tubeaxial | 64.0 dB(A) | 10.2V~13.8VDC | 1.450 in H2O (361.2 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 109E4748M402 Sanyo Denki America Inc. | 43 |
| - | 18 Weeks | Flanges | Aluminium | - | Aluminum | - | - | 48VDC | 14~140°F -10°C~60°C | Bulk | Dyna Ace | Rectangular/Rounded - 172mm Lx147mm H | Active | Not Applicable | 2 Wire Leads | 16.3W | 0.340A | - | CSA, TUV, UL | - | 2700 RPM | Ball | Tubeaxial | 51.0 dB(A) | 40.8V~55.2VDC | 0.345 in H2O (86.0 Pa) | - | 147mm | - | - | ROHS3 Compliant | ||
![]() 9S1212M4021 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.309lb 140.16g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 1.56W | 0.130A | - | CSA, TUV, UL | - | 1850 RPM | Ball | Tubeaxial | 24.0 dB(A) | 6V~13.8VDC | 0.090 in H2O (22.4 Pa) | Locked Rotor Protection | 120mm | - | - | ROHS3 Compliant | ||
![]() 109P0424B3023 Sanyo Denki America Inc. | 13 |
| - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~140°F -10°C~60°C | Bulk | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 3.12W | 0.130A | - | CSA, TUV, UL | - | 10300 RPM | Ball | Tubeaxial | 40.0 dB(A) | 12V~26.4VDC | 0.574 in H2O (143.0 Pa) | - | 40mm | - | - | ROHS3 Compliant | ||
![]() 109R0624D4021 Sanyo Denki America Inc. | 43 |
| - | 19 Weeks | Flanges | - | 0.199lb 90.26g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 2.88W | 0.120A | - | CSA, TUV, UL | - | 5150 RPM | Ball | Tubeaxial | 37.0 dB(A) | 12V~27.6VDC | 0.295 in H2O (73.5 Pa) | Locked Rotor Protection | 60mm | - | - | ROHS3 Compliant | ||
![]() 109P0412M3023 Sanyo Denki America Inc. | 13 |
| - | - | Flanges | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 540mW | 0.045A | - | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | 20.0 dB(A) | 10.2V~13.8VDC | 0.087 in H2O (21.7 Pa) | - | 40mm | - | - | ROHS3 Compliant | ||
![]() 109P0405F602 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 5VDC | 14~158°F -10°C~70°C | Bulk | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 1.25W | 0.250A | - | CSA, TUV, UL | - | 6500 RPM | Ball | Tubeaxial | 28.0 dB(A) | 4.5V~5.5VDC | 0.181 in H2O (45.1 Pa) | - | 40mm | - | - | ROHS3 Compliant | ||
![]() 9A0824F4021 Sanyo Denki America Inc. | 13 |
| - | - | - | PBT | 0.199lb 90.26g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 1.44W | 0.060A | - | CSA, TUV, UL | 24V | 2600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 12V~27.6VDC | 0.114 in H2O (28.4 Pa) | Locked Rotor Protection | 80mm | - | - | ROHS3 Compliant | ||
![]() 9A0812M4021 Sanyo Denki America Inc. | 43 |
| - | - | Flanges | PBT | 0.199lb 90.26g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 1.08W | 0.090A | - | CSA, TUV, UL | 12V | 2350 RPM | Ball | Tubeaxial | 23.0 dB(A) | 6V~13.8VDC | 0.090 in H2O (22.4 Pa) | Locked Rotor Protection | 80mm | - | - | ROHS3 Compliant | ||
![]() 9A0824L4021 Sanyo Denki America Inc. | 43 |
| - | 15 Weeks | Flanges | PBT | 0.199lb 90.26g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 960mW | 0.040A | - | CSA, TUV, UL | 24V | 1850 RPM | Ball | Tubeaxial | 20.0 dB(A) | 14V~27.6VDC | 0.059 in H2O (14.7 Pa) | Locked Rotor Protection | 80mm | - | - | ROHS3 Compliant | ||
![]() 109R0648J402 Sanyo Denki America Inc. | 43 |
| - | 15 Weeks | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~140°F -10°C~60°C | Bulk | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 5.76W | 0.120A | - | CSA, TUV, UL | - | 7600 RPM | Ball | Tubeaxial | 44.0 dB(A) | 43.2V~52.8VDC | 0.622 in H2O (155.0 Pa) | - | 60mm | - | - | ROHS3 Compliant | ||
![]() 9GA0824J40021 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.243lb 110.22g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 6.72W | 0.280A | - | CSA, TUV, UL | - | 7400 RPM | Ball | Tubeaxial | 48.0 dB(A) | 21.6V~26.4VDC | 0.700 in H2O (174.4 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 9A0824M4021 Sanyo Denki America Inc. | 6 |
| - | - | - | PBT | 0.199lb 90.26g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | San Cooler 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 1.2W | 0.050A | - | CSA, TUV, UL | 24V | 2350 RPM | Ball | Tubeaxial | 23.0 dB(A) | 12V~27.6VDC | 0.090 in H2O (22.4 Pa) | Locked Rotor Protection | 80mm | - | - | ROHS3 Compliant | ||
![]() 109R0605F402 Sanyo Denki America Inc. | 52 |
| Datasheet | 16 Weeks | Flanges | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 5VDC | -4~140°F -20°C~60°C | Bulk | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1W | - | - | CSA, TUV, UL | - | 3200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 4.5V~5.5VDC | - | - | 60mm | 60mm | 25.00mm | ROHS3 Compliant |