- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GV1224P4G011 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 20.16W | 0.840A | - | CSA, TUV, UL | - | 5100 RPM | Ball | Tubeaxial | 58.0 dB(A) | 20.4V~27.6VDC | 0.900 in H2O (224.2 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9A0812F4D011 Sanyo Denki America Inc. | 73 |
| Datasheet | 16 Weeks | - | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.32W | - | - | CSA, TUV, UL | 12V | 2600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 6V~13.8VDC | - | Locked Rotor Sensor | 80mm | 80mm | 25.00mm | ROHS3 Compliant | ||
![]() 109P0412B302 Sanyo Denki America Inc. | 288 |
| Datasheet | 16 Weeks | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 3.36W | - | - | CSA, TUV, UL | - | 10300 RPM | Ball | Tubeaxial | 40.0 dB(A) | 7V~13.8VDC | - | - | 40mm | 40mm | 28.00mm | ROHS3 Compliant | ||
![]() 9A0824G4D011 Sanyo Denki America Inc. | 194 |
| Datasheet | 16 Weeks | - | PBT | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.44W | - | - | CSA, TUV, UL | 24V | 2600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 12V~27.6VDC | - | Locked Rotor Sensor | 80mm | 80mm | 25.00mm | ROHS3 Compliant | ||
![]() 9CRA0948P0G601 Sanyo Denki America Inc. | 2555 |
| Datasheet | 16 Weeks | - | - | - | Plastic | - | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | - | 2016 | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads per Fan | 105.6W | 2.20A | - | CSA, TUV, UL | - | 13300 Front, 12200 Rear | Ball | Tubeaxial (Dual) | 81.0 dB(A) | 36V~60VDC | 6.630 in H2O (1651.4 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 109P0405J601 Sanyo Denki America Inc. | 43 | - | Datasheet | 16 Weeks | - | Plastic | 0.115lb 52.16g | Plastic | Plastic | 40000 Hrs @ 60°C | 5VDC | -4~158°F -20°C~70°C | Bulk | 2016 | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 2.3W | 0.460A | - | CSA, TUV, UL | - | 9800 RPM | Ball | Tubeaxial | 39.0 dB(A) | 4.5V~5.5VDC | 0.396 in H2O (98.6 Pa) | Speed Sensor (Tach) | 40mm | 40mm | 20.00mm | ROHS3 Compliant | ||
![]() 109BD24HD2 Sanyo Denki America Inc. | 99 |
| Datasheet | 16 Weeks | - | Plastic | 0.22lb 99.79g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace B76 | Square/Rounded - 76mm Lx75.5mm H | Active | Not Applicable | 3 Wire Leads | 4.08W | 0.170A | - | CSA, TUV, UL | 24V | 3000 RPM | Ball | Blower | 41.5 dB(A) | 20.4V~27.6VDC | 0.610 in H2O (151.9 Pa) | Locked Rotor Sensor | - | - | 30.00mm | ROHS3 Compliant | ||
![]() 9WS0824H402 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | PBT | 0.265lb 120.2g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80WS | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 2.16W | 0.090A | IP54 - Dust Protected, Water Resistant | CSA, TUV, UL | 24V | 3100 RPM | Ball | Tubeaxial | 32.0 dB(A) | 20.4V~27.6VDC | 0.181 in H2O (45.1 Pa) | - | 80mm | 80mm | 25.00mm | ROHS3 Compliant | ||
![]() 9BD12SA6-1 Sanyo Denki America Inc. | 313 |
| Datasheet | 16 Weeks | - | Plastic | 0.128lb 58.06g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace B76 | Rectangular/Rounded - 76mm Lx69.7mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.36W | 0.280A | - | CSA, TUV, UL | 13.8V | 4500 RPM | Ball | Blower | 43.0 dB(A) | 5V~13.8VDC | 1.200 in H2O (298.9 Pa) | - | - | - | 20.00mm | ROHS3 Compliant | ||
![]() 9GV0824P1G03 Sanyo Denki America Inc. | 343 |
| Datasheet | 16 Weeks | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 38.4W | 1.60A | - | CSA, TUV, UL | - | 10200 RPM | Ball | Tubeaxial | 65.0 dB(A) | 20.4V~27.6VDC | 1.970 in H2O (490.7 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9GA0924P1H011 Sanyo Denki America Inc. | 135 |
| Datasheet | 16 Weeks | - | - | - | Plastic | - | Varies Based on Temperature | 24VDC | 14~158°F -10°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 26.4W | 1.10A | - | CSA, TUV, UL | - | 9700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 20.4V~27.6VDC | 2.010 in H2O (500.7 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9TM24P4H01 Sanyo Denki America Inc. | 327 |
| - | 16 Weeks | - | - | - | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace C100 | Round - 100mm Dia | Active | Not Applicable | 4 Wire Leads | 10.56W | 0.440A | - | CSA, TUV, UL | - | 6400 RPM | Ball | Motorized Impellers | 60.0 dB(A) | 21.6V~26.4VDC | 2.250 in H2O (560.0 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9HV0848G1001 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.508lb 230.42g | Plastic | - | Varies Based on Temperature | 48VDC | 14~158°F -10°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 40.8W | 0.850A | - | CSA, TUV, UL | - | 14900 RPM | Ball | Tubeaxial | 69.0 dB(A) | 36V~57VDC | 4.000 in H2O (996.3 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9WL0424J3001 Sanyo Denki America Inc. | In Stock | - | - | 19 Weeks | - | - | 0.156lb 70.76g | Aluminum | Plastic | 150000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 40W | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 6.24W | 0.260A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 17500 RPM | Ball | Tubeaxial | 51.0 dB(A) | 21.6V~26.4VDC | 1.610 in H2O (401.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9GV0312P3K01 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.111lb 50.35g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | - | San Ace 38 | Square - 38mm Lx38mm H | Active | Not Applicable | 4 Wire Leads | 9.48W | 0.790A | - | CSA, TUV, UL | - | 18200 RPM | Ball | Tubeaxial | 59.0 dB(A) | 7V~13.2VDC | 1.707 in H2O (425.2 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 109R0624M4021 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.199lb 90.26g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 960mW | 0.040A | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 20.0 dB(A) | 14V~27.6VDC | 0.079 in H2O (19.6 Pa) | Locked Rotor Protection | 60mm | - | - | ROHS3 Compliant | ||
![]() 109P0824M602 Sanyo Denki America Inc. | In Stock | - | - | 19 Weeks | Flanges | - | - | Plastic | - | 60000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | 0.070A | - | CSA, TUV, UL | - | 2300 RPM | Ball | Tubeaxial | 25.0 dB(A) | 20.4V~27.6VDC | 0.075 in H2O (18.6 Pa) | - | 80mm | - | - | ROHS3 Compliant | ||
![]() 9WP0924B402 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.265lb 120.2g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 92W | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 1.2W | 0.050A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 2000 RPM | Ball | Tubeaxial | 23.0 dB(A) | 12V~27.6VDC | 0.072 in H2O (17.9 Pa) | Locked Rotor Protection | 92mm | - | - | ROHS3 Compliant | ||
![]() 9WP0624J402 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | - | - | San Ace 60W | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 4.8W | 0.200A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 7600 RPM | Ball | Tubeaxial | 44.0 dB(A) | 21.6V~26.4VDC | 0.622 in H2O (155.0 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 9WP0812G4021 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.287lb 130.18g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | - | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 4.56W | 0.380A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 4500 RPM | Ball | Tubeaxial | 40.0 dB(A) | 10.8V~13.2VDC | 0.323 in H2O (80.4 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant |