- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9WL1412G5D001 Sanyo Denki | 2552 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 12 | 140 mm L x 140 mm W x 51 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 140W | 2.050 lbs | 12VDC | - | 9WL Type | Square - 140mm L x 140mm H | 3 Wire Leads | Splash Proof Fan | - | - | - | IP68 - Dust Tight, Waterproof | - | 51 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | IP68 | 140 mm | 140 mm | 140 mm | ||
![]() 9RA1212E10021 Sanyo Denki | 76 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 21 | 120 mm L x 120 mm W x 38 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 4.92 W | - | - | - | 38 mm | Wire Leads | - | 300 mm | 12 VDC | 4000 RPM | - | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA1248A40021 Sanyo Denki | 42 |
| - | Plastic | - | - | - | 101.1 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 4.32 W | - | - | - | 25 mm | Wire Leads | - | 300 mm | 48 VDC | 3500 RPM | - | 0.293 in H2O | - | Ball | - | - | 42 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0912S40021 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 58.3 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | 12VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 2.4 W | - | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 3850 RPM | - | 0.25 in H2O | - | Ball | Tubeaxial | - | 35 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9RA1224A40021 Sanyo Denki | 42 |
| - | Plastic | - | - | - | 101.1 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 3.84 W | - | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 3500 RPM | - | 0.293 in H2O | - | Ball | - | - | 42 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WL1448M5002 Sanyo Denki | 2598 |
| - | Aluminum | - | Aluminum | Plastic | 109.5 CFM | DC | 12 | 140 mm L x 140 mm W x 51 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 140W | 2.050 lbs | 48VDC | - | 9WL Type | Square - 140mm L x 140mm H | 2 Wire Leads | Splash Proof Fan | - | 7.2 W | - | IP68 - Dust Tight, Waterproof | - | 51 mm | Wire Leads | cURus, TUV | 300 mm | 48 VDC | 2600 RPM | - | 0.4 in H2O | - | Ball | Tubeaxial | - | 40 dB | - | - | Locked Rotor Burnout Protection | IP68 | 140 mm | 140 mm | 140 mm | ||
![]() 9RA1224M4002 Sanyo Denki | 42 |
| - | Plastic | - | - | - | 63.5 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 1.68 W | - | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 2200 RPM | - | 0.116 in H2O | - | Ball | - | - | 28 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WPA0412P6G001 Sanyo Denki | 37 |
| - | Plastic | - | Plastic | Plastic | 13.4 CFM | DC | 70 | 40 mm L x 40 mm W x 20 mm H | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | 1.657876 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 4 Wire Leads | Splash Proof Fan | 2 W | 2 W | 0.170A | IP68 - Dust Tight, Waterproof | - | 20 mm | Wire Leads | CE, cURus, TUV, UR | 320 mm | 12 VDC | 13700 RPM | - | 0.84 in H20 | 13700 RPM | Ball | Tubeaxial | 13.4 CFM (0.375m³/min) | 44 dBA | 10.8 ~ 13.2VDC | 0.840 in H2O (209.2 Pa) | Tachometer, PWM | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9RA1212M4D001 Sanyo Denki | 42 |
| - | Plastic | - | - | - | 63.5 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 1.44 W | - | - | - | 25 mm | Wire Leads | - | 300 mm | 12 VDC | 2200 RPM | - | 0.116 in H2O | - | Ball | - | - | 28 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WPA0412G30011 Sanyo Denki | In Stock | - | - | Plastic | - | Plastic | Plastic | - | DC | 126 | 40 mm L x 40 mm W x 28 mm H | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | - | - | - | IP68 - Dust Tight, Waterproof | - | 28 mm | Wire Leads | cURus, TUV | 320 mm | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9WPA0424P3H001 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | - | DC | 126 | 40 mm L x 40 mm W x 28 mm H | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | - | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | - | - | - | IP68 - Dust Tight, Waterproof | - | 28 mm | Wire Leads | cURus, TUV | 320 mm | 24 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9WL1424G5D001 Sanyo Denki | 2128 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 12 | 140 mm L x 140 mm W x 51 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 140W | - | 24VDC | - | 9WL Type | Square - 140mm L x 140mm H | 3 Wire Leads | Splash Proof Fan | - | - | - | IP68 - Dust Tight, Waterproof | - | 51 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | IP68 | 140 mm | 140 mm | 140 mm | ||
![]() 9WPA0624G4D201 Sanyo Denki | 114 |
| - | Plastic | - | Plastic | Plastic | 53.7 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60W | - | 24VDC | -40 ~ 158°F (-40 ~ 70°C) | 9WPA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | - | 11.04 W | - | IP68 - Dust Tight, Waterproof | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 12000 RPM | - | - | - | Ball | Tubeaxial | - | 56 dB | - | - | Locked Rotor Burnout Protection | IP68 | 60 mm | 60 mm | 60 mm | ||
![]() 9RA0624G4002 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 28.2 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | - | 24VDC | - | 9RA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | 1.92 W | - | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 5600 RPM | - | 0.28 in H2O | - | Ball | Tubeaxial | - | 36 dB | - | - | Locked Rotor Burnout Protection | - | 60 mm | 60 mm | 60 mm | ||
![]() 9WPA0412H30021 Sanyo Denki | In Stock | - | - | Plastic | - | Plastic | Plastic | 18.3 CFM | DC | 126 | 40 mm L x 40 mm W x 28 mm H | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 4.1 W | 4.1 W | 0.340A | IP68 - Dust Tight, Waterproof | - | 28 mm | Wire Leads | cURus, TUV | 320 mm | 12 VDC | 18500 RPM | - | - | 18500 RPM | Ball | Tubeaxial | 18.3 CFM (0.512m³/min) | 48 dB | 7 ~ 13.8VDC | 1.510 in H2O (375.0 Pa) | Locked Rotor Protection | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9WPA0812G4201 Sanyo Denki | 74 |
| - | Plastic | - | Plastic | Plastic | 81.9 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80W | - | 12VDC | -40 ~ 158°F (-40 ~ 70°C) | 9WPA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | 8.52 W | - | IP68 - Dust Tight, Waterproof | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 8250 RPM | - | - | - | Ball | Tubeaxial | - | 54 dB | - | - | Locked Rotor Burnout Protection | IP68 | 80 mm | 80 mm | 80 mm | ||
![]() 9RA1448S1001 Sanyo | 29 | - | - | Plastic | - | Plastic | Plastic | 187 CFM | - | - | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | - | - | - | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | San Ace 140 | Square - 140mm L x 140mm H | 3 Wire Leads | Axial | 10.1 W | 10.1 W | 0.210A | - | - | - | Wire Leads | cURus, TUV | - | 48 VDC | 3750 RPM | - | - | 3750 RPM | Ball | Tubeaxial | 189.0 CFM (5.29m³/min) | 49.0dB(A) | 40.8 ~ 55.2VDC | 0.520 in H2O (129.5 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | 38 mm | - | 38.00mm | ||
![]() 9GA0824G4D001 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 60.78 CFM | DC | 72 | 80 mm L x 80 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | 3.880136 oz | 24VDC | - | 9GA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | 3.6 W | - | - | - | 25 mm | Wire Leads | cURus, TUV | - | 24 VDC | 5850 RPM | - | - | - | Ball | Tubeaxial | - | 45 dB | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | 80 mm | ||
![]() 9WL1448M1001 Sanyo Denki | 29 |
| - | Aluminum | - | - | - | - | DC | 14 | - | - | - | - | - | Details | San Ace 140W | - | - | - | 9WL Type | - | - | Tubeaxial | - | - | - | - | - | 38 mm | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer, Splash Proof, Dust Proof | IP68 | 140 mm | - | 140 mm | ||
![]() 9W2TJ48P0H001 Sanyo Denki | 23 | - | - | Aluminum | - | Aluminum | Plastic | 225 CFM | DC | 8 | - | 40000 Hrs @ 60°C | Sanyo Denki America Inc. | Box | Active | Details | San Ace 133W | 1.764 lbs | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9W2TJ Type | Round - 133mm Dia | 4 Wire Leads | Centrifugal | 26.4 W | 26.4W | 0.550A | IP68 - Dust Tight, Waterproof | 48 V dc | 91 mm | Wire Leads - 4 | - | - | 48 V | 4150 RPM | 133 mm x 91 mm | - | 4150 RPM | - | Motorized Impellers | 6.39m³/min | 61.0dB(A) | 36 ~ 60VDC | 1.590 in H2O (396.1 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | IP68 | 133 mm | - | 91 mm |