- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109E1748H501 Sanyo Denki America Inc. | 2159 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | 1.7lbs 771.1g | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | 70°C | -10°C | 13.44W | 13.44W | 0.280A | - | - | 280mA | CSA, TUV, UL | - | - | 3050 RPM | Ball | Tubeaxial | - | 47.0 dB(A) | 40.8V~55.2VDC | 0.551 in H2O (137.2 Pa) | Speed Sensor (Tach) | 172mm | 172mm | 172mm | 51.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 109P0612T7H122 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | Axial | Plastic | 0.132lb 59.87g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | 70°C | -10°C | 1.44W | 1.44W | 0.120A | - | 60mm | - | CSA, TUV, UR | - | - | 4300 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 10.2V~13.8VDC | 0.169 in H2O (42.1 Pa) | Thermistor | - | 60mm | 60mm | 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109P0612T7H112 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | 2017 | San Ace 60 | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 1.44W | - | - | - | - | - | CSA, TUV, UR | - | - | 4100 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 10.2V~13.8VDC | - | Speed Sensor (Tach) | - | 60mm | 60mm | 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109P0612T6H12 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges | - | Plastic | 0.198lb 89.81g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 1.8W | - | 0.150A | - | - | - | CSA, TUV, UR | - | - | 2100 RPM | Ball | Tubeaxial | - | 31.0 dB(A) | 10.2V~13.8VDC | 0.128 in H2O (31.9 Pa) | Thermistor, External | - | 60mm | 60mm | 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109R0612T4H122 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | Plastic | 0.198lb 89.81g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 1.56W | - | 0.130A | - | - | - | CSA, TUV, UL | - | - | 3950 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 10.2V~13.8VDC | 0.168 in H2O (41.8 Pa) | Thermistor | - | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109R0812T4H123 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges | - | Plastic | 0.243lb 110.22g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 1.68W | - | 0.140A | - | - | - | CSA, TUV, UL | - | - | 3000 RPM | Ball | Tubeaxial | - | 29.0 dB(A) | 10.2V~13.8VDC | 0.151 in H2O (37.7 Pa) | Thermistor | - | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109P0612T7H12 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic | 0.132lb 59.87g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 1.44W | - | 0.120A | - | - | - | CSA, TUV, UR | - | - | 4100 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 10.2V~13.8VDC | 0.153 in H2O (38.2 Pa) | Thermistor, External | - | 60mm | 60mm | 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109R0812T4H112 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Obsolete | Not Applicable | Wire Leads | - | - | 1.68W | - | - | - | - | - | CSA, TUV, UL | - | - | 2900 RPM | Ball | Tubeaxial | - | 29.0 dB(A) | 10.2V~13.8VDC | - | - | - | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109R0812T4H11 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Obsolete | Not Applicable | Wire Leads | - | - | 1.68W | - | - | - | - | - | CSA, TUV, UL | - | - | 2900 RPM | Ball | Tubeaxial | - | 29.0 dB(A) | 10.2V~13.8VDC | - | - | - | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9WS1212H1011 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | Axial | PBT | 0.573lb 259.91g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | 2014 | San Ace 120WS | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 5.64W | - | 0.470A | IP54 - Dust Protected, Water Resistant | - | 470mA | CSA, TUV, UL | - | 12V | 2600 RPM | Ball | Tubeaxial | - | 39.0 dB(A) | 6V~13.2VDC | 0.272 in H2O (67.7 Pa) | Speed Sensor (Tach) | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109P0924M401 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | Axial | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 92 | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 1.44W | 1.44W | - | - | - | 60mA | CSA, TUV, UR | - | - | 2100 RPM | Ball | Tubeaxial | - | 27.0 dB(A) | 20.4V~27.6VDC | - | Speed Sensor (Tach) | - | 92mm | 92mm | 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109L0812H402 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | Axial | Aluminium | 0.331lb 150.14g | Aluminum | Plastic | 10000 Hrs @ 40°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2002 | San Ace 80L | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 2.16W | 2.16W | 0.180A | - | - | 180mA | CSA, TUV, UR | 300mm | 12V | 3000 RPM | Ball | Tubeaxial | 2.1W | 32.0 dB(A) | 10.2V~13.8VDC | 0.157 in H2O (39.2 Pa) | - | - | 80mm | 80mm | 25.00mm | - | No SVHC | ROHS3 Compliant | UL94 V-1 | Contains Lead | ||
![]() 109L0812H401 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | Axial | Aluminium | 0.331lb 150.14g | Aluminum | Plastic | 10000 Hrs @ 40°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 80L | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 2.16W | - | 0.180A | - | - | 180mA | CSA, TUV, UR | - | 12V | 3000 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 10.2V~13.8VDC | 0.157 in H2O (39.2 Pa) | Speed Sensor (Tach) | - | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109P0512T7H122 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges | - | Plastic | 0.121lb 54.88g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 52 | Square - 52mm Lx52mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 1.56W | - | 0.130A | - | - | - | CSA, TUV, UR | - | - | 4900 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 10.2V~13.8VDC | 0.145 in H2O (36.1 Pa) | Thermistor | - | 52mm | 52mm | 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9LB1224M102 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges | - | Aluminium | - | Aluminum | Plastic | 200000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 2.64W | - | - | - | - | - | CSA, TUV, UR | - | 24V | 2000 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 20.4V~27.6VDC | - | - | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109P0812T6H122 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges | - | Plastic | 0.22lb 99.79g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 2.16W | - | 0.180A | - | - | - | CSA, TUV, UR | - | - | 3050 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 10.2V~13.8VDC | 0.130 in H2O (32.5 Pa) | Thermistor | - | 80mm | 80mm | 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109L1724H501 Sanyo Denki America Inc. | 2230 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | 1.7lbs 771.1g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 172L | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 13.92W | - | 0.580A | - | - | 580mA | CSA, TUV, UL | - | 24V | 3050 RPM | Ball | Tubeaxial | - | 47.0 dB(A) | 20.4V~27.6VDC | 0.551 in H2O (137.2 Pa) | Speed Sensor (Tach) | 172mm | 172mm | 172mm | 51.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109R0612S4D011 Sanyo Denki America Inc. | 98 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.04W | - | - | - | - | - | CSA, TUV, UL | - | - | 4600 RPM | Ball | Tubeaxial | - | 33.0 dB(A) | 6V~13.8VDC | - | Locked Rotor Sensor | - | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9BFB12P2H003 Sanyo Denki America Inc. | 1205 |
| Datasheet | 16 Weeks | - | - | Plastic | 0.75lb 340.19g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2010 | San Ace B120 | Square/Rounded - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -20°C | 27.6W | 27.6W | 2.3A | - | 90mm | 2.3A | CSA, TUV, UL | - | 13.8V | 3750 RPM | Ball | Blower | - | 62.0 dB(A) | 10.8V~13.2VDC | 5.020 in H2O (1250.0 Pa) | PWM Control, Speed Sensor (Tach) | - | 120mm | 90mm | 32.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 9HV1224P1A001 Sanyo Denki America Inc. | 21 | - | Datasheet | 16 Weeks | - | - | - | - | Aluminum | Plastic | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | - | - | 57.6W | - | 2.40A | - | - | - | CSA, TUV, UL | - | - | 9600 RPM | Ball | Tubeaxial | - | 71.0 dB(A) | 21.6V~26.4VDC | 3.827 in H2O (953.3 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | - | ROHS3 Compliant | - | - |