- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Depth | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9SG1224G102 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Aluminium | - | - | - | - | 24VDC | - | Bulk | 2006 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | Wire Leads | 70°C | -10°C | - | 48W | - | 120mm | CSA, TUV, UL | 24V | - | Ball | Tubeaxial | - | - | - | - | 120mm | 120mm | 38.00mm | ROHS3 Compliant | ||
![]() 9GA0624P1K03 Sanyo Denki America Inc. | 14 |
| Datasheet | 17 Weeks | - | - | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | - | - | 12W | - | 0.500A | - | CSA, TUV, UL | - | 14800 RPM | Ball | Tubeaxial | 59.0 dB(A) | 21.6V~26.4VDC | 2.400 in H2O (597.8 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9GA0812P4G0011 Sanyo Denki America Inc. | 49 |
| Datasheet | - | - | - | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | - | - | 5.76W | - | 0.480A | - | CSA, TUV, UL | - | 6800 RPM | Ball | Tubeaxial | 45.0 dB(A) | 10.8V~13.2VDC | 0.600 in H2O (149.5 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9GA0824P4J0011 Sanyo Denki America Inc. | 8 |
| Datasheet | - | - | - | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | - | - | 6.72W | - | 0.280A | - | CSA, TUV, UL | - | 7400 RPM | Ball | Tubeaxial | 48.0 dB(A) | 21.6V~26.4VDC | 0.700 in H2O (174.4 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 109BM24HC2-1 Sanyo Denki America Inc. | 54 |
| Datasheet | 16 Weeks | - | 0.386lb 175.09g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace B97 | Rectangular/Rounded - 97.2mm Lx94.4mm H | Active | Not Applicable | 3 Wire Leads | - | - | 6.24W | - | 0.260A | - | CSA, TUV, UL | - | 3300 RPM | Ball | Blower | 48.5 dB(A) | 12V~27.6VDC | 0.819 in H2O (204.0 Pa) | Speed Sensor (Tach) | - | - | 33.00mm | ROHS3 Compliant | ||
![]() 9GA0612L701 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 360mW | - | 0.030A | - | CSA, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 17.0 dB(A) | 6V~13.8VDC | 0.072 in H2O (17.9 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9S1224M401 Sanyo Denki America Inc. | 12 | - | Datasheet | 16 Weeks | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.44W | - | 0.060A | - | CSA, TUV, UL | - | 1850 RPM | Ball | Tubeaxial | 24.0 dB(A) | 14V~26.4VDC | 0.090 in H2O (22.4 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9S0912P4F011 Sanyo Denki America Inc. | 188 |
| - | 16 Weeks | - | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | - | - | 1.68W | - | 0.140A | - | CSA, TUV, UL | - | 2650 RPM | Ball | Tubeaxial | 27.0 dB(A) | 5V~13.8VDC | 0.120 in H2O (29.9 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 9GV1224H1021 Sanyo Denki America Inc. | 43 |
| - | - | - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 19.2W | - | 0.800A | - | CSA, TUV, UL | - | 5200 RPM | Ball | Tubeaxial | 58.0 dB(A) | 20.4V~27.6VDC | 0.950 in H2O (237.0 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 9GT0612G4002 Sanyo Denki America Inc. | 81 |
| - | - | - | 0.222lb 100.7g | Aluminum | Plastic | 40000 Hrs @ 85°C | 12VDC | -40~185°F -40°C~85°C | - | - | San Ace 60T | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 6.72W | - | 0.560A | - | CSA, TUV, UL | - | 10000 RPM | Ball | Tubeaxial | 52.0 dB(A) | 10.2V~13.8VDC | 0.970 in H2O (241.6 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 9GT0824S4002 Sanyo Denki America Inc. | 6 |
| - | - | - | 0.287lb 130.18g | Aluminum | Plastic | 40000 Hrs @ 85°C | 24VDC | -40~185°F -40°C~85°C | - | - | San Ace 80T | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 5.28W | - | 0.220A | - | CSA, TUV, UL | - | 6700 RPM | Ball | Tubeaxial | 46.0 dB(A) | 20.4V~27.6VDC | 0.570 in H2O (142.0 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 9GV0624G1021 Sanyo Denki America Inc. | 13 |
| - | - | - | 0.287lb 130.18g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 33.6W | - | 1.40A | - | CSA, TUV, UL | - | 16000 RPM | Ball | Tubeaxial | 66.0 dB(A) | 20.4V~27.6VDC | 3.020 in H2O (752.3 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 9GV0824G102 Sanyo Denki America Inc. | 43 |
| - | - | - | 0.485lb 220.00g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 38.4W | - | 1.60A | - | CSA, TUV, UL | - | 10200 RPM | Ball | Tubeaxial | 65.0 dB(A) | 20.4V~27.6VDC | 1.970 in H2O (490.7 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 9GA0912J4021 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | 4.68W | - | 0.390A | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 10.2V~13.8VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 109BC24HD7-1 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.2W | - | 0.050A | - | CSA, TUV, UL | - | 5600 RPM | Ball | Blower | 40.0 dB(A) | 12V~27.6VDC | 0.660 in H2O (164.4 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() 9GT0924M1002 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.331lb 150.14g | Aluminum | Plastic | 40000 Hrs @ 85°C | 24VDC | -40~185°F -40°C~85°C | - | - | San Ace 92T | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | 18W | - | 0.750A | - | CSA, TUV, UL | - | 8100 RPM | Ball | Tubeaxial | 58.0 dB(A) | 20.4V~27.6VDC | 1.260 in H2O (313.9 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 109BC24HA7-1 Sanyo Denki America Inc. | 43 |
| Datasheet | - | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.2W | - | 0.050A | - | CSA, TUV, UL | - | 5600 RPM | Ball | Blower | 40.0 dB(A) | 12V~27.6VDC | 0.660 in H2O (164.4 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() 9GT0912M1001 Sanyo Denki America Inc. | 43 |
| - | - | - | 0.331lb 150.14g | Aluminum | Plastic | 40000 Hrs @ 85°C | 12VDC | -40~185°F -40°C~85°C | - | - | San Ace 92T | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 18W | - | 1.50A | - | CSA, TUV, UL | - | 8100 RPM | Ball | Tubeaxial | 58.0 dB(A) | 10.2V~13.8VDC | 1.260 in H2O (313.9 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() 109P0412R7D01 Sanyo Denki America Inc. | 13 |
| - | - | - | 0.071lb 32.21g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.56W | - | 0.130A | - | CSA, TUV, UL | - | 9700 RPM | Ball | Tubeaxial | 34.0 dB(A) | 7V~13.8VDC | 0.449 in H2O (111.8 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() 9G0624H1D01 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 13.68W | - | 0.570A | - | CSA, TUV, UL | - | 9800 RPM | Ball | Tubeaxial | 54.0 dB(A) | 14V~27.6VDC | 1.223 in H2O (304.6 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant |