- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9HV5724H5D001 Sanyo Denki America Inc. | 2153 |
| - | - | - | - | 1.8lb 800.0g | Aluminum | Plastic | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 172 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | 120W | - | 5.00A | - | - | CSA, TUV, UL | 8000 RPM | Ball | Tubeaxial | 77.0 dB(A) | 16V~30VDC | 4.020 in H2O (1001.3 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9WP1248H1D01 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 5.28W | - | 0.110A | IP68 - Dust Tight, Waterproof | - | CSA, TUV, UL | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 40.8V~55.2VDC | 0.283 in H2O (70.5 Pa) | Locked Rotor Sensor | 120mm | ROHS3 Compliant | ||
![]() 9GV1212G1011 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 25.2W | - | 2.10A | - | - | CSA, TUV, UL | 5500 RPM | Ball | Tubeaxial | 60.0 dB(A) | 10.2V~13.8VDC | 1.060 in H2O (264.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9WP1224H1D011 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 5.28W | - | 0.220A | IP68 - Dust Tight, Waterproof | - | CSA, TUV, UL | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 14V~27.6VDC | 0.283 in H2O (70.5 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9S0912P4M011 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 1.32W | - | 0.110A | - | - | CSA, TUV, UL | 2250 RPM | Ball | Tubeaxial | 22.0 dB(A) | 5V~13.8VDC | 0.087 in H2O (21.7 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 109P1324S102 Sanyo Denki America Inc. | In Stock | - | - | - | - | Axial | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 2 Wire Leads | 13.2W | - | 0.550A | - | 550mA | CSA, TUV, UL | 3300 RPM | Ball | Tubeaxial | 47.0 dB(A) | 20.4V~27.6VDC | 0.472 in H2O (117.6 Pa) | - | 127mm | ROHS3 Compliant | ||
![]() 9HV1248G1002 Sanyo Denki America Inc. | 6 |
| - | - | - | - | 1.1lbs 499.0g | Aluminum | Plastic | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 96W | - | 2.00A | - | - | CSA, TUV, UL | 11500 RPM | Ball | Tubeaxial | 75.0 dB(A) | 36V~60VDC | 5.220 in H2O (1300.3 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GV1524M502 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.993lb 450.42g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 150 | Square - 150mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | 14.4W | - | 0.600A | - | - | CSA, TUV, UL | 3000 RPM | Ball | Tubeaxial | 53.0 dB(A) | 20.4V~27.6VDC | 0.530 in H2O (132.0 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9S1224M4021 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.309lb 140.16g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 1.44W | - | 0.060A | - | - | CSA, TUV, UL | 1850 RPM | Ball | Tubeaxial | 24.0 dB(A) | 14V~26.4VDC | 0.090 in H2O (22.4 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WP1224H1021 Sanyo Denki America Inc. | 13 |
| - | 15 Weeks | Flanges | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 5.28W | - | 0.220A | IP55 - Dust Protected, Water Resistant | - | CSA, TUV, UL | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 14V~27.6VDC | 0.283 in H2O (70.5 Pa) | - | 120mm | ROHS3 Compliant | ||
![]() 9WP1224H102 Sanyo Denki America Inc. | 13 |
| - | - | Flanges | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 5.28W | - | 0.220A | IP55 - Dust Protected, Water Resistant | - | CSA, TUV, UL | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 14V~27.6VDC | 0.283 in H2O (70.5 Pa) | - | 120mm | ROHS3 Compliant | ||
![]() 109P0412M902 Sanyo Denki America Inc. | 16 |
| - | - | - | Axial | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | 2015 | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 720mW | - | 0.060A | - | 60mA | CSA, TUV, UL | 5000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 7V~13.8VDC | 0.108 in H2O (27.0 Pa) | - | 40mm | ROHS3 Compliant | ||
![]() 9GV1248J1021 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 36W | - | 0.750A | - | - | CSA, TUV, UL | 6400 RPM | Ball | Tubeaxial | 64.0 dB(A) | 40.8V~55.2VDC | 1.450 in H2O (361.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0912H1021 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.529lb 239.95g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 25.2W | - | 2.10A | - | - | CSA, TUV, UL | 9700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 10.2V~13.8VDC | 2.010 in H2O (500.7 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0924S4021 Sanyo Denki America Inc. | 13 |
| - | - | - | - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 2.88W | - | 0.120A | - | - | CSA, TUV, UL | 3800 RPM | Ball | Tubeaxial | 35.0 dB(A) | 20.4V~27.6VDC | 0.240 in H2O (59.8 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9WP0812H402 Sanyo Denki America Inc. | 23 |
| - | 19 Weeks | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | 1.56W | 0.130A | IP55 - Dust Protected, Water Resistant | 130mA | CSA, TUV, UL | 2900 RPM | Ball | Tubeaxial | 29.0 dB(A) | 10.2V~13.8VDC | 0.142 in H2O (35.3 Pa) | - | 80mm | ROHS3 Compliant | ||
![]() 109BC12GD7-1 Sanyo Denki America Inc. | 13 |
| Datasheet | - | - | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 3 Wire Leads | 1.44W | - | 0.120A | - | - | CSA, TUV, UL | 6200 RPM | Ball | Blower | 43.0 dB(A) | 6V~13.8VDC | 0.860 in H2O (214.2 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9GT0924J4002 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.331lb 150.14g | Aluminum | Plastic | 40000 Hrs @ 85°C | 24VDC | -40~185°F -40°C~85°C | - | - | San Ace 92T | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 5.04W | - | 0.210A | - | - | CSA, TUV, UL | 5000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 20.4V~27.6VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GT0912J4002 Sanyo Denki America Inc. | 43 |
| - | - | - | - | 0.331lb 150.14g | Aluminum | Plastic | 40000 Hrs @ 85°C | 12VDC | -40~185°F -40°C~85°C | - | - | San Ace 92T | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 5.04W | - | 0.420A | - | - | CSA, TUV, UL | 5000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 10.2V~13.8VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GT0912M1002 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.331lb 150.14g | Aluminum | Plastic | 40000 Hrs @ 85°C | 12VDC | -40~185°F -40°C~85°C | - | - | San Ace 92T | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 18W | - | 1.50A | - | - | CSA, TUV, UL | 8100 RPM | Ball | Tubeaxial | 58.0 dB(A) | 10.2V~13.8VDC | 1.260 in H2O (313.9 Pa) | Locked Rotor Protection | - | ROHS3 Compliant |