- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Outside Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109P0412M902 Sanyo Denki America Inc. | 16 |
| - | - | Axial | - | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | 2015 | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | 720mW | - | 0.060A | - | - | 60mA | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 7V~13.8VDC | 0.108 in H2O (27.0 Pa) | - | - | - | 40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9GV1248J1021 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 36W | - | 0.750A | - | - | - | CSA, TUV, UL | - | 6400 RPM | Ball | Tubeaxial | 64.0 dB(A) | 40.8V~55.2VDC | 1.450 in H2O (361.2 Pa) | - | Locked Rotor Protection | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9GV0612P1H03 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Axial | Plastic | 129.999998g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2014 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -10°C | 24W | 24W | - | - | 60mm | 2A | CSA, TUV, UL | 12V | 14500 RPM | Ball | Tubeaxial | 63.0 dB(A) | 8V~13.8VDC | - | - | PWM Control, Speed Sensor (Tach) | - | 60mm | 60mm | 38.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 9WP0812H401 Sanyo Denki America Inc. | 161 |
| Datasheet | 16 Weeks | Axial | Plastic | 0.287lb 130.18g | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 80W | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.56W | - | 0.130A | IP68 - Dust Tight, Waterproof | - | 130mA | CSA, TUV, UL | 12V | 2900 RPM | Ball | Tubeaxial | 29.0 dB(A) | 10.2V~13.8VDC | 0.142 in H2O (35.4 Pa) | - | Speed Sensor (Tach) | - | 80mm | 80mm | 25.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 9GA0812P2S001 Sanyo Denki America Inc. | 76 |
| Datasheet | 16 Weeks | Axial | Plastic | 0.298lb 135.17g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~131°F -20°C~55°C | Bulk | 2010 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -10°C | 9.96W | 9.96W | 0.830A | - | 80mm | 830mA | CSA, TUV, UL | 12V | 9700 RPM | Ball | Tubeaxial | 57.0 dB(A) | 10.2V~12.6VDC | 1.450 in H2O (361.2 Pa) | - | PWM Control, Speed Sensor (Tach) | - | 80mm | 80mm | 32.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 9GV0612P1G031 Sanyo Denki America Inc. | 1290 |
| Datasheet | 16 Weeks | Axial | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2014 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 33.6W | 33.6W | - | - | - | 2.8A | CSA, TUV, UL | - | 16000 RPM | Ball | Tubeaxial | 66.0 dB(A) | 8V~13.8VDC | - | - | PWM Control, Speed Sensor (Tach) | - | 60mm | 60mm | 38.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 9CR0412S501 Sanyo Denki America Inc. | 52 |
| Datasheet | 16 Weeks | Axial | Plastic | - | - | - | - | 12VDC | - | - | 2004 | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads per Fan | 60°C | -10°C | 13.2W | 13.2W | 1.10A | - | 40mm | 1.1A | - | - | 15800 Front, 10600 Rear | Ball | Tubeaxial (Dual) | 57.5 dB(A) | 10.8V~13.2VDC | 1.810 in H2O (450.8 Pa) | - | Counter-Rotating, Speed Sensor (Tach) | - | 40mm | 40mm | 56.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 9SG5748P5G01 Sanyo Denki America Inc. | 2577 |
| Datasheet | 16 Weeks | Axial | Aluminium | - | - | - | - | 48VDC | - | Bulk | 2014 | San Ace 172 | Round - 172mm Dia | Active | 1 (Unlimited) | Wire Leads | 60°C | -10°C | - | 140W | - | - | 172mm | 2.91A | cURus, TUV | 48V | - | Ball | Tubeaxial | - | - | - | 172 mm | - | 172mm | 150mm | 172mm | 51.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 109R0812H402 Sanyo Denki America Inc. | 111 |
| Datasheet | 16 Weeks | Axial | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2007 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 70°C | -10°C | 1.56W | 1.56W | - | - | 80mm | 130mA | CSA, TUV, UL | - | 2900 RPM | Ball | Tubeaxial | 29.0 dB(A) | 6V~13.8VDC | - | - | - | - | 80mm | 80mm | 25.00mm | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() 9CRB0412P5K001 Sanyo Denki America Inc. | 12 |
| Datasheet | 16 Weeks | Axial | PBT | - | - | - | - | 12VDC | - | Bulk | 2011 | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads per Fan | 70°C | -10°C | 10.56W | 10.56W | - | - | 40mm | 880mA | CSA, TUV, UL | 12V | - | Ball | Tubeaxial (Dual) | 62.0 dB(A) | - | - | - | Counter-Rotating, PWM Control, Speed Sensor (Tach) | - | 40mm | 40mm | 56.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 9GA0812P4G001 Sanyo Denki America Inc. | 71 |
| Datasheet | 16 Weeks | Axial | Plastic | 0.243lb 110.22g | Plastic | Plastic | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | 2012 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -10°C | 5.76W | 900mW | 0.480A | - | 80mm | 480mA | CSA, TUV, UL | 12V | 6800 RPM | Ball | Tubeaxial | 45.0 dB(A) | 10.2V~12.6VDC | 0.600 in H2O (149.5 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 80mm | 80mm | 25.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 9BD12HC6-1 Sanyo Denki America Inc. | 5 | - | - | - | - | - | 0.128lb 58.06g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace B76 | Rectangular/Rounded - 76mm Lx69.7mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.52W | - | 0.210A | - | - | - | CSA, TUV, UL | 13.8V | 4200 RPM | Ball | Blower | 41.0 dB(A) | 5.5V~13.8VDC | 0.920 in H2O (229.2 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9L0412M3D01 Sanyo Denki America Inc. | 5 | - | - | - | - | Aluminium | 0.122lb 55.34g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 40L | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 540mW | - | 0.045A | - | - | - | CSA, TUV, UL | 12V | 4000 RPM | Ball | Tubeaxial | 19.0 dB(A) | 10.2V~13.8VDC | 0.096 in H2O (23.9 Pa) | - | Locked Rotor Sensor | - | 40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 109R0612G402 Sanyo Denki America Inc. | 40 |
| Datasheet | 16 Weeks | Axial | Plastic | - | Plastic | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2002 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 60°C | -10°C | 2.88W | 2.88W | - | - | 60mm | 240mA | CSA, TUV, UL | - | 5600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.8V~13.2VDC | - | - | - | - | 60mm | 60mm | 25.00mm | No | Unknown | ROHS3 Compliant | - | ||
![]() 9BD24HC6-1 Sanyo Denki America Inc. | 107 |
| - | 15 Weeks | - | - | 0.128lb 58.06g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace B76 | Rectangular/Rounded - 76mm Lx69.7mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.88W | - | 0.120A | - | - | - | CSA, TUV, UL | 27.6V | 4200 RPM | Ball | Blower | 41.0 dB(A) | 10V~27.6VDC | 0.920 in H2O (229.2 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 109P0424G601 Sanyo Denki America Inc. | 54 |
| - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 3.6W | - | 0.150A | - | - | - | CSA, TUV, UL | - | 12500 RPM | Ball | Tubeaxial | 44.0 dB(A) | 12V~27.6VDC | 0.618 in H2O (153.8 Pa) | - | Speed Sensor (Tach) | - | 40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9WG1224M101-E Sanyo Denki America Inc. | 88 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 24VDC | - | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9WG1224F1D01-E Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 24VDC | - | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 109P0412H7D01 Sanyo Denki America Inc. | 143 |
| Datasheet | - | - | - | 0.071lb 32.21g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.56W | - | 0.130A | - | - | - | CSA, TUV, UL | - | 7700 RPM | Ball | Tubeaxial | 28.0 dB(A) | 10.2V~13.8VDC | 0.303 in H2O (75.5 Pa) | - | Locked Rotor Sensor | - | 40mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 9WG1224F102-E Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 24VDC | - | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |