- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109R1212T1H121 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges | - | Plastic | 0.573lb 259.91g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 5.75W | 5.75W | 0.480A | - | - | - | CSA, TUV, UR | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.2V~13.8VDC | 0.260 in H2O (64.8 Pa) | Thermistor, External | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9LB1248H101 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Aluminium | - | Aluminum | Plastic | 200000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 5.28W | 5.28W | - | - | - | - | CSA, TUV, UR | 48V | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 40.8V~55.2VDC | - | Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9LB1224S102 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Aluminium | - | Aluminum | Plastic | 200000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120L | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 11.04W | - | - | - | - | - | CSA, TUV, UR | 24V | 3500 RPM | Ball | Tubeaxial | 48.0 dB(A) | 20.4V~27.6VDC | - | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9LB1448H501 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Aluminium | 1.3lbs 610.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | 2017 | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 12.96W | - | 0.270A | - | - | - | CSA, TUV, UL | 48V | 3100 RPM | Ball | Tubeaxial | 49.0 dB(A) | 40.8V~55.2VDC | 0.522 in H2O (130.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 140mm | 140mm | 51.00mm | - | - | ROHS3 Compliant | ||
![]() 9WS1212H101 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | PBT | 0.573lb 259.91g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 120WS | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 5.64W | - | 0.470A | IP54 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | 12V | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 6V~13.2VDC | 0.272 in H2O (67.7 Pa) | Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9WS1212H1021 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges | - | PBT | 0.573lb 259.91g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 120WS | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 5.64W | - | 0.470A | IP54 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | 12V | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 6V~13.2VDC | 0.272 in H2O (67.7 Pa) | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9LB1412H501 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Aluminium | 1.3lbs 610.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 15W | - | 1.25A | - | - | - | CSA, TUV, UL | 12V | 3100 RPM | Ball | Tubeaxial | 49.0 dB(A) | 10.2V~13.8VDC | 0.522 in H2O (130.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 140mm | 140mm | 51.00mm | - | - | ROHS3 Compliant | ||
![]() 9LB1412M5D01 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Aluminium | 1.3lbs 610.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 5.5W | - | 0.460A | - | - | - | CSA, TUV, UL | 12V | 2050 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.2V~13.8VDC | 0.253 in H2O (63.0 Pa) | Locked Rotor Sensor | 140mm | 140mm | 51.00mm | - | - | ROHS3 Compliant | ||
![]() 109P1212H4D01 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 2.88W | - | - | - | - | - | CSA, TUV, UR | 12V | 2850 RPM | Ball | Tubeaxial | 33.0 dB(A) | 43V~53VDC | - | Locked Rotor Sensor | 120mm | 120mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9WB1448H502 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges | - | Aluminium | 1.543lb 700.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 12.96W | - | 0.270A | IP68 - Dust Tight, Waterproof | - | - | CSA, TUV, UL | 48V | 3100 RPM | Ball | Tubeaxial | 49.0 dB(A) | 40.8V~55.2VDC | 0.520 in H2O (129.5 Pa) | Locked Rotor Protection | 140mm | 140mm | 51.00mm | - | - | ROHS3 Compliant | ||
![]() 109P0924H4021 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | 2004 | San Ace 92 | Square - 92mm Lx92mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 60°C | -10°C | 2.88W | 2.88W | - | - | 92mm | 120mA | CSA, TUV, UR | - | 2850 RPM | Ball | Tubeaxial | 33.0 dB(A) | 20.4V~27.6VDC | - | - | 92mm | 92mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9WS1212H102 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | PBT | 0.573lb 259.91g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 120WS | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 5.64W | - | 0.470A | IP54 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | 12V | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 6V~13.2VDC | 0.272 in H2O (67.7 Pa) | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 109P0812A201 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | 149.999992g | Plastic | Plastic | 40000 Hrs @ 55°C | 12VDC | -4~131°F -20°C~55°C | - | 2014 | San Ace 80 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | 55°C | -10°C | 6.72W | 6.72W | - | - | 80mm | 560mA | CSA, TUV, UL | - | 4600 RPM | Ball | Tubeaxial | 45.0 dB(A) | 6V~13.2VDC | - | Speed Sensor (Tach) | 80mm | 80mm | 32.00mm | No | Unknown | ROHS3 Compliant | ||
![]() 109P0824A2011 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | 2017 | San Ace 80 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 6.96W | - | - | - | - | - | CSA, TUV, UL | - | 4600 RPM | Ball | Tubeaxial | 45.0 dB(A) | 12V~26.4VDC | - | Speed Sensor (Tach) | 80mm | 80mm | 32.00mm | - | - | ROHS3 Compliant | ||
![]() 9WS1224H101 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | PBT | 0.573lb 259.91g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | 2017 | San Ace 120WS | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 5.52W | - | 0.230A | IP54 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | 24V | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 12V~26.4VDC | 0.272 in H2O (67.7 Pa) | Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 109P0924F402 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | Flanges | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 1.92W | 1.92W | - | - | - | - | CSA, TUV, UR | - | 2450 RPM | Ball | Tubeaxial | 30.0 dB(A) | 20.4V~27.6VDC | - | - | 92mm | 92mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 109P0912W402 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges | - | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 2.52W | 2.52W | - | - | - | - | CSA, TUV, UR | - | 2850 RPM | Ball | Tubeaxial | 33.0 dB(A) | 6V~16VDC | - | - | 92mm | 92mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9S0912F401 Sanyo Denki America Inc. | 357 |
| Datasheet | 16 Weeks | - | Axial | Plastic | - | - | - | - | 12VDC | - | Bulk | 2014 | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | 140mA | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | 92mm | 92mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1248F101 Sanyo Denki America Inc. | 50 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.728lb 330.22g | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 4.32W | 4.32W | 0.090A | - | - | 90mA | CSA, TUV, UL | - | 2280 RPM | Ball | Tubeaxial | 36.0 dB(A) | 40.8V~55.2VDC | 0.218 in H2O (54.3 Pa) | Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() 9CR1212G002 Sanyo Denki America Inc. | 2770 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 1.5lbs 680.4g | - | - | - | 12VDC | - | Bulk | 2014 | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 86.4W | 86.4W | - | - | - | 7.2A | CSA, TUV, UL | - | - | Ball | Tubeaxial (Dual) | 70.0 dB(A) | 10.8V~13.2VDC | 1.930 in H2O (480.8 Pa) | Counter-Rotating | 120mm | 120mm | 76.00mm | - | - | ROHS3 Compliant |