- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | Rated Current | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Life Expectancy | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9WG1224H102-E Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.904lb 410.05g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 5.28W | 0.220A | IP55 - Dust Protected, Water Resistant | CSA, TUV, UL | - | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 14V~27.6VDC | 0.283 in H2O (70.5 Pa) | - | - | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0612G6002 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.156lb 70.76g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 3.12W | 0.260A | - | CSA, TUV, UL | - | - | 6850 RPM | Ball | Tubeaxial | 43.0 dB(A) | 10.8V~13.2VDC | 0.500 in H2O (124.5 Pa) | - | - | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0812M6002 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.177lb 80.29g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 720mW | 0.060A | - | CSA, TUV, UL | - | - | 2900 RPM | Ball | Tubeaxial | 26.5 dB(A) | 10.2V~13.8VDC | 0.110 in H2O (27.4 Pa) | - | - | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0812H40021 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.243lb 110.22g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 2.64W | 0.220A | - | CSA, TUV, UL | - | - | 5200 RPM | Ball | Tubeaxial | 37.0 dB(A) | 10.8V~13.2VDC | 0.350 in H2O (87.2 Pa) | - | - | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0812J40021 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.243lb 110.22g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 7.2W | 0.600A | - | CSA, TUV, UL | - | - | 7400 RPM | Ball | Tubeaxial | 48.0 dB(A) | 10.8V~13.2VDC | 0.700 in H2O (174.4 Pa) | - | - | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0812S1D61 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.353lb 160.12g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 11.28W | 0.940A | - | CSA, TUV, UL | - | - | 9550 RPM | Ball | Tubeaxial | 59.0 dB(A) | 10.8V~13.2VDC | 1.930 in H2O (480.8 Pa) | - | - | Locked Rotor Sensor | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0405H6001 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.078lb 35.38g | Plastic | - | 40000 Hrs @ 60°C | 5VDC | -4~158°F -20°C~70°C | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 1.75W | 0.350A | - | CSA, TUV, UL | - | - | 12400 RPM | Ball | Tubeaxial | 40.0 dB(A) | 4.5V~5.5VDC | 0.770 in H2O (191.8 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0824H161 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.353lb 160.12g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 7.2W | 0.300A | - | CSA, TUV, UL | - | - | 8250 RPM | Ball | Tubeaxial | 55.0 dB(A) | 20.4V~27.6VDC | 1.530 in H2O (381.1 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 109BG12MC1 Sanyo Denki America Inc. | 22 |
| - | - | Flanges | 1.3lbs 589.7g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | 2016 | San Ace B160 | Square/Rounded - 160mm Lx160mm H | Active | Not Applicable | 3 Wire Leads | 7.68W | 0.640A | - | CSA, TUV, UL | 12V | - | 1800 RPM | Ball | Blower | 50.0 dB(A) | 10.2V~13.8VDC | 0.629 in H2O (156.7 Pa) | - | - | Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 109R0848S4011 Sanyo Denki America Inc. | 22 |
| - | - | - | 110g | Plastic | - | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 2.88W | 0.060A | - | CSA, TUV, UL | - | 60A | 3400 RPM | Ball | Tubeaxial | 34.0 dB(A) | 40.8V~55.2VDC | 0.193 in H2O (48.1 Pa) | DC FAN | 2.88W | Speed Sensor (Tach) | 40000 h | 80mm | 80mm | 25mm | ROHS3 Compliant | ||
![]() 9GA0824G40011 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.243lb 110.22g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 5.04W | 0.210A | - | CSA, TUV, UL | - | - | 6800 RPM | Ball | Tubeaxial | 45.0 dB(A) | 21.6V~26.4VDC | 0.600 in H2O (149.5 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0812J40011 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.243lb 110.22g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 7.2W | 0.600A | - | CSA, TUV, UL | - | - | 7400 RPM | Ball | Tubeaxial | 48.0 dB(A) | 10.8V~13.2VDC | 0.700 in H2O (174.4 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 109BJ24MC2 Sanyo Denki America Inc. | 22 |
| - | 18 Weeks | Flanges | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | 2016 | San Ace B127 | Square/Rounded - 126mm Lx127mm H | Active | Not Applicable | 3 Wire Leads | 3.6W | 0.150A | - | CSA, TUV, UL | 24V | - | 1900 RPM | Ball | Blower | 40.0 dB(A) | 20.4V~27.6VDC | 0.441 in H2O (110.0 Pa) | - | - | Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9CRE0812P8G001 Sanyo Denki America Inc. | 2463 |
| - | - | - | - | Aluminum | Plastic | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads per Fan | 63.6W | 5.30A | - | CSA, TUV, UL | - | - | 12000 Front, 11300 Rear | Ball | Tubeaxial (Dual) | 76.0 dB(A) | 10.8V~13.2VDC | 4.620 in H2O (1150.8 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9G0612S4002 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.199lb 90.26g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 8.04W | 0.670A | - | CSA, TUV, UL | - | - | 11000 RPM | Ball | Tubeaxial | 53.0 dB(A) | 10.2V~13.8VDC | 1.200 in H2O (298.9 Pa) | - | - | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | ||
![]() 9G0624P1G031 Sanyo Denki America Inc. | In Stock | - | - | 19 Weeks | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | 20.4W | 0.850A | - | CSA, TUV, UL | - | - | 11800 RPM | Ball | Tubeaxial | 58.0 dB(A) | 14V~27.6VDC | 1.747 in H2O (435.2 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9G0848P1H04 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 9.6W | 0.200A | - | CSA, TUV, UL | - | - | 5700 RPM | Ball | Tubeaxial | 49.0 dB(A) | 40.8V~55.2VDC | 0.687 in H2O (171.1 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9G1212P4E05 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.529lb 239.95g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 6.96W | 0.580A | - | CSA, TUV, UL | - | - | 3650 RPM | Ball | Tubeaxial | 48.0 dB(A) | 10.2V~13.8VDC | 0.394 in H2O (98.1 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9G1224P4E01 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.529lb 239.95g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 8.88W | 0.370A | - | CSA, TUV, UL | - | - | 3650 RPM | Ball | Tubeaxial | 48.0 dB(A) | 20.4V~27.6VDC | 0.394 in H2O (98.1 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9S0612P4H011 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | 0.122lb 55.34g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | 1.32W | 0.110A | - | CSA, TUV, UL | - | - | 3900 RPM | Ball | Tubeaxial | 24.0 dB(A) | 5V~13.8VDC | 0.160 in H2O (39.8 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant |