- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GA0412F6002 Sanyo Denki America Inc. | In Stock | - | - | - | 0.078lb 35.38g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 960mW | 0.080A | - | CSA, TUV, UL | - | 8000 RPM | Ball | Tubeaxial | 28.0 dB(A) | 10.2V~13.8VDC | 0.320 in H2O (79.7 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9A0948S402 Sanyo Denki America Inc. | 22 |
| - | - | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | - | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 3.84W | 0.080A | - | CSA, TUV, UL | - | 3550 RPM | Ball | Tubeaxial | 39.0 dB(A) | 40.5V~53VDC | 0.225 in H2O (56.0 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0424H6002 Sanyo Denki America Inc. | 22 |
| - | - | 0.078lb 35.38g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 1.92W | 0.080A | - | CSA, TUV, UL | - | 12400 RPM | Ball | Tubeaxial | 40.0 dB(A) | 20.4V~27.6VDC | 0.770 in H2O (191.8 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0612H6002 Sanyo Denki America Inc. | In Stock | - | - | - | 0.156lb 70.76g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.08W | 0.090A | - | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | 29.0 dB(A) | 10.8V~13.2VDC | 0.180 in H2O (44.8 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0512G7002 Sanyo Denki America Inc. | 22 |
| - | - | 0.089lb 40.37g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 52 | Square - 52mm Lx52mm H | Active | Not Applicable | 2 Wire Leads | 1.56W | 0.130A | - | CSA, TUV, UL | - | 7800 RPM | Ball | Tubeaxial | 38.0 dB(A) | 10.2V~13.8VDC | 0.367 in H2O (91.5 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0612H1021 Sanyo Denki America Inc. | 22 |
| - | - | 0.287lb 130.18g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 6.6W | 0.550A | - | CSA, TUV, UL | - | 11500 RPM | Ball | Tubeaxial | 52.0 dB(A) | 10.8V~13.2VDC | 1.500 in H2O (373.6 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0612K102 Sanyo Denki America Inc. | 22 |
| - | - | 0.287lb 130.18g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 11.4W | 0.950A | - | CSA, TUV, UL | - | 14800 RPM | Ball | Tubeaxial | 59.0 dB(A) | 10.8V~13.2VDC | 2.400 in H2O (597.8 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0612K1021 Sanyo Denki America Inc. | 22 |
| - | - | 0.287lb 130.18g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 11.4W | 0.950A | - | CSA, TUV, UL | - | 14800 RPM | Ball | Tubeaxial | 59.0 dB(A) | 10.8V~13.2VDC | 2.400 in H2O (597.8 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0624G702 Sanyo Denki America Inc. | 22 |
| - | - | 0.111lb 50.35g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.92W | 0.080A | - | CSA, UL | - | 5900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 20.4V~27.6VDC | 0.320 in H2O (79.7 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0812G6002 Sanyo Denki America Inc. | 22 |
| - | - | 0.177lb 80.29g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 3.6W | 0.300A | - | CSA, TUV, UL | - | 5850 RPM | Ball | Tubeaxial | 45.0 dB(A) | 10.2V~13.8VDC | 0.440 in H2O (109.6 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0812G40021 Sanyo Denki America Inc. | 22 |
| - | - | 0.243lb 110.22g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 5.76W | 0.480A | - | CSA, TUV, UL | - | 6800 RPM | Ball | Tubeaxial | 45.0 dB(A) | 10.8V~13.2VDC | 0.600 in H2O (149.5 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0824H162 Sanyo Denki America Inc. | 22 |
| - | - | 0.353lb 160.12g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 7.2W | 0.300A | - | CSA, TUV, UL | - | 8250 RPM | Ball | Tubeaxial | 55.0 dB(A) | 20.4V~27.6VDC | 1.530 in H2O (381.1 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0824H40021 Sanyo Denki America Inc. | In Stock | - | - | - | 0.243lb 110.22g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 2.4W | 0.100A | - | CSA, TUV, UL | - | 5200 RPM | Ball | Tubeaxial | 37.0 dB(A) | 21.6V~26.4VDC | 0.350 in H2O (87.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0812G4002 Sanyo Denki America Inc. | 22 |
| - | - | 0.243lb 110.22g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 5.76W | 0.480A | - | CSA, TUV, UL | - | 6800 RPM | Ball | Tubeaxial | 45.0 dB(A) | 10.8V~13.2VDC | 0.600 in H2O (149.5 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0624H6002 Sanyo Denki America Inc. | 87 |
| - | - | 0.156lb 70.76g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 960mW | 0.040A | - | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | 30.0 dB(A) | 21.6V~26.4VDC | 0.180 in H2O (44.8 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GV0312G3021 Sanyo Denki America Inc. | In Stock | - | - | - | 0.111lb 50.35g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | San Ace 38 | Square - 38mm Lx38mm H | Active | Not Applicable | 2 Wire Leads | 4.8W | 0.400A | - | CSA, TUV, UL | - | 13500 RPM | Ball | Tubeaxial | 50.0 dB(A) | 7V~13.2VDC | 0.924 in H2O (230.0 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GV0848G102 Sanyo Denki America Inc. | 40 |
| - | - | 0.485lb 220.00g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | San Ace 80 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 40.32W | 0.840A | - | CSA, TUV, UL | 48V | 10200 RPM | Ball | Tubeaxial | 65.0 dB(A) | 40.8V~55.2VDC | 1.970 in H2O (490.7 Pa) | Locked Rotor Protection | 80mm | ROHS3 Compliant | ||
![]() 9WL0612J4002 Sanyo Denki America Inc. | 40 |
| - | - | 0.265lb 120.2g | Aluminum | Plastic | 180000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 60W | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 4.68W | 0.390A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 8650 RPM | Ball | Tubeaxial | 47.0 dB(A) | 10.8V~13.2VDC | 0.730 in H2O (181.8 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WL0412J3002 Sanyo Denki America Inc. | 10 |
| - | - | 0.156lb 70.76g | Aluminum | Plastic | 150000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 40W | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 6.24W | 0.520A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 17500 RPM | Ball | Tubeaxial | 51.0 dB(A) | 10.8V~13.2VDC | 1.610 in H2O (401.0 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109BD12FD2 Sanyo Denki America Inc. | 40 |
| - | Flanges | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | San Ace B76 | Square/Rounded - 76mm Lx75.5mm H | Active | Not Applicable | 3 Wire Leads | 3.24W | 0.270A | - | CSA, TUV, UL | 13.8V | 2600 RPM | Ball | Blower | 37.0 dB(A) | 10.2V~13.8VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant |