- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GA0824G6001 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.177lb 80.29g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 3.6W | 0.150A | - | CSA, TUV, UL | - | 5850 RPM | Ball | Tubeaxial | 45.0 dB(A) | 20.4V~27.6VDC | 0.440 in H2O (109.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0824S161 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.353lb 160.12g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 11.28W | 0.470A | - | CSA, TUV, UL | - | 9550 RPM | Ball | Tubeaxial | 59.0 dB(A) | 20.4V~27.6VDC | 1.930 in H2O (480.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0612H101 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.287lb 130.18g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 6.6W | 0.550A | - | CSA, TUV, UL | - | 11500 RPM | Ball | Tubeaxial | 52.0 dB(A) | 10.8V~13.2VDC | 1.500 in H2O (373.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0612S6001 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.156lb 70.76g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.8W | 0.150A | - | CSA, TUV, UL | - | 5500 RPM | Ball | Tubeaxial | 36.0 dB(A) | 10.8V~13.2VDC | 0.330 in H2O (82.2 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0612J101 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.287lb 130.18g | Plastic | - | Varies Based on Temperature | 12VDC | -4~140°F -20°C~60°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 18W | 1.50A | - | CSA, TUV, UL | - | 17500 RPM | Ball | Tubeaxial | 63.0 dB(A) | 10.8V~12.6VDC | 3.300 in H2O (822.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0612K101 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.287lb 130.18g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 11.4W | 0.950A | - | CSA, TUV, UL | - | 14800 RPM | Ball | Tubeaxial | 59.0 dB(A) | 10.8V~13.2VDC | 2.400 in H2O (597.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0312K3001 Sanyo Denki America Inc. | 159 |
| - | 19 Weeks | - | 0.115lb 52.16g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 38 | Square - 38mm Lx38mm H | Active | Not Applicable | 3 Wire Leads | 7.4W | 0.620A | - | CSA, TUV, UL | - | 25000 RPM | Ball | Tubeaxial | 59.0 dB(A) | 10.8V~13.2VDC | 3.210 in H2O (800.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GT0812S4001 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.287lb 130.18g | Aluminum | Plastic | 40000 Hrs @ 85°C | 12VDC | -40~185°F -40°C~85°C | - | - | San Ace 80T | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 5.52W | 0.460A | - | CSA, TUV, UL | - | 6700 RPM | Ball | Tubeaxial | 46.0 dB(A) | 10.2V~13.8VDC | 0.570 in H2O (142.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0424J3001 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.117lb 53.07g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 6.48W | 0.270A | - | CSA, TUV, UL | - | 18000 RPM | Ball | Tubeaxial | 54.0 dB(A) | 21.6V~26.4VDC | 2.150 in H2O (535.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 109BJ24MD2 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | - | 2016 | San Ace 127 | Square/Rounded - 126mm Lx127mm H | Active | Not Applicable | 3 Wire Leads | 3.6W | 0.150A | - | CSA, TUV, UL | 24V | 1900 RPM | Ball | Blower | 40.0 dB(A) | 20.4V~27.6VDC | 0.440 in H2O (109.6 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 109BJ24MA2 Sanyo Denki America Inc. | 22 |
| - | 15 Weeks | Flanges | - | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | - | 2016 | San Ace 127 | Square/Rounded - 126mm Lx127mm H | Active | Not Applicable | 2 Wire Leads | 3.6W | 0.150A | - | CSA, TUV, UL | 24V | 1900 RPM | Ball | Blower | 40.0 dB(A) | 20.4V~27.6VDC | 0.441 in H2O (110.0 Pa) | - | ROHS3 Compliant | ||
![]() 109BG12MA1 Sanyo Denki America Inc. | 22 |
| - | - | Flanges | 1.3lbs 589.7g | Plastic | - | - | 12VDC | -4~140°F -20°C~60°C | Bulk | 2016 | San Ace 160 | Square/Rounded - 160mm Lx160mm H | Active | Not Applicable | 2 Wire Leads | 7.68W | 0.640A | - | CSA, TUV, UL | 13.8V | 1800 RPM | Ball | Blower | 50.0 dB(A) | 10.2V~13.8VDC | 0.629 in H2O (156.7 Pa) | - | ROHS3 Compliant | ||
![]() 9G1224H1D011 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.728lb 330.22g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 5.28W | 0.220A | - | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 14V~27.6VDC | 0.283 in H2O (70.5 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GV1224J101 Sanyo Denki America Inc. | 22 |
| - | - | - | - | - | - | - | 24VDC | - | - | - | - | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GV1248J1011 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 36W | 0.750A | - | CSA, TUV, UL | - | 6400 RPM | Ball | Tubeaxial | 64.0 dB(A) | 40.8V~55.2VDC | 1.450 in H2O (361.2 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GV1224H101 Sanyo Denki America Inc. | 22 |
| - | - | - | - | - | - | - | 24VDC | - | - | - | - | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9WV1248J1001 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.970lb 440.00g | Aluminum | Plastic | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 31.2W | 0.650A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 6400 RPM | Ball | Tubeaxial | 64.0 dB(A) | 40.8V~55.2VDC | 1.450 in H2O (361.2 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9LG1224H1D001 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.926lb 420.03g | Aluminum | Plastic | 180000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120L | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 16.8W | 0.700A | - | CSA, TUV, UL | - | 4700 RPM | Ball | Tubeaxial | 54.0 dB(A) | 15V~30VDC | 0.760 in H2O (189.3 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GV0612G1021 Sanyo Denki America Inc. | 40 |
| - | 15 Weeks | - | 0.287lb 130.18g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 33.6W | 2.80A | - | CSA, TUV, UL | - | 16000 RPM | Ball | Tubeaxial | 66.0 dB(A) | 8V~13.8VDC | 3.020 in H2O (752.3 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9LG0824G4002 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.287lb 130.18g | Aluminum | Plastic | 180000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80L | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 3.36W | 0.140A | - | CSA, TUV, UL | - | 5500 RPM | Ball | Tubeaxial | 43.0 dB(A) | 21.6V~26.4VDC | 0.390 in H2O (97.1 Pa) | Locked Rotor Protection | ROHS3 Compliant |