- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GA0824H40011 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.243lb 110.22g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 2.4W | 0.100A | - | CSA, TUV, UL | - | 5200 RPM | Ball | Tubeaxial | 37.0 dB(A) | 21.6V~26.4VDC | 0.350 in H2O (87.2 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9GA0924H101 Sanyo Denki America Inc. | 39 |
| - | - | - | 0.529lb 239.95g | Plastic | - | Varies Based on Temperature | 24VDC | 14~158°F -10°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 26.4W | 1.10A | - | CSA, TUV, UL | - | 9700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 20.4V~27.6VDC | 2.010 in H2O (500.7 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | ROHS3 Compliant | ||
![]() 9GA0412G301 Sanyo Denki America Inc. | 164 |
| - | 15 Weeks | - | 0.117lb 53.07g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 4.68W | 0.390A | - | CSA, TUV, UL | - | 16500 RPM | Ball | Tubeaxial | 53.0 dB(A) | 10.8V~13.2VDC | 1.810 in H2O (450.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9GT0412J3001 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.122lb 55.34g | Aluminum | Plastic | 40000 Hrs @ 85°C | 12VDC | -40~185°F -40°C~85°C | - | - | San Ace 40T | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 3.72W | 0.310A | - | CSA, TUV, UL | - | 11700 RPM | Ball | Tubeaxial | 48.0 dB(A) | 10.2V~13.8VDC | 0.827 in H2O (206.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9GA0412G3011 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.117lb 53.07g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 4.68W | 0.390A | - | CSA, TUV, UL | - | 16500 RPM | Ball | Tubeaxial | 53.0 dB(A) | 10.8V~13.2VDC | 1.810 in H2O (450.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 109BJ24HD2 Sanyo Denki America Inc. | 22 |
| - | 15 Weeks | Flanges | - | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | - | 2016 | San Ace 127 | Square/Rounded - 126mm Lx127mm H | Active | Not Applicable | 3 Wire Leads | 6.24W | 0.260A | - | CSA, TUV, UL | 24V | 2400 RPM | Ball | Blower | 46.0 dB(A) | 20.4V~27.6VDC | 0.826 in H2O (205.8 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9WV1224H1D001 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.970lb 440.00g | Aluminum | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 19.2W | 0.800A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 5200 RPM | Ball | Tubeaxial | 58.0 dB(A) | 20.4V~27.6VDC | 0.950 in H2O (237.0 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9GV1248J101 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | 48VDC | - | Bulk | 2017 | - | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9WV1248J1D001 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.970lb 440.00g | Aluminum | Plastic | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 31.2W | 0.650A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 6400 RPM | Ball | Tubeaxial | 64.0 dB(A) | 40.8V~55.2VDC | 1.450 in H2O (361.2 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 109BG12HA1 Sanyo Denki America Inc. | 22 |
| - | 15 Weeks | Flanges | 1.3lbs 589.7g | Plastic | - | - | 12VDC | -4~140°F -20°C~60°C | Bulk | 2016 | San Ace 160 | Square/Rounded - 160mm Lx160mm H | Active | Not Applicable | 2 Wire Leads | 15.6W | 1.30A | - | CSA, TUV, UL | 13.8V | 2300 RPM | Ball | Blower | 55.0 dB(A) | 10.2V~13.8VDC | 1.259 in H2O (313.6 Pa) | - | - | ROHS3 Compliant | ||
![]() 9G1224P1G01 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.728lb 330.22g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 12W | 0.500A | - | CSA, TUV, UL | - | 3600 RPM | Ball | Tubeaxial | 49.0 dB(A) | 20.4V~27.6VDC | 0.542 in H2O (135.0 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9G0912P2H01 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 2.76W | 0.230A | - | CSA, TUV, UL | - | 2850 RPM | Ball | Tubeaxial | 32.0 dB(A) | 10.2V~13.8VDC | 0.205 in H2O (51.2 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9S0612P4M01 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.122lb 55.34g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | 840mW | 0.070A | - | CSA, TUV, UL | - | 2700 RPM | Ball | Tubeaxial | 16.0 dB(A) | 6V~13.8VDC | 0.080 in H2O (19.9 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9WV0812M1001 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.518lb 234.96g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 9W | 0.750A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 6000 RPM | Ball | Tubeaxial | 51.0 dB(A) | 10.2V~13.8VDC | 0.680 in H2O (169.4 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9GV1212G402 Sanyo Denki America Inc. | 22 |
| - | 15 Weeks | - | 0.573lb 260.00g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 20.16W | 1.68A | - | CSA, TUV, UL | - | 5100 RPM | Ball | Tubeaxial | 58.0 dB(A) | 10.2V~13.8VDC | 0.900 in H2O (224.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WV1248J1002 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.970lb 440.00g | Aluminum | Plastic | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 31.2W | 0.650A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 6400 RPM | Ball | Tubeaxial | 64.0 dB(A) | 40.8V~55.2VDC | 1.450 in H2O (361.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WP1212H1021 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 4.56W | 0.380A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 7V~13.8VDC | 0.283 in H2O (70.5 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WV1224H102 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.970lb 440.00g | Aluminum | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 19.2W | 0.800A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 5200 RPM | Ball | Tubeaxial | 58.0 dB(A) | 20.4V~27.6VDC | 0.950 in H2O (237.0 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9G0612S40021 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.199lb 90.26g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 8.04W | 0.670A | - | CSA, TUV, UL | - | 11000 RPM | Ball | Tubeaxial | 53.0 dB(A) | 10.2V~13.8VDC | 1.200 in H2O (298.9 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0405F6002 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.078lb 35.38g | Plastic | - | 60000 Hrs @ 60°C | 5VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 900mW | 0.180A | - | CSA, TUV, UL | - | 8000 RPM | Ball | Tubeaxial | 28.0 dB(A) | 4.5V~5.5VDC | 0.320 in H2O (79.7 Pa) | Locked Rotor Protection | - | ROHS3 Compliant |