- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GA0612M6002 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.156lb 70.76g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 600mW | 0.050A | - | CSA, TUV, UL | - | 2700 RPM | Ball | Tubeaxial | 18.0 dB(A) | 10.8V~13.2VDC | 0.080 in H2O (19.9 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0624G6002 Sanyo Denki America Inc. | 179 |
| - | - | - | 0.156lb 70.76g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 2.88W | 0.120A | - | CSA, TUV, UL | - | 6850 RPM | Ball | Tubeaxial | 43.0 dB(A) | 21.6V~26.4VDC | 0.500 in H2O (124.5 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0612S6002 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.156lb 70.76g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.8W | 0.150A | - | CSA, TUV, UL | - | 5500 RPM | Ball | Tubeaxial | 36.0 dB(A) | 10.8V~13.2VDC | 0.330 in H2O (82.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GV0612G1021 Sanyo Denki America Inc. | 40 |
| - | 15 Weeks | - | 0.287lb 130.18g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 33.6W | 2.80A | - | CSA, TUV, UL | - | 16000 RPM | Ball | Tubeaxial | 66.0 dB(A) | 8V~13.8VDC | 3.020 in H2O (752.3 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9LG0824G4002 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.287lb 130.18g | Aluminum | Plastic | 180000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 80L | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 3.36W | 0.140A | - | CSA, TUV, UL | - | 5500 RPM | Ball | Tubeaxial | 43.0 dB(A) | 21.6V~26.4VDC | 0.390 in H2O (97.1 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WP0648H4021 Sanyo Denki America Inc. | 40 |
| - | - | - | 0.243lb 110.22g | Plastic | - | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 60W | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.92W | 0.040A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | 28.0 dB(A) | 40V~53VDC | 0.161 in H2O (40.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WL0912J4002 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.375lb 170.1g | Aluminum | Plastic | 180000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 92W | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 5.04W | 0.420A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 10.8V~13.2VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9S0824M402 Sanyo Denki America Inc. | 40 |
| - | 19 Weeks | - | 0.167lb 75.75g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 1.44W | 0.060A | - | CSA, TUV, UL | 24V | 2500 RPM | Ball | Tubeaxial | 22.0 dB(A) | 10V~26.4VDC | 0.110 in H2O (27.4 Pa) | Locked Rotor Protection | 80mm | ROHS3 Compliant | ||
![]() 109BC12FD7-1 Sanyo Denki America Inc. | 22 |
| Datasheet | - | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 3 Wire Leads | 960mW | 0.080A | - | CSA, TUV, UL | - | 5100 RPM | Ball | Blower | 38.0 dB(A) | 6V~13.8VDC | 0.520 in H2O (129.5 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9WP0848S4021 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.287lb 130.18g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 2.88W | 0.060A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 3400 RPM | Ball | Tubeaxial | 34.0 dB(A) | 40.8V~55.2VDC | 0.193 in H2O (48.1 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109BC12MD7-1 Sanyo Denki America Inc. | 22 |
| Datasheet | - | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 3 Wire Leads | 720mW | 0.060A | - | CSA, TUV, UL | - | 4600 RPM | Ball | Blower | 35.0 dB(A) | 6V~13.8VDC | 0.400 in H2O (99.6 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9BD24SD6-1 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.128lb 58.06g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace B76 | Rectangular/Rounded - 76mm Lx69.7mm H | Active | Not Applicable | 3 Wire Leads | 3.36W | 0.140A | - | CSA, TUV, UL | - | 4500 RPM | Ball | Blower | 43.0 dB(A) | 10V~27.6VDC | 1.200 in H2O (298.9 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 109BD12MA2 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | Flanges | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace B76 | Square/Rounded - 76mm Lx75.5mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | 0.140A | - | CSA, TUV, UL | 12V | 2100 RPM | Ball | Blower | 32.5 dB(A) | 10.2V~13.8VDC | 0.236 in H2O (58.8 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109BM12GA2-1 Sanyo Denki America Inc. | 22 |
| - | 15 Weeks | - | 0.386lb 175.09g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace B97 | Rectangular/Rounded - 97.2mm Lx94.5mm H | Active | Not Applicable | 2 Wire Leads | 7.2W | 0.600A | - | CSA, TUV, UL | - | 3800 RPM | Ball | Blower | 51.5 dB(A) | 7V~13.8VDC | 1.129 in H2O (281.0 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109BC12GA7-1 Sanyo Denki America Inc. | In Stock | - | Datasheet | 18 Weeks | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | Bulk | 2017 | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 2 Wire Leads | 1.44W | 0.120A | - | CSA, TUV, UL | 13.8V | 6200 RPM | Ball | Blower | 43.0 dB(A) | 6V~13.8VDC | 0.860 in H2O (214.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9WE1724K502 Sanyo Denki America Inc. | 51 |
| Datasheet | 15 Weeks | - | 1.9lbs 860.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | - | - | San Ace 172W | Round - 172mm Dia | Active | Not Applicable | 2 Wire Leads | 31.2W | 1.30A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | 55.0 dB(A) | 20.4V~27.6VDC | 0.970 in H2O (241.6 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9HV0612P1J0011 Sanyo Denki America Inc. | 904 |
| Datasheet | 16 Weeks | - | - | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | 32.4W | 2.70A | - | CSA, TUV, UL | - | 21700 RPM | Ball | Tubeaxial | 68.0 dB(A) | 10.8V~12.6VDC | 7.000 in H2O (1743.6 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9WP0612G402 Sanyo Denki America Inc. | In Stock | - | - | - | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | - | San Ace 60W | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 2.52W | 0.210A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | - | 5600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.2V~13.2VDC | 0.351 in H2O (87.3 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109BC24GA7-1 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | 0.007A | - | CSA, TUV, UL | - | 6200 RPM | Ball | Blower | 43.0 dB(A) | 12V~27.6VDC | 0.860 in H2O (214.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0412H3D011 Sanyo Denki America Inc. | 22 |
| - | - | - | 0.117lb 53.07g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 3.36W | 0.280A | - | CSA, TUV, UL | - | 14500 RPM | Ball | Tubeaxial | 50.0 dB(A) | 10.8V~13.2VDC | 1.390 in H2O (346.2 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant |