- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9RF1324P3H001 Sanyo Denki America Inc. | 18 |
| - | - | - | - | - | - | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | 2015 | San Ace 136RF | Round - 136mm Dia | Active | Not Applicable | 4 Wire Leads | - | 2.2W | 0.090A | - | - | 90mA | CSA, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 35.0 dB(A) | 20.4V~27.6VDC | 0.410 in H2O (102.1 Pa) | Locked Rotor Protection, PWM Control, Reversible Flow, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 109L1448M102 Sanyo Denki America Inc. | In Stock | - | - | - | Flanges | - | Aluminium | 1.323lb 600.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 4.32W | - | 0.090A | - | - | - | CSA, TUV, UL | 48V | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 40.8V~55.2VDC | 0.209 in H2O (52.1 Pa) | Locked Rotor Protection | 140mm | RoHS Compliant | ||
![]() 9LB1412S502 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | Flanges | - | Aluminium | 1.3lbs 610.0g | Aluminum | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 32.4W | - | 2.70A | - | - | - | CSA, TUV, UL | 12V | 4200 RPM | Ball | Tubeaxial | 57.0 dB(A) | 10.2V~13.8VDC | 0.964 in H2O (240.0 Pa) | Locked Rotor Protection | 140mm | RoHS Compliant | ||
![]() 9LB1424S502 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | Flanges | - | Aluminium | 1.3lbs 610.0g | Aluminum | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 33.12W | - | 1.38A | - | - | - | CSA, TUV, UL | 24V | 4200 RPM | Ball | Tubeaxial | 57.0 dB(A) | 20.4V~27.6VDC | 0.964 in H2O (240.0 Pa) | Locked Rotor Protection | 140mm | RoHS Compliant | ||
![]() 9WB1412M502 Sanyo Denki America Inc. | In Stock | - | - | - | Flanges | - | Aluminium | 1.543lb 700.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 5.52W | - | 0.460A | IP68 - Dust Tight, Waterproof | - | - | CSA, TUV, UL | 12V | 2050 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.2V~13.8VDC | 0.250 in H2O (62.3 Pa) | Locked Rotor Protection | 140mm | RoHS Compliant | ||
![]() 9WS1224M102 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | Flanges | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 120WS | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | 3.12W | - | 0.130A | IP54 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | 24V | 1950 RPM | Ball | Tubeaxial | 32.0 dB(A) | 12V~27.6VDC | 0.169 in H2O (42.1 Pa) | - | 120mm | RoHS Compliant | ||
![]() 9WS1248H102 Sanyo Denki America Inc. | In Stock | - | - | - | Flanges | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 120WS | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | 6.24W | - | 0.130A | IP54 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | 48V | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 40.8V~52.8VDC | 0.272 in H2O (67.7 Pa) | - | 120mm | RoHS Compliant | ||
![]() 109P0824A202 Sanyo Denki America Inc. | In Stock | - | - | - | - | Axial | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~140°F -10°C~60°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 6.96W | 0.290A | - | 80mm | - | CSA, TUV, UL | - | 4600 RPM | Ball | Tubeaxial | 45.0 dB(A) | 12V~26.4VDC | 0.366 in H2O (91.2 Pa) | - | 80mm | RoHS Compliant | ||
![]() 109P0812M2D011 Sanyo Denki America Inc. | In Stock | - | - | 18 Weeks | - | - | - | 0.331lb 150.14g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | 840mW | - | 0.070A | - | - | - | CSA, TUV, UL | - | 2000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 10.2V~13.8VDC | 0.075 in H2O (18.6 Pa) | Locked Rotor Sensor | 80mm | RoHS Compliant | ||
![]() 109P0812M2D01 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | 0.331lb 150.14g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | 840mW | - | 0.070A | - | - | - | CSA, TUV, UL | - | 2000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 10.2V~13.8VDC | 0.075 in H2O (18.6 Pa) | Locked Rotor Sensor | 80mm | RoHS Compliant | ||
![]() 9WP0624H4D01 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | - | 0.243lb 110.22g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60W | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 1.44W | - | 0.060A | IP68 - Dust Tight, Waterproof | - | - | CSA, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | 28.0 dB(A) | 20.4V~27.6VDC | 0.161 in H2O (40.2 Pa) | Locked Rotor Sensor | 60mm | ROHS3 Compliant | ||
![]() 109P0848H201 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | 2.88W | - | 0.060A | - | - | - | CSA, TUV, UL | - | 3350 RPM | Ball | Tubeaxial | 35.0 dB(A) | 43V~53VDC | 0.204 in H2O (51.0 Pa) | Speed Sensor (Tach) | 80mm | RoHS Compliant | ||
![]() 9WB1412M5D01 Sanyo Denki America Inc. | In Stock | - | - | 16 Weeks | - | - | Aluminium | 1.543lb 700.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | 5.52W | - | 0.460A | IP68 - Dust Tight, Waterproof | - | - | CSA, TUV, UL | 12V | 2050 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.2V~13.8VDC | 0.250 in H2O (62.3 Pa) | Locked Rotor Sensor | 140mm | RoHS Compliant | ||
![]() 9WS1248H1D01 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | PBT | 0.573lb 259.91g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 120WS | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 3 Wire Leads | 6.24W | - | 0.130A | IP54 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | 48V | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 40.8V~52.8VDC | 0.272 in H2O (67.7 Pa) | Locked Rotor Sensor | 120mm | RoHS Compliant | ||
![]() 9WS1248M1D01 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | PBT | 0.573lb 259.91g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120WS | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 3.36W | - | 0.070A | IP54 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | 48V | 1950 RPM | Ball | Tubeaxial | 32.0 dB(A) | 40.8V~55.2VDC | 0.169 in H2O (42.1 Pa) | Locked Rotor Sensor | 120mm | RoHS Compliant | ||
![]() 9LB1424M5D01 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | Aluminium | 1.3lbs 610.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | 5.28W | - | 0.220A | - | - | - | CSA, TUV, UL | 24V | 2050 RPM | Ball | Tubeaxial | 39.0 dB(A) | 20.4V~27.6VDC | 0.250 in H2O (62.3 Pa) | Locked Rotor Sensor | 140mm | RoHS Compliant | ||
![]() 109L1412M102 Sanyo Denki America Inc. | In Stock | - | - | - | Flanges | - | Aluminium | 1.323lb 600.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 3.6W | - | 0.300A | - | - | - | CSA, TUV, UL | 12V | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 10.2V~13.8VDC | 0.209 in H2O (52.1 Pa) | Locked Rotor Protection | 140mm | RoHS Compliant | ||
![]() 9EH1724P5C01 Sanyo Denki America Inc. | 2254 |
| - | - | - | - | - | 1.7lb 780.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 4 Wire Leads | 55.2W | - | 2.30A | - | - | - | CSA, TUV, UL | - | 4800 RPM | Ball | Tubeaxial | 60.0 dB(A) | 20.4V~27.6VDC | 1.237 in H2O (308.0 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 109L1448H102 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | Aluminium | 1.323lb 600.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 9.6W | - | 0.200A | - | - | - | CSA, TUV, UL | 48V | 2600 RPM | Ball | Tubeaxial | 46.0 dB(A) | 40.8V~55.2VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Protection | 140mm | RoHS Compliant | ||
![]() 109L1412H102 Sanyo Denki America Inc. | In Stock | - | - | - | Flanges | - | Aluminium | 1.323lb 600.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 8.76W | - | 0.730A | - | - | - | CSA, TUV, UL | 12V | 2600 RPM | Ball | Tubeaxial | 46.0 dB(A) | 10.2V~13.8VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Protection | 140mm | RoHS Compliant |