- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9G0948P1J031 Sanyo Denki America Inc. | In Stock | - | - | 0.397lb 180.08g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 15.36W | 0.320A | - | CSA, TUV, UL | 5500 RPM | Ball | Tubeaxial | 55.0 dB(A) | 40.8V~55.2VDC | 0.715 in H2O (178.1 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9S0612P4F011 Sanyo Denki America Inc. | 22 |
| - | 0.122lb 55.34g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | 960mW | 0.080A | - | CSA, TUV, UL | 3300 RPM | Ball | Tubeaxial | 20.0 dB(A) | 6V~13.8VDC | 0.120 in H2O (29.9 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GT0424J3D001 Sanyo Denki America Inc. | 22 |
| - | 0.122lb 55.34g | Aluminum | Plastic | 40000 Hrs @ 85°C | 24VDC | -40~185°F -40°C~85°C | San Ace 40T | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 3.6W | 0.150A | - | CSA, TUV, UL | 11700 RPM | Ball | Tubeaxial | 48.0 dB(A) | 20.4V~27.6VDC | 0.827 in H2O (206.0 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GA0924H1D011 Sanyo Denki America Inc. | In Stock | - | - | 0.529lb 239.95g | Plastic | - | Varies Based on Temperature | 24VDC | 14~158°F -10°C~70°C | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 26.4W | 1.10A | - | CSA, TUV, UL | 9700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 20.4V~27.6VDC | 2.010 in H2O (500.7 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9S0924M4D01 Sanyo Denki America Inc. | 22 |
| - | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 1.68W | 0.070A | - | CSA, TUV, UL | 2250 RPM | Ball | Tubeaxial | 22.0 dB(A) | 14V~26.4VDC | 0.087 in H2O (21.7 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9WP0824S4D01 Sanyo Denki America Inc. | 77 |
| - | 0.287lb 130.18g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 2.4W | 0.100A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 3400 RPM | Ball | Tubeaxial | 34.0 dB(A) | 20.4V~27.6VDC | 0.193 in H2O (48.1 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GA0912H1D01 Sanyo Denki America Inc. | 22 |
| - | 0.529lb 239.95g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 25.2W | 2.10A | - | CSA, TUV, UL | 9700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 10.2V~13.8VDC | 2.010 in H2O (500.7 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GA0912S4011 Sanyo Denki America Inc. | In Stock | - | - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 2.4W | 0.200A | - | CSA, TUV, UL | 3800 RPM | Ball | Tubeaxial | 35.0 dB(A) | 10.2V~13.8VDC | 0.240 in H2O (59.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0912S401 Sanyo Denki America Inc. | In Stock | - | - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 2.4W | 0.200A | - | CSA, TUV, UL | 3800 RPM | Ball | Tubeaxial | 35.0 dB(A) | 10.2V~13.8VDC | 0.240 in H2O (59.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 109E5712K5D01 Sanyo Denki America Inc. | In Stock | - | - | 1.7lb 760.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | San Ace 172 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | 34.8W | 2.90A | - | CSA, TUV, UL | 4100 RPM | Ball | Tubeaxial | 60.0 dB(A) | 10.2V~13.8VDC | 0.976 in H2O (243.0 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GV1248J1D01 Sanyo Denki America Inc. | 22 |
| - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 36W | 0.750A | - | CSA, TUV, UL | 6400 RPM | Ball | Tubeaxial | 64.0 dB(A) | 40.8V~55.2VDC | 1.450 in H2O (361.2 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GV1212J1011 Sanyo Denki America Inc. | 22 |
| - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 36W | 0.300A | - | CSA, TUV, UL | 6400 RPM | Ball | Tubeaxial | 64.0 dB(A) | 10.2V~13.8VDC | 1.450 in H2O (361.2 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GV1224H1D011 Sanyo Denki America Inc. | In Stock | - | - | 0.794lb 360.15g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 19.2W | 0.800A | - | CSA, TUV, UL | 5200 RPM | Ball | Tubeaxial | 58.0 dB(A) | 20.4V~27.6VDC | 0.950 in H2O (237.0 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GV1224G4021 Sanyo Denki America Inc. | 22 |
| - | 0.573lb 260.00g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 20.16W | 0.840A | - | CSA, TUV, UL | 5100 RPM | Ball | Tubeaxial | 58.0 dB(A) | 20.4V~27.6VDC | 0.900 in H2O (224.2 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9HV1248H1002 Sanyo Denki America Inc. | 22 |
| - | 1.1lbs 499.0g | Aluminum | Plastic | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 67W | 1.40A | - | CSA, TUV, UL | 10000 RPM | Ball | Tubeaxial | 72.0 dB(A) | 36V~60VDC | 4.220 in H2O (1051.1 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9G0612H4002 Sanyo Denki America Inc. | In Stock | - | - | 0.199lb 90.26g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 6W | 0.500A | - | CSA, TUV, UL | 9500 RPM | Ball | Tubeaxial | 49.0 dB(A) | 10.2V~13.8VDC | 0.900 in H2O (224.2 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0824S2002 Sanyo Denki America Inc. | In Stock | - | - | 0.287lb 130.18g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 10.1W | 0.420A | - | CSA, TUV, UL | 9700 RPM | Ball | Tubeaxial | 57.0 dB(A) | 20.4V~27.6VDC | 1.450 in H2O (361.2 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0912G4021 Sanyo Denki America Inc. | 40 |
| - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 3.36W | 0.280A | - | CSA, TUV, UL | 4400 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.2V~13.8VDC | 0.330 in H2O (82.2 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0924J4021 Sanyo Denki America Inc. | 40 |
| - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 4.8W | 0.200A | - | CSA, TUV, UL | 5000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 20.4V~27.6VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0912J402 Sanyo Denki America Inc. | In Stock | - | - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 4.68W | 0.390A | - | CSA, TUV, UL | 5000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 10.2V~13.8VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Protection | ROHS3 Compliant |