- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GV0624M101 Sanyo Denki America Inc. | 22 |
| - | - | - | - | - | - | 24VDC | - | - | - | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9HV1248H1001 Sanyo Denki America Inc. | 22 |
| - | - | 1.1lbs 499.0g | Aluminum | Plastic | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 67W | 1.40A | - | CSA, TUV, UL | - | 10000 RPM | Ball | Tubeaxial | 72.0 dB(A) | 36V~60VDC | 4.220 in H2O (1051.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9G0624P1G03 Sanyo Denki America Inc. | In Stock | - | - | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | 20.4W | 0.850A | - | CSA, TUV, UL | - | 11800 RPM | Ball | Tubeaxial | 58.0 dB(A) | 14V~27.6VDC | 1.747 in H2O (435.2 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GT0924J4001 Sanyo Denki America Inc. | 22 |
| - | - | 0.331lb 150.14g | Aluminum | Plastic | 40000 Hrs @ 85°C | 24VDC | -40~185°F -40°C~85°C | - | San Ace 92T | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 5.04W | 0.210A | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 20.4V~27.6VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 109BM24MA2-1 Sanyo Denki America Inc. | 22 |
| - | - | 0.386lb 175.09g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | Bulk | San Ace B97 | Rectangular/Rounded - 97.2mm Lx94.5mm H | Active | Not Applicable | 2 Wire Leads | 3.6W | 0.150A | - | CSA, TUV, UL | - | 2700 RPM | Ball | Blower | 43.5 dB(A) | 12V~27.6VDC | 0.478 in H2O (119.1 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9LG0924J4D001 Sanyo Denki America Inc. | 22 |
| - | - | 0.331lb 150.14g | Aluminum | Plastic | 180000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 92L | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 5.04W | 0.210A | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 21.6V~26.4VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GA0912S402 Sanyo Denki America Inc. | 10 |
| - | - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 2.4W | 0.200A | - | CSA, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | 35.0 dB(A) | 10.2V~13.8VDC | 0.240 in H2O (59.8 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0924H102 Sanyo Denki America Inc. | 40 |
| - | - | 0.529lb 239.95g | Plastic | - | Varies Based on Temperature | 24VDC | 14~158°F -10°C~70°C | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 26.4W | 1.10A | - | CSA, TUV, UL | - | 9700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 20.4V~27.6VDC | 2.010 in H2O (500.7 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GV0312J3021 Sanyo Denki America Inc. | In Stock | - | - | - | 0.111lb 50.35g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | San Ace 38 | Square - 38mm Lx38mm H | Active | Not Applicable | 2 Wire Leads | 7.2W | 0.600A | - | CSA, TUV, UL | - | 15900 RPM | Ball | Tubeaxial | 54.0 dB(A) | 7V~13.2VDC | 1.265 in H2O (315.0 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GV0612L1021 Sanyo Denki America Inc. | In Stock | - | - | - | 0.287lb 130.18g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 8.4W | 0.700A | - | CSA, TUV, UL | - | 10000 RPM | Ball | Tubeaxial | 52.0 dB(A) | 10.8V~13.8VDC | 1.170 in H2O (291.4 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 109BC12HD7-1 Sanyo Denki America Inc. | 40 |
| Datasheet | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 3 Wire Leads | 1.2W | 0.100A | - | CSA, TUV, UL | - | 5600 RPM | Ball | Blower | 40.0 dB(A) | 6V~13.8VDC | 0.660 in H2O (164.4 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9BD12HD6-1 Sanyo Denki America Inc. | In Stock | - | - | - | 0.128lb 58.06g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace B76 | Rectangular/Rounded - 76mm Lx69.7mm H | Active | Not Applicable | 3 Wire Leads | 2.52W | 0.210A | - | CSA, TUV, UL | - | 4200 RPM | Ball | Blower | 41.0 dB(A) | 5.5V~13.8VDC | 0.920 in H2O (229.2 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 109BM12GD2-1 Sanyo Denki America Inc. | In Stock | - | - | - | 0.386lb 175.09g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace B97 | Rectangular/Rounded - 97.2mm Lx94.5mm H | Active | Not Applicable | 3 Wire Leads | 7.2W | 0.600A | - | CSA, TUV, UL | - | 3800 RPM | Ball | Blower | 51.5 dB(A) | 7V~13.8VDC | 1.129 in H2O (281.0 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GA0948H102 Sanyo Denki America Inc. | 40 |
| - | - | 0.529lb 239.95g | Plastic | - | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 26.4W | 0.550A | - | CSA, TUV, UL | - | 9700 RPM | Ball | Tubeaxial | 63.0 dB(A) | 40.8V~55.2VDC | 2.010 in H2O (500.7 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0924S402 Sanyo Denki America Inc. | 40 |
| - | - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 2.88W | 0.120A | - | CSA, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | 35.0 dB(A) | 20.4V~27.6VDC | 0.240 in H2O (59.8 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0924G402 Sanyo Denki America Inc. | 40 |
| - | - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 3.6W | 0.150A | - | CSA, TUV, UL | - | 4400 RPM | Ball | Tubeaxial | 39.0 dB(A) | 20.4V~27.6VDC | 0.330 in H2O (82.2 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9BD12FD6-1 Sanyo Denki America Inc. | In Stock | - | - | - | 0.128lb 58.06g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | - | San Ace B76 | Rectangular/Rounded - 76mm Lx69.7mm H | Active | Not Applicable | 3 Wire Leads | 2.16W | 0.180A | - | CSA, TUV, UL | - | 3900 RPM | Ball | Blower | 39.0 dB(A) | 5.5V~13.8VDC | 0.800 in H2O (199.3 Pa) | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 109BC12MA7-1 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | 0.073lb 33.11g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | Bulk | San Ace B52 | Square/Rounded - 51mm Lx52.6mm H | Active | Not Applicable | 2 Wire Leads | 720mW | 0.060A | - | CSA, TUV, UL | 13.8V | 4600 RPM | Ball | Blower | 35.0 dB(A) | 6V~13.8VDC | 0.400 in H2O (99.6 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 109W1212H102-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | 0.926lb 420.03g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | - | San Ace 120W | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 2 Wire Leads | 4.8W | 0.400A | IP55 - Dust Protected, Water Resistant | CSA, TUV, UR | - | 2850 RPM | Ball | Tubeaxial | 41.0 dB(A) | 10.2V~13.8VDC | 0.283 in H2O (70.5 Pa) | - | ROHS3 Compliant | ||
![]() 109E5712P5K04 Sanyo Denki America Inc. | 50 |
| - | 16 Weeks | - | Aluminum | - | - | 12VDC | - | - | - | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 4 Wire Leads | - | 3.20A | - | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.980 in H2O (244.0 Pa) | PWM Control, Speed Sensor (Tach) | ROHS3 Compliant |