- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9TD12P6G001 Sanyo Denki America Inc. | 29 | - | Datasheet | 16 Weeks | - | - | 0.199lb 90.26g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace C70 | Round - 70mm Dia | Active | Not Applicable | 4 Wire Leads | - | - | 12W | - | 1.00A | - | - | - | - | - | 9200 RPM | Ball | Motorized Impellers | 61.0 dB(A) | 10.8V~13.2VDC | 2.240 in H2O (557.9 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9W2TN48P1H001 Sanyo Denki America Inc. | 2803 |
| Datasheet | 16 Weeks | - | - | 0.86lb 390.09g | Aluminum | Plastic | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 150W | Round - 150mm Dia | Active | Not Applicable | 4 Wire Leads | - | - | 15.4W | - | 0.320A | IP68 - Dust Tight, Waterproof | - | - | cURus, TUV | - | 3800 RPM | Ball | Motorized Impellers | 59.0 dB(A) | 36V~55.2VDC | 1.578 in H2O (393.1 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9WFA0424G6D001 Sanyo Denki America Inc. | 22 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WFA0824G6002 Sanyo Denki America Inc. | 39 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WFA0924G4001 Sanyo Denki America Inc. | 92 |
| Datasheet | 16 Weeks | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 92WF | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 10.8W | - | 0.450A | Oil Resistant | - | - | cURus, TUV | - | 7350 RPM | Ball | Tubeaxial | 56.0 dB(A) | 20.4V~27.6VDC | 1.000 in H2O (249.1 Pa) | Speed Sensor (Tach) | - | - | - | - | - | - | ||
![]() 109E1312A1D01 Sanyo Denki America Inc. | 49 |
| Datasheet | 16 Weeks | - | Aluminium | 0.882lb 400.07g | Aluminum | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 3 Wire Leads | - | - | 16.8W | - | 1.4A | - | - | - | CSA, TUV, UL | - | 3850 RPM | Ball | Tubeaxial | 52.0 dB(A) | 10.2V~13.8VDC | 0.622 in H2O (155.0 Pa) | Locked Rotor Sensor | 127mm | 127mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9LB1412S501 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Axial | Aluminium | 1.3lbs 610.0g | Aluminum | Plastic | 60000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 32.4W | - | 2.70A | - | - | 2.7A | CSA, TUV, UL | 12V | 4200 RPM | Ball | Tubeaxial | 57.0 dB(A) | 10.2V~13.8VDC | 0.960 in H2O (239.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 140mm | 140mm | 51.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9G0812K101 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Axial | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | 2014 | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 21.6W | 21.6W | - | - | - | 1.8A | CSA, TUV, UL | - | 7800 RPM | Ball | Tubeaxial | 58.0 dB(A) | 10.8V~13.2VDC | - | Speed Sensor (Tach) | 80mm | 80mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 9LB1448S501 Sanyo Denki America Inc. | In Stock | - | Datasheet | 14 Weeks | Axial | Aluminium | 1.3lbs 610.0g | Aluminum | Plastic | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 140L | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 34.08W | - | 0.710A | - | - | 710mA | CSA, TUV, UL | 48V | 4200 RPM | Ball | Tubeaxial | 57.0 dB(A) | 40.8V~55.2VDC | 0.964 in H2O (240.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 140mm | 140mm | 51.00mm | - | - | ROHS3 Compliant | ||
![]() 9W2TGA48P0G001 Sanyo Denki America Inc. | 2022 |
| Datasheet | 16 Weeks | - | - | 2.2lbs 997.9g | Aluminum | Plastic | Varies Based on Temperature | 48VDC | -22~140°F -30°C~60°C | - | - | San Ace 175W | Round - 175mm Dia | Active | Not Applicable | 4 Wire Leads | - | - | 185W | - | 3.85A | IP56 - Dust Protected, Water Resistant | - | - | - | - | 5700 RPM | Ball | Motorized Impellers | 80.0 dB(A) | 36V~72VDC | 4.420 in H2O (1100.0 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9WF0624H702 Sanyo Denki America Inc. | 236 |
| Datasheet | 16 Weeks | Axial | Plastic | 0.137lb 62.14g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2002 | San Ace 60WF | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.88W | 2.88W | 0.120A | Oil Resistant | - | 120mA | CSA, TUV, UL | 24V | 6800 RPM | Ball | Tubeaxial | 44.0 dB(A) | 20.4V~27.6VDC | 0.380 in H2O (94.6 Pa) | - | 60mm | 60mm | 15.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9WL0948P1H601 Sanyo Denki America Inc. | 31 | - | Datasheet | 16 Weeks | - | - | 0.661lb 299.82g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 92W | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | - | - | 23.04W | - | 0.480A | IP68 - Dust Tight, Waterproof | - | - | cURus, TUV | - | 9000 RPM | Ball | Tubeaxial | 61.0 dB(A) | 40.8V~52.8VDC | 1.726 in H2O (429.9 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9G0912H202 Sanyo Denki America Inc. | 99 |
| Datasheet | 16 Weeks | Axial | Plastic | 0.397lb 180.08g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | 2004 | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 60°C | -10°C | 6.96W | 2.76W | 0.580A | - | 92mm | 230mA | CSA, TUV, UL | 12V | 4000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 7V~13.8VDC | 0.401 in H2O (100.0 Pa) | - | 92mm | 92mm | 32.00mm | No | No SVHC | ROHS3 Compliant | ||
![]() 9G0612P1G03 Sanyo Denki America Inc. | 217 |
| Datasheet | 16 Weeks | Axial | Plastic | - | - | - | - | 12VDC | - | Bulk | 2002 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | Lead Wire | 70°C | -10°C | - | 20.4W | - | - | 60mm | 1.54A | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | 60mm | 60mm | 38.00mm | No | Unknown | ROHS3 Compliant | ||
![]() 9G0612G1D011 Sanyo Denki America Inc. | 22 |
| - | - | - | - | 0.243lb 110.22g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 18.5W | - | 1.54A | - | - | - | CSA, TUV, UL | - | 11800 RPM | Ball | Tubeaxial | 58.0 dB(A) | 7V~13.8VDC | 1.747 in H2O (435.2 Pa) | Locked Rotor Sensor | 60mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9WFA0624G6001 Sanyo Denki America Inc. | 29 | - | Datasheet | 16 Weeks | - | - | 0.188lb 85.28g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 60WF | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 3.8W | - | 0.160A | Oil Resistant | - | - | cURus, TUV | - | 7700 RPM | Ball | Tubeaxial | 48.0 dB(A) | 15V~27.6VDC | 0.630 in H2O (156.9 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | - | - | ||
![]() 9WFA0924G2001 Sanyo Denki America Inc. | 31 |
| Datasheet | 16 Weeks | - | - | 0.452lb 205.02g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 92WF | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 13.9W | - | 0.580A | Oil Resistant | - | - | cURus, TUV | - | 9600 RPM | Ball | Tubeaxial | 63.0 dB(A) | 12V~27.6VDC | 1.530 in H2O (381.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | - | - | ||
![]() 9WFA0924H4001 Sanyo Denki America Inc. | 20 |
| Datasheet | 16 Weeks | - | - | 0.375lb 170.1g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 92WF | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 6.72W | - | 0.280A | Oil Resistant | - | - | cURus, TUV | - | 6100 RPM | Ball | Tubeaxial | 52.0 dB(A) | 20.4V~27.6VDC | 0.690 in H2O (171.8 Pa) | Speed Sensor (Tach) | - | - | - | - | - | - | ||
![]() 9WFA0624G6D001 Sanyo Denki America Inc. | 94 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WFA0624G6002 Sanyo Denki America Inc. | 22 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |