- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9S1212M4011 Sanyo Denki America Inc. | 164 | - | Datasheet | 16 Weeks | - | Axial | Plastic | - | - | - | - | 12VDC | - | Bulk | 2009 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | 1.56W | - | - | 25mm | 130mA | CSA, TUV, UL | 300mm | 12V | - | Ball | Tubeaxial | 1.56W | - | - | - | - | 120mm | 120mm | 25.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() 9G0612P1G03 Sanyo Denki America Inc. | 217 |
| Datasheet | 16 Weeks | - | Axial | Plastic | - | - | - | - | 12VDC | - | Bulk | 2002 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | Lead Wire | 70°C | -10°C | - | 20.4W | - | - | 60mm | 1.54A | CSA, TUV, UL | - | - | - | Ball | Tubeaxial | - | - | - | - | PWM Control, Speed Sensor (Tach) | 60mm | 60mm | 38.00mm | No | Unknown | ROHS3 Compliant | ||
![]() 9WF0624H702 Sanyo Denki America Inc. | 236 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.137lb 62.14g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2002 | San Ace 60WF | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.88W | 2.88W | 0.120A | Oil Resistant | - | 120mA | CSA, TUV, UL | - | 24V | 6800 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | 20.4V~27.6VDC | 0.380 in H2O (94.6 Pa) | - | 60mm | 60mm | 15.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 109E5748K502 Sanyo Denki America Inc. | 24 |
| - | 15 Weeks | Flanges | - | Aluminium | - | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 172 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | 33.6W | - | 0.700A | - | - | - | CSA, TUV, UL | - | - | 4100 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | 40.8V~55.2VDC | 0.976 in H2O (243.0 Pa) | - | 150mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9WS1224H102 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | - | - | PBT | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~140°F -10°C~60°C | Bulk | - | San Ace 120WS | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 5.52W | - | 0.230A | IP54 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | - | 24V | 2600 RPM | Ball | Tubeaxial | - | 39.0 dB(A) | 12V~26.4VDC | 0.272 in H2O (67.7 Pa) | - | 120mm | - | - | - | - | RoHS Compliant | ||
![]() 9WP0612H4021 Sanyo Denki America Inc. | In Stock | - | - | 15 Weeks | Flanges | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | San Ace 60W | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.32W | - | 0.110A | IP55 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | - | - | 3800 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 10.2V~13.8VDC | 0.161 in H2O (40.2 Pa) | - | 60mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9WP0412F6002 Sanyo Denki America Inc. | 46 | - | - | - | - | - | - | 0.111lb 50.35g | Plastic | - | Varies Based on Temperature | 12VDC | 14~140°F -10°C~60°C | - | - | San Ace 40W | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 720mW | 0.060A | IP68 - Dust Tight, Waterproof | - | 60mA | CSA, TUV, UL | - | - | 6500 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 7V~13.8VDC | 0.181 in H2O (45.1 Pa) | Locked Rotor Protection | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9GV0848P1G031 Sanyo Denki America Inc. | 30 | - | Datasheet | - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | - | - | 40.32W | - | 0.840A | - | - | - | CSA, TUV, UL | - | - | 10200 RPM | Ball | Tubeaxial | - | 65.0 dB(A) | 40.8V~55.2VDC | 1.970 in H2O (490.7 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9WG1212M101-E Sanyo Denki America Inc. | 22 |
| Datasheet | - | - | - | - | - | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.52W | - | 0.210A | IP55 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | - | - | 1950 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 7V~13.8VDC | 0.159 in H2O (39.6 Pa) | Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9WG1224E101-E Sanyo Denki America Inc. | 39 |
| Datasheet | - | - | - | - | - | Aluminum | Plastic | 80000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | 8.16W | - | 0.340A | IP55 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | - | - | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | 20.4V~27.6VDC | 0.402 in H2O (100.1 Pa) | Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 109W0912M401-U Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | - | 0.419lb 190.06g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | - | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 1.32W | - | 0.110A | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | 2100 RPM | Ball | Tubeaxial | - | 27.0 dB(A) | 10.2V~13.8VDC | 0.094 in H2O (23.4 Pa) | Speed Sensor (Tach) | - | - | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 109W0812F401-U Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | - | 0.375lb 170.1g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | - | San Ace 80W | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | 1.68W | - | 0.140A | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | 2700 RPM | Ball | Tubeaxial | - | 29.0 dB(A) | 10.2V~13.8VDC | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | - | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 9G1224M101 Sanyo Denki America Inc. | 33 | - | Datasheet | 16 Weeks | - | Axial | Plastic | 0.728lb 330.22g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.64W | 2.64W | 0.110A | - | - | 110mA | CSA, TUV, UL | - | - | 1950 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 14V~27.6VDC | 0.159 in H2O (39.6 Pa) | Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() 9S0924L401 Sanyo Denki America Inc. | 44 |
| Datasheet | 16 Weeks | - | Axial | Plastic | - | - | - | - | 24VDC | - | Bulk | 2010 | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | 40mA | CSA, TUV, UL | - | - | - | Ball | Tubeaxial | - | - | - | - | - | 92mm | 92mm | 25.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9SG1248P1G01 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial | Aluminium | - | - | - | - | 48VDC | - | Bulk | 2005 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | 1A | CSA, TUV, UL | - | 48V | - | Ball | Tubeaxial | - | - | - | - | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | ||
![]() 109R0605H402 Sanyo Denki America Inc. | 76 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.199lb 90.26g | Plastic | Plastic | Varies Based on Temperature | 5VDC | -4~158°F -20°C~70°C | Bulk | 2002 | San Ace 60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.7W | 1.7W | 0.340A | - | - | 340mA | CSA, TUV, UL | - | - | 3800 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 4.5V~5.5VDC | 0.161 in H2O (40.2 Pa) | Locked Rotor Protection | 60mm | 60mm | 25.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9G1224F401 Sanyo Denki America Inc. | 74 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.529lb 239.95g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | 2014 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.4W | 2.4W | 0.100A | - | - | 100mA | CSA, TUV, UL | - | - | 2250 RPM | Ball | Tubeaxial | - | 35.0 dB(A) | 20.4V~27.6VDC | 0.169 in H2O (42.1 Pa) | Speed Sensor (Tach) | 120mm | 120mm | 25.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() 9WP0624J401 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | - | - | San Ace 60W | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 4.8W | - | 0.200A | IP68 - Dust Tight, Waterproof | - | - | CSA, TUV, UL | - | - | 7600 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | 21.6V~26.4VDC | 0.622 in H2O (155.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9WP0924F4011 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 92W | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.92W | - | 0.080A | IP68 - Dust Tight, Waterproof | - | - | CSA, TUV, UL | - | - | 2650 RPM | Ball | Tubeaxial | - | 30.0 dB(A) | 12V~27.6VDC | 0.129 in H2O (32.1 Pa) | Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9G1212M101 Sanyo Denki America Inc. | 1470 |
| Datasheet | 16 Weeks | - | Axial | Plastic | 0.728lb 330.22g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.52W | 2.52W | 0.210A | - | - | 210mA | CSA, TUV, UL | - | - | 1950 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 7V~13.8VDC | 0.159 in H2O (39.6 Pa) | Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | - | No SVHC | ROHS3 Compliant |