- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109W0824F401-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 0.375lb 170.1g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | San Ace 80W | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | 1.92W | 0.080A | IP55 - Dust Protected, Water Resistant | - | 2700 RPM | Ball | Tubeaxial | 29.0 dB(A) | 20.4V~27.6VDC | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | 25.00mm | ROHS3 Compliant | ||
![]() 109W0824M401-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 0.375lb 170.1g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | San Ace 80W | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | 1.68W | 0.070A | IP55 - Dust Protected, Water Resistant | - | 2400 RPM | Ball | Tubeaxial | 26.0 dB(A) | 20.4V~27.6VDC | 0.106 in H2O (26.4 Pa) | Speed Sensor (Tach) | 25.00mm | ROHS3 Compliant | ||
![]() 9WF0924H4D011 Sanyo Denki America Inc. | In Stock | - | - | 0.265lb 120.2g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 92WF | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 3.12W | 0.130A | Oil Resistant | CSA, TUV, UL | 3900 RPM | Ball | Tubeaxial | 42.5 dB(A) | 20.4V~27.6VDC | 0.260 in H2O (64.8 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 109W0924F401-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 0.419lb 190.06g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 1.92W | 0.080A | IP55 - Dust Protected, Water Resistant | - | 2450 RPM | Ball | Tubeaxial | 30.0 dB(A) | 20.4V~27.6VDC | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | 25.00mm | ROHS3 Compliant | ||
![]() 109W0912H401-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 0.419lb 190.06g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 2.52W | 0.210A | IP55 - Dust Protected, Water Resistant | - | 2850 RPM | Ball | Tubeaxial | 33.0 dB(A) | 10.2V~13.8VDC | 0.181 in H2O (45.1 Pa) | Speed Sensor (Tach) | 25.00mm | ROHS3 Compliant | ||
![]() 109W1412M101-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | 3.6W | 0.300A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 10.2V~13.8VDC | 0.209 in H2O (52.1 Pa) | Speed Sensor (Tach) | - | - | ||
![]() 109E1712F5D01 Sanyo Denki America Inc. | In Stock | - | - | 1.7lb 780.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | 10.8W | 0.900A | - | CSA, TUV, UL | 2500 RPM | Ball | Tubeaxial | 42.0 dB(A) | 10.2V~13.8VDC | 0.382 in H2O (95.1 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9WG1224M102-E Sanyo Denki America Inc. | 22 |
| - | 0.904lb 410.05g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 2.64W | 0.110A | IP55 - Dust Protected, Water Resistant | CSA, TUV, UL | 1950 RPM | Ball | Tubeaxial | 32.0 dB(A) | 14V~27.6VDC | 0.159 in H2O (39.6 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109W0924H401-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 0.419lb 190.06g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 2.88W | 0.120A | IP55 - Dust Protected, Water Resistant | - | 2850 RPM | Ball | Tubeaxial | 33.0 dB(A) | 20.4V~27.6VDC | 0.181 in H2O (45.1 Pa) | Speed Sensor (Tach) | 25.00mm | ROHS3 Compliant | ||
![]() 109W0948H401-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 0.419lb 190.06g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 2.88W | 0.060A | IP55 - Dust Protected, Water Resistant | - | 2850 RPM | Ball | Tubeaxial | 33.0 dB(A) | 40.8V~55.2VDC | 0.181 in H2O (45.1 Pa) | Speed Sensor (Tach) | 25.00mm | ROHS3 Compliant | ||
![]() 109W1448M101-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | 4.32W | 0.090A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 40.8V~55.2VDC | 0.209 in H2O (52.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | ||
![]() 109W1412H101-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | 8.76W | 0.730A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 2600 RPM | Ball | Tubeaxial | 46.0 dB(A) | 10.2V~13.8VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | ||
![]() 9LB1424B501 Sanyo Denki America Inc. | In Stock | - | Datasheet | 1.3lbs 610.0g | Aluminum | Plastic | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 140L | Square - 140mm Lx140mm H | Active | Not Applicable | 3 Wire Leads | 23.3W | 0.970A | - | CSA, TUV, UL | 3700 RPM | Ball | Tubeaxial | 55.0 dB(A) | 20.4V~27.6VDC | 0.750 in H2O (186.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | ||
![]() 9WS0824H4011 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 2.16W | 0.090A | IP54 - Dust Protected, Water Resistant | CSA, TUV, UL | 3100 RPM | Ball | Tubeaxial | 32.0 dB(A) | 20.4V~27.6VDC | 0.181 in H2O (45.1 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9WS0812F4011 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 80W | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.56W | 0.130A | IP54 - Dust Protected, Water Resistant | CSA, TUV, UL | 2700 RPM | Ball | Tubeaxial | 28.0 dB(A) | 10.2V~13.8VDC | 0.138 in H2O (34.3 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9GV0612P1L01 Sanyo Denki America Inc. | In Stock | - | Datasheet | - | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 4 Wire Leads | 8.4W | 0.700A | - | CSA, TUV, UL | 10000 RPM | Ball | Tubeaxial | 52.0 dB(A) | 10.8V~13.8VDC | 1.170 in H2O (291.4 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 109E5712H5D01 Sanyo Denki America Inc. | In Stock | - | - | 1.7lb 760.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 172 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | 14.4W | 1.20A | - | CSA, TUV, UL | 3050 RPM | Ball | Tubeaxial | 52.0 dB(A) | 10.2V~13.8VDC | 0.551 in H2O (137.2 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9WG1224H1D01-E Sanyo Denki America Inc. | In Stock | - | - | 0.904lb 410.05g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 5.28W | 0.220A | IP55 - Dust Protected, Water Resistant | CSA, TUV, UL | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 14V~27.6VDC | 0.283 in H2O (70.5 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9WG1248E102-E Sanyo Denki America Inc. | In Stock | - | - | 0.904lb 410.05g | Aluminum | Plastic | 80000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | San Ace 120W | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 8.16W | 0.170A | IP55 - Dust Protected, Water Resistant | CSA, TUV, UL | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | 40.8V~55.2VDC | 0.402 in H2O (100.1 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109W0812L401-U Sanyo Denki America Inc. | In Stock | - | Datasheet | 0.375lb 170.1g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | San Ace 80W | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | 960mW | 0.080A | IP55 - Dust Protected, Water Resistant | - | 1900 RPM | Ball | Tubeaxial | 22.0 dB(A) | 10.2V~13.8VDC | 0.067 in H2O (16.7 Pa) | Speed Sensor (Tach) | 25.00mm | ROHS3 Compliant |